- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
- Mounting Type
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV26B2EDJKB-K4C Carling Technologies | 45 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Blue/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV6112S000C-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 28 V | - | V | Standard | 3 | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26BFS000B-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV28B2FJDJB-K4C Carling Technologies | 41 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 3 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 24, 24, 24 VDC | LED, Green/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24DBCC0HB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Red/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2EEEEB-K4C Carling Technologies | 33 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Blue/Blue/Blue | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2CH0HB-KKC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Green/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV11DABC00C-KRC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | - | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | - | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | - | - | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() 700-8A/NO KNOB Carling Technologies | In Stock | - | - | Panel Mount | - | Carling Technologies | Bulk | Active | 125 V | - | * | Standard | 3 | 4A (AC), 1A (DC) | - | Quick Connect - 0.250" (6.3mm) | CSA, UL | SP3T | On-On-On | Circular - 11.88mm Dia | - | - | Non-Illuminated | - | 23.93mm | Bezel - Round, Long Lever | ||
![]() RV64D2S000B-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24D2CH0CC-K4C Carling Technologies | 28 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV21BBCJ0KC-K4C Carling Technologies | 15 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 24, 24 VDC | LED, Blue/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2ECHEB-K4C Carling Technologies | 38 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Blue/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV61D2ENHEB-K4C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Green/Blue | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV28D2AE00B-KWC Carling Technologies | 38 |
| - | Panel Mount, Snap-In | 25,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 12 VDC | LED, Blue | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26D2ENCHC-K4C Carling Technologies | 38 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12, 12 VDC | LED, Amber/Green/Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV21B2BD00B-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 24 VDC | LED, Red | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV21B2S000B-KZC Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 24 V | - | V | Standard | 2 | 15A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Non-Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV26DBDC0HB-K9C Carling Technologies | In Stock | - | - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 3 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Red/Green | Illuminated | 100,000 Cycles | 37.56mm | - | ||
![]() RV24D2CC0NB-K9C Carling Technologies | 28 |
| - | Panel Mount, Snap-In | 50,000 Cycles | Carling Technologies | Bulk | Active | 12 V | - | V | Standard | 2 | 20A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250" (6.3mm) | CSA, UL | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 12, 12 VDC | LED, Amber/Red | Illuminated | 100,000 Cycles | 37.56mm | - |