- Actuator Type
- Switch Function
- Actuator Length
- Manufacturer
- ElectricalLife
- Series
- Mfr
- Package
- Product Status
- Actuator Material
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Carling Technologies Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Product Number | Base/Housing Material | Body Orientation | Brand | Bushing Size | DC Voltage Rating (Max) | Dielectric Strength | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal Description | Seal Location | Switch Configuration | Terminal Seal | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Form | Thread Size | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Contact Function | Switch Action | Bushing Length | Contact (AC) Max Power Rating R Load | Contact Configuration | Bushing Diameter | Actuator Finish | Bushing Type | Lamp Type | Features | Compliance | Terminal Length | Product Category | IP Rating | Product Length (mm) | Body Height | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2S1-MSP3-T2-B1-M1RE Carling Technologies | In Stock | - | - | 8 Weeks | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | 2S1-MSP3-T2-B1-M1RE | 2S1 | - | Carling Technologies | - | - | - | - | - | 85 °C | -30 °C | Bulk | Active | - | - | Active | 5.64 | - | Yes | - | - | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | * | e4 | Yes | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.90.65 | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | - | Solder Lug | - | - | Standard Round | SPDT | On-Off-On | Circular - 4.95mm Dia | - | 0.02 A | - | - | EPOXY TERMINAL SEALED | 20 V | SOLDER | Non-Illuminated | - | TOGGLE SWITCH | - | - | 10-48 | - | - | 0.02 A | - | - | - | - | 20 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.99mm | - | ||
![]() 2FC40-73 Carling Technologies | 41 |
| - | 4 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000VRMS V | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | Non-Illuminated | PHENOLIC | Carling Technologies | 2FC40-73 | F | - | Carling Technologies | - | - | - | - | - | 66 °C | -17 °C | Bulk | Active | - | - | Active | 5.64 | - | - | - | - | - | - | - | - | - | -17.8°C ~ 65.6°C | - | F | - | - | EAR99 | - | - | - | - | Switches | - | - | compliant | - | - | 28.8036 mm | 16.1036 mm | Standard Round | SPST | - | Circular - 12.70mm Dia | 100000000 Ω | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | Toggle Switches | - | 10 A | - | - | - | - | 250 V | - | - | - | 0.465 inch | - | - | 0.469 inch | NICKEL | 15/32-32 | - | - | - | - | - | - | - | 17.018 mm | 17.45mm | - | ||
![]() STJ2E4-53 Carling Technologies | 15 |
| - | - | Silver Alloy | Panel Mount | - | - | - | - | Brass | - | Toggle | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | - | Carling Technologies | - | Panel Mount | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | Sealed | 2.338009 oz | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | - | - | - | - | Switches | 16A (DC) | IP68 - Dust Tight, Waterproof | - | 16 A | Screw Terminal | - | - | Standard Round | DPDT | On-Off-On | Circular - 12.70mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | DPDT | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP68 | - | - | 14.25mm | - | ||
![]() 6FC57-63 Carling Technologies | 27 |
| - | 4 Weeks | - | Bushing | NO | PANEL MOUNT | - | - | - | - | Toggle | - | - | - | - | - | - | Carling Technologies | 15/32-32 UNS-2A | - | - | 1000VRMS V | 25,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | PHENOLIC | Carling Technologies | 6FC57-63 | F | + 65.6 C | Carling Technologies | - 17.8 C | Panel Mount | - | - | - | 66 °C | -17 °C | Bulk | Active | - | - | Active | 5.64 | - | - | - | - | - | - | - | 125 V | 12 VDC, 24 VDC | -17.8°C ~ 65.6°C | - | F | - | - | EAR99 | - | - | - | 8536.50.90.40 | Switches | 15A (AC) | - | compliant | 10 A, 15 A | Solder Lug | 28.8036 mm | 16.1036 mm | Standard Round | SPDT | ON - OFF - (ON) | Circular - 12.70mm Dia | 100000000 Ω | - | - | - | - | - | SOLDER LUG | Non-Illuminated | - | TOGGLE SWITCH | SPDT | - | 15/32-32 | Toggle Switches | - | 10 A | - | - | - | - | 250 V | - | ON-OFF-(ON) | MOMENTARY | - | - | - | 0.469 inch | NICKEL | 15/32-32 | - | - | UL; CSA | - | Toggle Switches | - | - | 17.018 mm | 14.28mm | - | ||
![]() LT-1561-613-012 Carling Technologies | 41 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 50,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Illuminated | - | Carling Technologies | LT-1561-613-012 | - | - | Carling Technologies | - | - | - | - | - | - | - | Bulk | Active | - | - | Active | 5.61 | Details | Yes | - | - | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | EAR99 | - | - | - | - | Switches | 15A (AC/DC) | - | compliant | - | Quick Connect - 0.250 (6.3mm) | - | - | Standard Round | SPDT | On-Off-On | Circular - 12.70mm Dia | - | - | 12 VAC/DC | Incandescent, Green/Red | - | - | - | Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | - | Toggle Switches | - | - | - | 18.16mm | - | ||
![]() LT-2561-533-012 Carling Technologies | 15 |
| - | - | - | Panel Mount | - | - | Phenolic/N/A | 6 | Polycarbonate | 250 | - | 18.16(mm) | LIGHTED LEVER | BRIGHT CHROME | - | PHENOLIC | Straight | Carling Technologies | - | 28 | 1000VAC/1000VDC | - | 50000 | 10 | CARLING TECHNOLOGIES INC | Illuminated | - | Carling Technologies | LT-2561-533-012 | - | - | Carling Technologies | - | - | 0C to 85C | 85C | 0C | - | - | Bulk | Active | DPDT | 27.64(mm) | Active | 2.21 | - | Yes | NEOPRENE | PANEL | ON OFF ON | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | EAR99 | - | - | - | - | Switches | 15A (AC/DC) | - | compliant | - | Quick Connect | - | - | Standard Round | DPDT | On-Off-On | Circular - 12.70mm Dia | 100(Mohm) | - | 12 VAC/DC | Incandescent, Green | - | - | - | Illuminated | 100000 | TOGGLE SWITCH | - | 15/32-32 | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | 15(A) | - | - | - | - | - | - | - | THREADED | Incandescent | - | - | - | Toggle Switches | - | 34.92(mm) | - | 18.16mm | 61.49(mm) | ||
![]() HK251-78 Carling Technologies | 515 | - | - | 4 Weeks | - | Bushing | NO | PANEL MOUNT-THREADED | Phenolic/N/A | 6 | Brass | 250 | Toggle | 17.45(mm) | Bat Lever | - | - | PHENOLIC | Straight | Carling Technologies | 15/32-32 UNS-2A | - | 1000VAC/1000VDC | 1000VDC V | 50000 | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | PHENOLIC | Carling Technologies | HK251-78 | H | + 85 C | Carling Technologies | 0 C | Panel Mount | 0C to 85C | 85C | 0C | 85 °C | - | Bulk | Active | 3PST | 27.64(mm) | Active | 2.21 | Details | Yes | NEOPRENE | ACTUATOR | OFF None ON | Sealed | - | 125 V | - | 0°C ~ 85°C | - | H | - | Yes | EAR99 | HEAVY DUTY | - | - | 8536.50.90.65 | Switches | 15A (AC) | - | compliant | 10A, 15 A | Quick Connect | 33.22 mm | 27.64 mm | Standard Round | 3PST | OFF - (ON) | Circular - 12.70mm Dia | 100(Mohm) | - | - | - | - | - | QUICK CONNECT | Non-Illuminated | 100000 | TOGGLE SWITCH | 3PST | 15/32-32 | 15/32-32 | Toggle Switches | - | 15 A | - | SLOW-MAKE/-BREAK | - | - | 125 V | 15(A) | ON-OFF | LATCHED | 0.465 inch | - | - | - | - | THREADED | - | - | UL; CSA | 0.422 inch | Toggle Switches | - | 33.22(mm) | 20.4 mm | 17.44 mm | 60.38(mm) | ||
![]() 2FA53-73-XUT1 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | NO | PANEL MOUNT | Phenolic/N/A | 2 | Brass | 250 | - | 17.45(mm) | Bat Lever | - | - | PHENOLIC | Straight | - | - | - | 1000VAC/1000VDC | 1000VRMS V | 50000 Cycle(s) | - | CARLING TECHNOLOGIES INC | - | PHENOLIC | Carling Technologies | 2FA53-73-XUT1 | F | - | - | - | - | -17.8C TO 65.6C | 65.6C | -17.8C | 66 °C | -17 °C | - | Active | SPST | 16.1(mm) | - | 2.04 | - | - | NOT REQUIRED | NOT REQUIRED | ON None OFF | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.65 | - | - | - | compliant | - | Solder Lug | 28.8036 mm | 16.1036 mm | TOGGLE BAT | - | SPST | - | 100(Mohm) | - | - | - | - | - | SOLDER LUG | - | 100000 | TOGGLE SWITCH | - | 15/32-32 | - | - | - | 10 A | - | - | - | - | 250 V | 15(A) | ON-OFF | MAINTAINED | 0.465 inch | - | - | 0.469 inch | NICKEL | THREADED | - | - | - | - | - | - | 28.8(mm) | 17.018 mm | 0.687 inch | 54.66(mm) | ||
![]() STB1E4-53 Carling Technologies | 7 |
| - | - | Silver Alloy | Panel Mount | - | - | - | - | Brass | - | Toggle | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 25 | - | Non-Illuminated | - | Carling Technologies | - | - | - | Carling Technologies | - | Panel Mount | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | Sealed | 1.394615 oz | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | - | - | - | - | Switches | 16A (DC) | IP68 - Dust Tight, Waterproof | - | 16 A | Screw Terminal | - | - | Standard Round | SPST-NO | Off-Mom | Circular - 12.70mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | SPST | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP68 | - | - | 14.25mm | - | ||
![]() STA1E4-53 Carling Technologies | 60 |
| - | - | Silver Alloy | Panel Mount | - | - | - | - | Brass | - | Toggle | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 25 | - | Non-Illuminated | - | Carling Technologies | - | - | - | Carling Technologies | - | Panel Mount | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | Sealed | 1.447937 oz | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | - | - | - | - | Switches | 16A (DC) | IP68 - Dust Tight, Waterproof | - | 16 A | Screw Terminal | - | - | Standard Round | SPDT | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | SPST | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP68 | - | - | 14.25mm | - | ||
![]() DB100-PB-B Carling Technologies | 18 |
| - | - | - | Bushing | - | - | Nylon/N/A | 3 | Nylon | 250 | - | 17.44(mm) | Paddle | Black | - | NYLON | Straight | Carling Technologies | - | - | 1000VAC/1000VDC | - | 25,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | - | Carling Technologies | - | Panel Mount | - | - | - | - | - | Bulk | - | SPDT | 14.93(mm) | Active | - | Details | - | - | - | ON None ON | - | - | 125 V | - | 0°C ~ 85°C | - | D | - | - | - | - | - | - | - | Switches | 10A (AC) | - | - | 10 A | Solder Lug | - | - | Paddle | SPDT | ON - NONE - ON | Circular - 12.70mm Dia | 100(Mohm) | - | - | - | - | - | - | Non Illuminated | - | - | SPST | - | - | Toggle Switches | - | - | - | - | - | - | - | 10(A) | - | - | - | - | SPST | - | - | THREADED | - | - | UL; CSA | - | Toggle Switches | - | 25.4(mm) | - | 17.45mm | 51.51(mm) | ||
![]() LT-1535-610-012 Carling Technologies | 31 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 25,000 Cycles | 1 | - | - | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | - | - | - | - | - | Switches | 15A (AC/DC) | - | - | - | Wire Leads | - | - | Standard Round | SPST-NO | Off-Mom | Circular - 12.70mm Dia | - | - | 12 VAC/DC | Incandescent, Red | - | - | - | Illuminated | - | - | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | 18.16mm | - | ||
![]() 2M1-SP1-T2-B2-M7RE Carling Technologies | 109 |
| - | - | - | Through Hole, Right Angle, Vertical | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 2M1-SP1 | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | 2M | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.40mm | - | ||
![]() 2BL65-21 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount | NO | PANEL MOUNT-THREADED | Phenolic | - | - | - | Ball | - | Ball | - | - | - | - | Carling Technologies | - | - | - | - | 25,000 Cycles | 100 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | 2BL65-21 | 2BL65 | + 85 C | Carling Technologies | - 40 C | - | - | - | - | 66 °C | -18 °C | Bulk | Active | - | - | Active | 5.36 | Details | Yes | - | - | - | Unsealed | - | 125 V | 125 V | -17.8°C ~ 65.6°C | Bulk | 110 | - | Yes | EAR99 | Toggle Switch | - | - | 8536.50.90.65 | Switches | 6A (AC/DC) | - | compliant | 3 A | Wire Leads | 25 mm | 13.41 mm | Ball Tip | DPDT | On-On | Circular - 12.70mm Dia | - | 6 A | - | - | - | 125 V | WIRE | Non-Illuminated | - | TOGGLE SWITCH | DPDT | - | 15/32-32 | Toggle Switches | - | 6 A | - | - | 12.7 mm | - | 125 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 14.73 mm | 9.53mm | - | ||
![]() LT-2561-633-018-XGC1 Carling Technologies | In Stock | - | - | - | - | Bushing | - | - | - | - | Satin Chrome | - | Toggle | - | Snapkap | - | - | - | - | Carling Technologies | 15/32-32 UNS-2A | - | - | - | - | - | - | Illuminated | - | Carling Technologies | - | - | + 85 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | 28 VDC | - | - | LT | - | - | - | - | - | - | - | Switches | - | - | - | 10 A, 15 A | Quick Connect | - | - | - | - | ON - OFF - ON | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | Toggle Switches | Clear, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | - | Toggle Switches | - | - | - | 18.16 mm | - | ||
![]() 6FA64-73 Carling Technologies | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000VRMS V | 25,000 Cycles | - | CARLING TECHNOLOGIES INC | - | PHENOLIC | Carling Technologies | 6FA64-73 | F | - | Carling Technologies | - | - | - | - | - | 66 °C | -17 °C | Bulk | Active | - | - | Active | 5.61 | - | - | - | - | - | - | - | 125 V | - | -17.8°C ~ 65.6°C | - | F | - | - | EAR99 | - | - | - | - | - | 6A (AC) | - | compliant | - | Screw Terminal | 28.8036 mm | 16.1036 mm | Standard Round | SPST-NO | Off-Mom | Circular - 12.70mm Dia | 100000000 Ω | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | 10 A | - | - | - | - | 250 V | - | - | - | 0.465 inch | - | - | 0.469 inch | NICKEL | 15/32-32 | - | - | - | - | - | - | - | 17.018 mm | 17.45mm | - | ||
![]() STK2E1-53 Carling Technologies | 28 |
| - | - | Silver Alloy | Panel Mount | - | - | - | - | Brass | - | Toggle | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | - | Carling Technologies | - | Panel Mount | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | Sealed | 2.205725 oz | - | 24 V | -40°C ~ 85°C | - | ST | - | - | - | - | - | - | - | Switches | 16A (DC) | IP68 - Dust Tight, Waterproof | - | 16 A | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | DPDT | On-Off-Mom | Circular - 12.70mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | DPDT | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP68 | - | - | 14.25mm | - | ||
![]() IK254-73 Carling Technologies | 36 |
| - | 4 Weeks | - | Bushing | NO | PANEL MOUNT-THREADED | Phenolic/N/A | 8 | Brass | 250 | Bat | 17.45(mm) | Bat Lever | - | - | PHENOLIC | Straight | Carling Technologies | 15/32-32 | - | 1000VAC/1000VDC | 1000VDC V | 50000 | 100 | CARLING TECHNOLOGIES INC | Non-Illuminated | PHENOLIC | Carling Technologies | IK254-73 | I | - | Carling Technologies | - | Panel Mount | 0C to 85C | 85C | 0C | 85 °C | - | Bulk | Active | 4PST | 36.47(mm) | Active | 5.6 | Details | Yes | NOT REQUIRED | NOT REQUIRED | OFF None ON | - | - | 125 V | - | 0°C ~ 85°C | - | H/I | - | Yes | EAR99 | HEAVY DUTY | - | HEAVY DUTY | 8536.50.90.65 | Switches | 15A (AC) | - | compliant | 10 A | Screw | 36.47 mm | 33.22 mm | Standard Round | 4PDT | ON - NONE - OFF | Circular - 12.70mm Dia | 100(Mohm) | - | - | - | - | - | SCREW | Non-Illuminated | 100000 | TOGGLE SWITCH | 4PST | 15/32-32 | 15/32-32 | Toggle Switches | - | 15 A | - | SLOW-MAKE/-BREAK | - | - | 125 V | 15(A) | ON-OFF | LATCHED | 0.465 inch | - | - | - | - | THREADED | - | - | UL; CSA | 0.37 inch | Toggle Switches | - | 33.22(mm) | 20.4 mm | 17.45mm | 59.05(mm) | ||
![]() 6GM5E-73 Carling Technologies | In Stock | - | - | 5 Weeks, 5 Days | - | Bushing | NO | PANEL MOUNT-THREADED | - | 6 | Brass | 250 | Toggle | 17.45(mm) | Bat Lever | - | - | - | Straight | Carling Technologies | 11.811 mm | - | - | - | 25000 | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | 6GM5E-73 | - | + 85 C | Carling Technologies | 0 C | Panel Mount | 0C to 85C | 85C | 0C | 85 °C | - | Bulk | Active | DPDT | 19.05(mm) | Active | 2.15 | Details | Yes | NOT REQUIRED | NOT REQUIRED | ON OFF ON | Unsealed | - | 125 V | 12 VDC, 24 VDC | 0°C ~ 85°C | - | G | - | Yes | EAR99 | - | - | - | 8536.50.90.65 | Switches | 15A (AC) | - | compliant | 15 A | Screw | 33.22 mm | 19.05 mm | Standard Round | DPDT | ON - OFF - (ON) | Circular - 12.70mm Dia | - | - | - | - | - | - | SCREW | Non Illuminated | 100000 | TOGGLE SWITCH | DPDT | 15/32-32 | 15/32-32 | Toggle Switches | - | 15 A | - | - | - | - | 125 V | 15(A) | - | LATCHED AND MOMENTARY | - | - | DPDT | - | - | THREADED | - | - | UL; CSA | - | Toggle Switches | - | 33.22(mm) | 19.76 mm | 17.449 mm | 58.41(mm) | ||
![]() IK250-73/POLY Carling Technologies | 35 |
| - | - | - | Panel Mount | - | - | - | - | Brass, Nickel Plated | - | Toggle | - | Bat | - | - | - | - | - | 15/32-32 UNS-2A | - | - | - | 50,000 Cycles | - | - | Non-Illuminated | - | - | - | - | + 85 C | Carling Technologies | 0 C | Panel Mount | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | Unsealed | - | 125 V | - | 0°C ~ 85°C | - | * | - | - | - | - | - | - | - | Switches | 15A (AC) | - | - | 15 A | Solder Lug | - | - | Standard Round | 4PST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 4PST | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL; CSA | - | - | - | - | - | 17.45mm | - |