- Actuator Type
- Switch Function
- Actuator Length
- Manufacturer
- ElectricalLife
- Series
- Mfr
- Package
- Product Status
- Actuator Material
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Carling Technologies Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Pbfree Code | ECCN Code | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Features | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT-2581-155-012 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount | - | - | - | 25,000 Cycles | CARLING TECHNOLOGIES INC | Carling Technologies | LT-2581-155-012 | - | Carling Technologies | - | - | Bulk | Active | Active | 5.64 | - | 125 V | 28 V | 0°C ~ 85°C | LT | - | - | - | 15A (AC/DC) | - | compliant | Quick Connect - 0.250" (6.3mm) | Paddle | DPDT | Mom-Off-Mom | Circular - 12.70mm Dia | - | 12 VAC/DC | Incandescent, Clear | - | - | Illuminated | TOGGLE SWITCH | 15/32-32 | - | - | - | - | - | - | 15.88mm | ||
![]() STA2E1-R8 Carling Technologies | 15 |
| - | - | Panel Mount | - | - | Brass | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 24 V | -40°C ~ 85°C | ST | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Paddle | DPST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | 22.35mm | ||
![]() LT-2561-131-024 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount | - | - | - | 50,000 Cycles | CARLING TECHNOLOGIES INC | Carling Technologies | LT-2561-131-024 | LT | Carling Technologies | - | - | Bulk | Active | Active | 5.62 | Yes | 125 V | 28 V | 0°C ~ 85°C | LT | - | EAR99 | - | 15A (AC/DC) | - | compliant | Quick Connect - 0.250" (6.3mm) | Paddle | DPDT | On-Off-On | Circular - 12.70mm Dia | - | 24 VAC/DC | Incandescent, Green/Red | - | - | Illuminated | TOGGLE SWITCH | 15/32-32 | - | - | - | - | - | - | 15.88mm | ||
![]() 2M1-4P1-T1-B9-M2PE Carling Technologies | 44 |
| - | - | Panel Mount | - | - | Brass, Chrome Plated | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 28 V | -30°C ~ 85°C | * | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | Standard Round | 4PDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | - | 10.39mm | ||
![]() 2M1-DP1-T1-B1-M1GE Carling Technologies | 44 |
| - | - | Panel Mount | - | - | Brass, Chrome Plated | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 28 V | -30°C ~ 85°C | * | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | - | 10.39mm | ||
![]() STD1E1-73 Carling Technologies | 15 |
| - | - | Panel Mount | - | - | Brass | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 24 V | -40°C ~ 85°C | ST | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Standard Round | SPDT | On-On | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | 17.45mm | ||
![]() 110-M-NO-78/TABS Carling Technologies | 15 |
| - | - | Panel Mount | - | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 125 V | -17.8°C ~ 65.6°C | 110 | - | - | - | 6A (AC/DC) | - | - | Solder Lug | Standard Round | SPST-NO | Off-Mom | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | - | 17.45mm | ||
![]() 516-B-68 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount | NO | PANEL MOUNT-THREADED | - | 25,000 Cycles | CARLING TECHNOLOGIES INC | Carling Technologies | 516-B-68 | 516 | Carling Technologies | 66 °C | -18 °C | Bulk | Active | Active | 5.64 | Yes | 125 V | 125 V | -17.8°C ~ 65.6°C | * | Yes | EAR99 | 8536.50.90.65 | 3A (AC/DC) | - | compliant | Solder Lug | Standard Round | SPST x 2 | On-Off | Circular - 12.70mm Dia | 3 A | - | - | 125 V | SOLDER | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | 3 A | - | - | 125 V | LATCHED | - | 12.70mm | ||
![]() STM2E1-53 Carling Technologies | 28 |
| - | - | Panel Mount | - | - | Brass | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 24 V | -40°C ~ 85°C | ST | - | - | - | 16A (DC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Standard Round | DPDT | Mom-On-Off | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | 14.25mm | ||
![]() LW2A13Z-1165100 Carling Technologies | 28 |
| - | - | Panel Mount, Snap-In | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 28 V | -25°C ~ 85°C | LW | - | - | - | 4A (DC) | - | - | Quick Connect - 0.187" (4.7mm) | Flatted | - | - | Rectangular - 44.17mm x 22.00mm | - | - | LED, Amber | - | - | Illuminated | - | - | - | - | - | - | - | - | 27.48mm | ||
![]() 2M1-4P4-T1-B2-M7QE Carling Technologies | 8 |
| - | - | Through Hole, Right Angle, Vertical | - | - | Brass, Chrome Plated | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 28 V | -30°C ~ 85°C | * | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | Standard Round | 4PDT | Mom-Off-Mom | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | - | 10.39mm | ||
![]() 6GB5E-D-4B-B Carling Technologies | In Stock | - | - | - | Panel Mount | - | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | 0°C ~ 85°C | G | - | - | - | 15A (AC) | - | - | Screw Terminal | Paddle | SPDT | On-Mom | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | - | 17.45mm | ||
![]() LT-2531-123-012 Carling Technologies | In Stock | - | - | - | Panel Mount | - | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 28 V | 0°C ~ 85°C | LT | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | Paddle | DPST-NO | Off-Mom | Circular - 12.70mm Dia | - | 12 VAC/DC | Incandescent, Amber/Green | - | - | Illuminated | - | 15/32-32 | - | - | - | - | - | - | 15.88mm | ||
![]() STL154-78 Carling Technologies | 6 |
| - | - | Panel Mount | - | - | Brass | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | ST | - | - | - | 15A (AC) | IP68 - Dust Tight, Waterproof | - | Screw Terminal | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | 17.45mm | ||
![]() STL151-53 Carling Technologies | 45 |
| - | - | Panel Mount | - | - | Brass | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | ST | - | - | - | 15A (AC) | IP68 - Dust Tight, Waterproof | - | Quick Connect - 0.250" (6.3mm) | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | 14.25mm | ||
![]() LT-1544-113-024 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount | - | - | - | 50,000 Cycles | CARLING TECHNOLOGIES INC | Carling Technologies | LT-1544-113-024 | LT | Carling Technologies | - | - | Bulk | Active | Active | 5.62 | Yes | 125 V | 28 V | 0°C ~ 85°C | LT | - | EAR99 | - | 15A (AC/DC) | - | compliant | Screw Terminal | Paddle | SPDT | On-On | Circular - 12.70mm Dia | - | 24 VAC/DC | Incandescent, Red/Green | - | - | Illuminated | TOGGLE SWITCH | 15/32-32 | - | - | - | - | - | - | 15.88mm | ||
![]() DB221-PW-B Carling Technologies | In Stock | - | - | - | Panel Mount | - | - | Polyamide (PA), Nylon | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | 0°C ~ 85°C | D | - | - | - | 20A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Paddle | SPDT | On-On | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | 17.45mm | ||
![]() 2GK721-D-2W-B Carling Technologies | 36 |
| - | - | Panel Mount | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | 0°C ~ 85°C | G | - | - | - | 20A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Standard Round | DPST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | - | - | ||
![]() LT-1511-103-024 Carling Technologies | In Stock | - | - | - | Panel Mount | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 28 V | 0°C ~ 85°C | LT | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250" (6.3mm) | Paddle | SPST | On-Off | Circular - 12.70mm Dia | - | 24 VAC/DC | Incandescent, Green | - | - | Illuminated | - | 15/32-32 | - | - | - | - | - | - | 15.88mm | ||
![]() 2GK721-D-3B-B/2 HEX Carling Technologies | In Stock | - | - | - | Panel Mount | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | 0°C ~ 85°C | G | - | - | - | 20A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Standard Round | DPST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | - | 17.45mm |