- -3db Bandwidth
- Applications
- Base Part Number
- Current - Supply
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Nominal Supply Current
- Number of Circuits
- Number of Pins
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
CEL Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Frequency | Base Part Number | Output Type | Operating Supply Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Nominal Supply Current | Current - Supply | Voltage - Supply, Single/Dual (±) | Gain | -3db Bandwidth | Noise Figure | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SSOP (0.126, 3.20mm Width) | 8 | 8-SO | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Differential | - | UPC1663 | Differential | - | 1 | - | - | - | - | 20mA | 13mA | - | - | 700MHz | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SSOP (0.126, 3.20mm Width) | 8 | 8-SSOP | Cut Tape (CT) | Obsolete | 1 (Unlimited) | 85°C | -40°C | Automatic Gain Control (AGC) | 90MHz | UPC3231 | Differential | 5V | 1 | 5.5V | 4.5V | 45MHz | 36mA | 36mA | 36mA | 4.5V~5.5V | 65 dB | 90MHz | 5 dB | No | RoHS Compliant | Lead Free | ||
![]() UPC1663GV-A CEL | In Stock | - | - | - | Surface Mount | 8-SSOP (0.126, 3.20mm Width) | 8 | - | Bulk | Obsolete | 1 (Unlimited) | - | - | Differential | - | UPC1663 | - | - | 1 | - | - | - | - | 20mA | 13mA | - | - | 700MHz | - | - | RoHS Compliant | - |