- Applications
- Frequency
- Internal Switch(s)
- Max Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current per Channel
- Package / Case
- Packaging
Attribute column
Manufacturer
CEL PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Frequency | Number of Outputs | Max Supply Voltage | Voltage - Output | Output Current per Channel | Current - Output / Channel | Internal Switch(s) | Voltage - Supply (Max) | Voltage - Supply (Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THL3504 CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | -40°C~85°C TA | Tape & Reel (TR) | THine® | Active | 3 (168 Hours) | Power Switch | 85°C | -40°C | Backlight, Signage | 10MHz | 24 | 5.5V | 35V | 40mA | - | Yes | 5.5V | 3V | ROHS3 Compliant | ||
![]() THL3504-B CEL | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | -40°C~85°C TA | Bulk | THine® | Active | 3 (168 Hours) | Power Switch | - | - | Backlight, Signage | 10MHz | 24 | 5.5V | 35V | 40mA | - | Yes | - | 3V | ROHS3 Compliant | ||
![]() THL3503-B CEL | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | -40°C~85°C TA | Tray | THine® | Active | 3 (168 Hours) | Power Switch | - | - | Backlight, Signage | 10MHz | 16 | 5.5V | 35V | 40mA | 40mA | Yes | - | 3V | ROHS3 Compliant | ||
![]() THL3512-B CEL | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | -40°C~85°C TA | Bulk | THine® | Active | 3 (168 Hours) | Power Switch | 85°C | -40°C | Backlight, Signage | 900kHz | 24 | 5.5V | 35V | 100mA | 100mA | Yes | 5.5V | 3V | ROHS3 Compliant | ||
![]() THL3502 CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | -40°C~85°C TA | Tape & Reel (TR) | THine® | Active | 3 (168 Hours) | Power Switch | 85°C | -40°C | Backlight, Signage | 10MHz | 24 | 5.5V | 35V | 100mA | - | Yes | 5.5V | 3V | ROHS3 Compliant | ||
![]() THL3501 CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | THine® | Active | 3 (168 Hours) | Power Switch | - | - | Backlight, Signage | 10MHz | 16 | 5.5V | 35V | 100mA | 100mA | Yes | - | 3V | ROHS3 Compliant | ||
![]() THL3501-B CEL | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | -40°C~85°C TA | Tray | THine® | Active | 3 (168 Hours) | Power Switch | 85°C | -40°C | Backlight, Signage | 10MHz | 16 | 5.5V | 35V | 100mA | 100mA | Yes | 5.5V | 3V | ROHS3 Compliant | ||
![]() THL3512 CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | -40°C~85°C TA | Tape & Reel (TR) | THine® | Active | 3 (168 Hours) | Power Switch | 85°C | -40°C | Backlight, Signage | 900kHz | 24 | 5.5V | 35V | 100mA | 100mA | Yes | 5.5V | 3V | ROHS3 Compliant | ||
![]() THL3503 CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | THine® | Active | 3 (168 Hours) | Power Switch | - | - | Backlight, Signage | 10MHz | 16 | 5.5V | 35V | 40mA | - | Yes | - | 3V | ROHS3 Compliant | ||
![]() THL3514 CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | -40°C~85°C TA | Tape & Reel (TR) | THine® | Active | 3 (168 Hours) | Power Switch | 85°C | -40°C | Backlight, Signage | 900kHz | 24 | 5.5V | 35V | 40mA | 40mA | Yes | 5.5V | 3V | ROHS3 Compliant | ||
![]() THL3514-B CEL | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | -40°C~85°C TA | Tray | THine® | Active | 3 (168 Hours) | Power Switch | 85°C | -40°C | Backlight, Signage | 900kHz | 24 | 5.5V | 35V | 40mA | - | Yes | 5.5V | 3V | ROHS3 Compliant | ||
![]() THL3502-B CEL | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | -40°C~85°C TA | Bulk | THine® | Active | 3 (168 Hours) | Power Switch | 85°C | -40°C | Backlight, Signage | 10MHz | 24 | 5.5V | 35V | 100mA | - | Yes | 5.5V | 3V | ROHS3 Compliant |