- Common Mode Transient Immunity (Min)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
Attribute column
Manufacturer
CEL Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Approval Agency | Voltage - Isolation | Max Output Current | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Forward Current | Max Output Voltage | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | -40°C~110°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 110°C | -40°C | 250mW | CSA, SEMKO, UL, VDE | 5000Vrms | - | 1 | - | 1.56V | 180 ns | - | - | - | Unidirectional | 500mA | - | - | 50 ns | 50ns 50ns | - | - | - | 25mA | 400ns, 400ns | 25kV/μs | - | 250ns | 10V~30V | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | -40°C~110°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 110°C | -40°C | 300mW | CSA, SEMKO, UL | 5000Vrms | 2.5A | 1 | - | 1.56V | 250 ns | - | 10mA | 30V | - | 2A | 50ns | 1.56V | 50 ns | 50ns 50ns | 16mA | 2A | 2A | 25mA | 250ns, 250ns | 25kV/μs | 100 ns | 100ns | 15V~30V | No | ROHS3 Compliant | Lead Free | ||
![]() PS9402-E3-AX CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | -40°C~110°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | - | - | 300mW | CSA, UL | 5000Vrms | 2.5A | 1 | - | 1.56V | 200 ns | - | - | - | Unidirectional | 2.5A | 50ns | - | 50 ps | 50ns 50ns | - | - | - | 25mA | 200ns, 200ns | 25kV/μs | 100 ns | - | 15V~30V | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD Gull Wing | -40°C~100°C | Tape & Reel (TR) | NEPOC | Obsolete | 1 (Unlimited) | 100°C | -40°C | 300mW | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | 1 | - | 1.65V | 300 ns | - | 25mA | 35V | Unidirectional | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | - | 25mA | 500ns, 500ns | 25kV/μs | - | 300ns | 15V~30V | No | RoHS Compliant | Lead Free | ||
![]() PS9308L-AX CEL | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP | -40°C~110°C | Bulk | - | Discontinued | 1 (Unlimited) | 110°C | -40°C | 300mW | CSA, SEMKO, UL | 5000Vrms | 1.5A | 1 | - | 1.56V | 100 ns | - | - | - | - | 2A | 50ns | - | 50 ns | 50ns 50ns | 16mA | - | - | 25mA | 250ns, 250ns | 25kV/μs | - | 100ns | 15V~30V | No | ROHS3 Compliant | - | ||
![]() PS9305L-AX CEL | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | 8-SDIP Gull Wing | -40°C~110°C | Bulk | - | Active | 1 (Unlimited) | 110°C | -40°C | 250mW | CSA, SEMKO, UL | 5000Vrms | 2.5A | 1 | - | 1.56V | 250 ns | - | - | 30V | Unidirectional | - | 50ns | 1.56V | 50 ns | 50ns 50ns | - | 2A | 2A | 25mA | 250ns, 250ns | 25kV/μs | 100 ns | 100ns | 15V~30V | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | -40°C~125°C | Tube | - | Discontinued | 1 (Unlimited) | 125°C | -40°C | - | CSA, SEMKO, UL, VDE | 5000Vrms | 2.5A | 1 | - | 1.56V | 175 ns | - | - | - | - | - | - | 1.56V | - | 40ns 40ns | - | 2A | 2A | 25mA | 175ns, 175ns | 50kV/μs | 75 ns | 75ns | 15V~30V | - | ROHS3 Compliant | - | ||
![]() PS9505-AX CEL | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | -40°C~110°C | Bulk | - | Discontinued | 1 (Unlimited) | 110°C | -40°C | 250mW | CSA, SEMKO, UL | 5000Vrms | 2.5A | 1 | - | 1.56V | 250 ns | - | - | 30V | - | - | 50ns | 1.56V | 50 ns | 50ns 50ns | 16mA | 2A | 2A | 25mA | 250ns, 250ns | 25kV/μs | 100 ns | 100ns | 15V~30V | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | 8-SDIP Gull Wing | -40°C~110°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 110°C | -40°C | 250mW | CSA, SEMKO, UL | 5000Vrms | 2.5A | 1 | - | 1.56V | 250 ns | - | - | - | Unidirectional | 2A | 50ns | 1.56V | 50 ns | 50ns 50ns | - | 2A | 2A | 25mA | 250ns, 250ns | 25kV/μs | 100 ns | 100ns | 15V~30V | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | -40°C~110°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | - | - | 250mW | CSA, SEMKO, UL | 5000Vrms | - | 1 | - | 1.56V | 400 ns | - | - | - | Unidirectional | - | - | - | 50 ns | 50ns 50ns | - | - | - | 25mA | 400ns, 400ns | 25kV/μs | - | 250ns | 10V~30V | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD Gull Wing | -40°C~100°C | Tape & Reel (TR) | NEPOC | Obsolete | 1 (Unlimited) | 100°C | -40°C | 300mW | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | 1 | - | 1.65V | 300 ns | - | 25mA | 30V | Unidirectional | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | - | 25mA | 500ns, 500ns | 25kV/μs | - | 300ns | 15V~30V | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD Gull Wing | -40°C~100°C | Tape & Reel (TR) | NEPOC | Obsolete | 1 (Unlimited) | 100°C | -40°C | 300mW | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | 1 | - | 1.65V | 300 ns | - | 25mA | - | Unidirectional | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | - | 25mA | 500ns, 500ns | 25kV/μs | - | 300ns | 15V~30V | - | RoHS Compliant | - | ||
![]() PS9552-AX CEL | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -40°C~100°C | Tube | NEPOC | Obsolete | 1 (Unlimited) | 100°C | -40°C | 300mW | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | 1 | - | 1.65V | 500 ns | - | - | 30V | Unidirectional | - | - | - | 100 ns | 100ns 100ns | - | - | - | 25mA | 500ns, 500ns | 25kV/μs | - | 300ns | 15V~30V | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SDIP Gull Wing | -40°C~125°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 125°C | -40°C | - | CSA, SEMKO, UL, VDE | 5000Vrms | 2.5A | 1 | - | 1.56V | 175 ns | - | - | - | - | - | - | 1.56V | - | 40ns 40ns | - | 2A | 2A | 25mA | 175ns, 175ns | 50kV/μs | 75 ns | 75ns | 15V~30V | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | 6 | - | -40°C~110°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | - | - | 250mW | CSA, SEMKO, UL | 7500Vrms | 2.6A | 1 | 2.5A | 1.56V | 150 ns | 150 ns | - | - | Unidirectional | - | 50ns | - | 50 ns | 50ns 50ns | - | - | - | 25mA | 150ns, 150ns | 25kV/μs | 75 ns | - | 15V~30V | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | -40°C~100°C | Tape & Reel (TR) | NEPOC | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | 1 | - | 1.56V | 200 ns | - | - | - | - | 600mA | - | - | - | 50ns 50ns | - | - | - | 25mA | 650ns, 650ns | 15kV/μs | - | 500ns | 10V~30V | - | RoHS Compliant | Lead Free | ||
![]() PS9905-Y-AX CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | 6 | 8-LSDIP | -40°C~110°C | Strip | - | Discontinued | 1 (Unlimited) | 110°C | -40°C | 250mW | CSA, SEMKO, UL | 7500Vrms | 2.6A | 1 | 2.5A | 1.56V | 150 ns | 150 ns | - | - | Unidirectional | - | 50ns | 1.56V | 50 ns | 50ns 50ns | - | 2A | 2A | 25mA | 150ns, 150ns | 25kV/μs | 75 ns | 75ns | 15V~30V | No | ROHS3 Compliant | Lead Free | ||
![]() PS9505L1-AX CEL | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8-DIP | -40°C~110°C | Bulk | - | Discontinued | 1 (Unlimited) | 110°C | -40°C | 300mW | CSA, SEMKO, UL | 5000Vrms | 2.5A | 1 | - | 1.56V | 250 ns | - | - | - | - | - | - | 1.56V | - | 50ns 50ns | 16mA | 2A | 2A | 25mA | 250ns, 250ns | 25kV/μs | 100 ns | 100ns | 15V~30V | No | ROHS3 Compliant | - | ||
![]() PS9505-V-AX CEL | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -40°C~110°C | Bulk | - | Discontinued | 1 (Unlimited) | 110°C | -40°C | 300mW | CSA, SEMKO, UL, VDE | 5000Vrms | - | 1 | - | 1.56V | 180 ns | - | - | - | - | 2A | - | - | - | 50ns 50ns | 16mA | - | - | 25mA | 250ns, 250ns | 25kV/μs | - | 100ns | 15V~30V | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | -40°C~125°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 125°C | -40°C | - | CSA, SEMKO, UL | 5000Vrms | 2.5A | 1 | - | 1.56V | 175 ns | - | - | - | - | - | - | 1.56V | - | 40ns 40ns | - | 2A | 2A | 25mA | 175ns, 175ns | 50kV/μs | 75 ns | 75ns | 15V~30V | - | ROHS3 Compliant | - |