- Packaging
- Part Status
- Input Type
- Output Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Inputs - Side 1/Side 2
- Number of Channels
- Voltage - Isolation
- Operating Temperature
- Propagation Delay tpLH / tpHL (Max)
Attribute column
Manufacturer
CEL Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Voltage - Isolation | Output Type | Max Output Current | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Forward Current | Max Output Voltage | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5-SO | - | -40°C~85°C | Tape & Reel (TR) | NEPOC | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | 3750Vrms | Open Collector | - | 1 | - | - | 1.65V | 35 ns | DC | - | - | - | 10Mbps | - | 25mA | - | - | - | 20ns 5ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() PS9924-Y-AX CEL | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | 8 | 8-LSDIP | - | -40°C~110°C | Tube | - | Active | 1 (Unlimited) | 110°C | -40°C | 250mW | 2.7V~5.5V | 7500Vrms | Open Collector | - | 1 | - | - | 1.56V | 75 ns | DC | - | - | - | 10Mbps | Unidirectional | 25mA | - | 1.56V | 5 ns | 20ns 5ns | - | 25mA | 75ns, 75ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | Lead Free | ||
![]() PS9617L-E3-A CEL | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD Gull Wing | - | -40°C~85°C | Tape & Reel (TR) | NEPOC | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | 5000Vrms | Open Collector | - | 1 | - | - | 1.65V | - | DC | - | - | - | 10Mbps | - | - | - | - | - | 20ns 10ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | ||
![]() PS9121-F3-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | 1 | -40°C~85°C | Tape & Reel (TR) | NEPOC | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 2.7V~3.6V | 3750Vrms | Open Collector | - | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | - | 30mA | - | 15Mbps | - | - | - | 1.8V | - | 20ns 5ns | 5V | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() PS9614-A CEL | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | 40mW | 4.5V~5.5V | 3750Vrms | Open Collector | 25mA | 1 | - | - | 1.65V | 61 ns | DC | - | 30mA | - | 10Mbps | - | 25mA | - | - | 8 ns | 20ns 8ns | - | 30mA | 75ns, 75ns | 10kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() PS9617-A CEL | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | -40°C~85°C | Tube | NEPOC | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | 5000Vrms | Open Collector | - | 1 | - | - | 1.65V | 40 ns | DC | - | - | - | 10Mbps | - | 25mA | - | - | - | 20ns 10ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() PS9587L1-AX CEL | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8-DIP | - | -40°C~85°C | Bulk | NEPOC | Discontinued | 1 (Unlimited) | 85°C | -40°C | 40mW | 4.5V~5.5V | 5000Vrms | Open Collector | - | 1 | - | - | 1.65V | 35 ns | DC | - | - | - | 10Mbps | Unidirectional | 25mA | - | - | 10 ns | 20ns 10ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~100°C | Bulk | NEPOC | Discontinued | 1 (Unlimited) | - | - | 40mW | 2.7V~3.6V | 2500Vrms | Open Collector | - | 1 | - | - | 1.6V | 500 ns | DC | - | - | 7V | 1Mbps | Unidirectional | 25mA | - | - | - | - | - | 20mA | 700ns, 500ns | - | 1/0 | No | ROHS3 Compliant | Lead Free | ||
![]() PS9317L-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | -40°C~85°C | Bulk | NEPOC | Discontinued | 1 (Unlimited) | - | - | 40mW | 4.5V~5.5V | 5000Vrms | Open Collector | - | 1 | - | - | 1.56V | 75 ns | DC | - | - | - | 10Mbps | Unidirectional | 25mA | 20ns | - | 5 ns | 20ns 5ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | NEPOC | Discontinued | 1 (Unlimited) | - | - | 40mW | 4.5V~5.5V | 3750Vrms | Open Collector | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | - | 10Mbps | Unidirectional | 25mA | - | - | 5 ns | 20ns 5ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | - | ||
![]() PS9123-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | -40°C~100°C | Bulk | - | Discontinued | 1 (Unlimited) | - | - | 130mW | 4.5V~5.5V | 3750Vrms | Push-Pull, Totem Pole | - | 1 | 130mW | - | 1.55V | 60 ns | DC | 60 ns | 20mA | 7V | 15Mbps | Unidirectional | 13mA | - | - | - | - | 5V | - | 60ns, 60ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | Lead Free | ||
![]() PS9587L2-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | -40°C~85°C | Bulk | NEPOC | Discontinued | 1 (Unlimited) | - | - | 40mW | 4.5V~5.5V | 5000Vrms | Open Collector | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | - | 10Mbps | Unidirectional | 25mA | - | - | 10 ns | 20ns 10ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | - | ||
![]() PS9317L2-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP Gull Wing | - | -40°C~85°C | Bulk | NEPOC | Discontinued | 1 (Unlimited) | 85°C | -40°C | 40mW | 4.5V~5.5V | 5000Vrms | Open Collector | 25mA | 1 | - | - | 1.56V | 75 ns | DC | - | 12mA | - | 10Mbps | Unidirectional | 25mA | - | 1.56V | 5 ns | 20ns 5ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | -40°C~85°C | Tape & Reel (TR) | NEPOC | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | 5000Vrms | Open Collector | - | 1 | - | - | 1.65V | 40 ns | DC | - | - | - | 10Mbps | - | 25mA | - | - | - | 20ns 10ns | - | 30mA | 75ns, 75ns | 10kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() PS9814-2-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | 2 | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | 40mW | 4.5V~5.5V | 2500Vrms | Open Collector | 25mA | 2 | - | 25mA | 1.65V | 54 ns | DC | - | 15mA | - | 10Mbps | - | 25mA | - | 1.8V | 10 ns | 20ns 10ns | - | 15mA | 75ns, 75ns | 10kV/μs | 2/0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~85°C | Tape & Reel (TR) | NEPOC | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | 5000Vrms | Open Collector | - | 1 | - | - | 1.65V | 40 ns | DC | - | - | - | 10Mbps | - | 25mA | - | - | - | 20ns 10ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() PS9117A-V-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | -40°C~85°C | Bulk | NEPOC | Discontinued | 1 (Unlimited) | 85°C | -40°C | 40mW | 4.5V~5.5V | 3750Vrms | Open Collector | 25mA | 1 | - | - | 1.65V | 75 ns | DC | - | 30mA | 7V | 10Mbps | Unidirectional | 25mA | - | 1.65V | 5 ns | 20ns 5ns | - | 30mA | 75ns, 75ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | -40°C~110°C | Bulk | - | Discontinued | 1 (Unlimited) | - | - | 210mW | 4.5V~20V | 5000Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.55V | 250 ns | DC | - | - | - | 1Mbps | Unidirectional | 25mA | - | - | 30 ns | 24ns 3.2ns | - | 20mA | 200ns, 200ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | - | ||
![]() PS9303L2-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP Gull Wing | - | -40°C~100°C | Bulk | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -40°C | 210mW | 4.5V~20V | 5000Vrms | Push-Pull, Totem Pole | - | 1 | - | - | 1.6V | 550 ns | DC | - | - | - | 1Mbps | Unidirectional | 25mA | - | 1.6V | 90 ns | 120ns 90ns | - | 20mA | 500ns, 550ns | 15kV/μs | 1/0 | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~100°C | Bulk | NEPOC | Discontinued | 1 (Unlimited) | - | - | 40mW | 2.7V~3.6V | 2500Vrms | Open Collector | - | 2 | - | - | 1.6V | 500 ns | DC | - | - | - | 1Mbps | Unidirectional | 25mA | - | - | - | - | - | 15mA | 700ns, 500ns | - | 2/0 | No | ROHS3 Compliant | - |