- Packaging
- Part Status
- Input Type
- Output Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Inputs - Side 1/Side 2
- Number of Channels
- Voltage - Isolation
- Operating Temperature
- Propagation Delay tpLH / tpHL (Max)
Attribute column
Manufacturer
CEL Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | 1 | -40°C~100°C | Bulk | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -40°C | - | 40mW | 4.5V~5.5V | - | 2500Vrms | Open Collector | - | - | 1 | - | 25mA | 1.6V | 500 ns | DC | 700 ns | - | 20mA | - | 1Mbps | Unidirectional | 25mA | - | 1.6V | - | - | - | 5V | 20mA | - | 700ns, 500ns | - | 1/0 | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | -40°C~85°C | Tape & Reel (TR) | NEPOC | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | 40mW | 4.5V~5.5V | - | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | - | - | 10Mbps | Unidirectional | - | - | - | 10 ns | 20ns 10ns | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() PS9121-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | 1 | -40°C~85°C | Bulk | NEPOC | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | 3750Vrms | Open Collector | - | - | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | - | - | 30mA | - | 15Mbps | - | - | - | 1.8V | - | 20ns 5ns | - | 5V | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | NEPOC | e6 | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 2.7V~3.6V | - | 2500Vrms | Open Collector | - | SINGLE | 1 | 40mW | 25mA | 1.65V | 45 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 15Mbps | - | 25mA | - | - | - | 20ns 5ns | - | - | - | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | -40°C~85°C | Tape & Reel (TR) | NEPOC | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | 40mW | 4.5V~5.5V | - | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | - | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 10 ns | 20ns 10ns | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | -40°C~85°C | Tape & Reel (TR) | NEPOC | e4 | Discontinued | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | 40mW | 2.7V~3.6V | - | 2500Vrms | Open Collector | 25mA | - | 2 | - | - | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 15Mbps | Unidirectional | 25mA | - | - | 5 ns | 20ns 5ns | - | - | - | - | 75ns, 75ns | 15kV/μs | 2/0 | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | 2500Vrms | Open Collector | - | - | 1 | - | - | 1.65V | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 20ns 5ns | - | - | 20mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() PS9513L3-AX CEL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | -40°C~100°C | Bulk | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -40°C | - | 100mW | 4.5V~20V | - | 5000Vrms | Open Collector | 15mA | - | 1 | - | - | 1.65V | 500 ns | DC | - | - | 25mA | - | 1Mbps | Unidirectional | 15mA | - | 1.65V | - | - | - | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | 110 % | No | ROHS3 Compliant | - | ||
![]() PS9113-V-A CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | -40°C~100°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~20V | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.65V | 250 ns | DC | - | - | - | - | 1Mbps | - | 15mA | - | - | - | - | - | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() PS9613L CEL | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD Gull Wing | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~30V | - | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.65V | - | DC | - | - | - | - | 1Mbps | - | - | - | - | - | - | - | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() PS9123-F3-AX CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5-SO | - | -40°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -40°C | - | 130mW | 4.5V~5.5V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | 28 ns | DC | - | - | - | - | 15Mbps | Unidirectional | 13mA | - | - | - | - | - | - | 20mA | - | 60ns, 60ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5-SO | - | -40°C~100°C | Tape & Reel (TR) | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -40°C | - | 40mW | 2.7V~3.6V | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.6V | 500 ns | DC | - | - | - | - | 1Mbps | Unidirectional | 20mA | - | 1.6V | 70 ns | 60ns 70ns | - | - | 25mA | - | 700ns, 500ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SSOP | - | -40°C~100°C | Bulk | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -40°C | - | 40mW | 4.5V~5.5V | - | 2500Vrms | Open Collector | - | - | 2 | - | - | 1.6V | 500 ns | DC | - | - | - | - | 1Mbps | Unidirectional | 25mA | - | 1.6V | - | - | - | - | 15mA | - | 700ns, 500ns | - | 2/0 | - | No | ROHS3 Compliant | - | ||
![]() PS9155-AX CEL | In Stock | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9613L-E3-A CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD Gull Wing | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | 100mW | 4.5V~30V | - | 5000Vrms | Open Collector | 15mA | - | 1 | 100mW | 15mA | 1.65V | 250 ns | DC | - | - | 25mA | - | 1Mbps | - | 15mA | - | 2.1V | - | - | - | 3V | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | 110 % | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | -40°C~85°C | Tape & Reel (TR) | NEPOC | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | 40mW | 4.5V~5.5V | - | 3750Vrms | Open Collector | 25mA | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | 30mA | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 5 ns | 20ns 5ns | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS9817-2-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 40mW | 4.5V~5.5V | - | 2500Vrms | Open Collector | - | - | 2 | - | 25mA | 1.65V | 40 ns | DC | - | - | 15mA | - | 10Mbps | - | 25mA | 20ns | - | 5 ns | 20ns 5ns | - | - | - | - | 75ns, 75ns | 15kV/μs | 2/0 | - | - | RoHS Compliant | - | ||
![]() PS9821-1-A CEL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 1 | -40°C~85°C | Bulk | NEPOC | e6 | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 2.7V~3.6V | compliant | 2500Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15Mbps | - | - | - | - | - | 20ns 5ns | 0.02A | - | 20mA | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() PS9115-AX CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | -40°C~85°C | Bulk | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.65V | 33 ns | DC | - | - | - | - | 10Mbps | - | 13mA | - | - | - | - | - | - | 30mA | - | 65ns, 65ns | 10kV/μs | 1/0 | - | - | RoHS Compliant | Lead Free | ||
![]() PS9587L3-AX CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-BESOP (0.256, 6.50mm Width) | 8 | 8-DIP Gull Wing | 1 | -40°C~85°C | Bulk | NEPOC | - | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | 40mW | 4.5V~5.5V | - | 5000Vrms | Open Collector | - | - | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | - | 30mA | 7V | 10Mbps | Unidirectional | 25mA | - | 1.65V | 10 ns | 20ns 10ns | - | 5V | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free |