Filters
  • Packaging
  • Part Status
  • Input Type
  • Output Type
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Package / Case
  • Inputs - Side 1/Side 2
  • Number of Channels
  • Voltage - Isolation
  • Operating Temperature
  • Propagation Delay tpLH / tpHL (Max)

Attribute column

Manufacturer

CEL Optoisolators - Logic Output

View Mode:
166 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Mounting Type

Package / Case

Number of Pins

Supplier Device Package

Number of Elements

Operating Temperature

Packaging

Series

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Terminal Finish

Additional Feature

Max Power Dissipation

Voltage - Supply

Reach Compliance Code

Voltage - Isolation

Output Type

Configuration

Number of Channels

Voltage - Forward (Vf) (Typ)

Propagation Delay

Input Type

Optoelectronic Device Type

Data Rate

Direction

Output Current per Channel

Fall Time (Typ)

Rise / Fall Time (Typ)

Forward Current-Max

Current - DC Forward (If) (Max)

On-State Current-Max

Propagation Delay tpLH / tpHL (Max)

Common Mode Transient Immunity (Min)

Inputs - Side 1/Side 2

Radiation Hardening

RoHS Status

In Stock

-

-

Surface Mount

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8

-

1

-40°C~85°C

Tape & Reel (TR)

NEPOC

e6

Obsolete

1 (Unlimited)

Tin/Bismuth (Sn/Bi)

UL RECOGNIZED

-

2.7V~3.6V

-

2500Vrms

Open Collector

SINGLE

1

1.65V

45 ns

DC

LOGIC IC OUTPUT OPTOCOUPLER

15Mbps

-

25mA

-

20ns 5ns

0.02A

20mA

0.025A

75ns, 75ns

15kV/μs

1/0

-

RoHS Compliant

In Stock

-

-

Surface Mount

Surface Mount

6-SOIC (0.268, 6.80mm Width)

6

-

-

-40°C~110°C

Tape & Reel (TR)

-

-

Discontinued

1 (Unlimited)

-

-

200mW

2.7V~5.5V

-

5000Vrms

Open Collector

-

1

1.55V

75 ns

DC

-

10Mbps

Unidirectional

25mA

5 ns

20ns 5ns

-

-

-

75ns, 75ns

15kV/μs

1/0

No

ROHS3 Compliant

In Stock

-

Datasheet

-

Surface Mount

6-SOIC (0.173, 4.40mm Width), 5 Leads

-

5-SO

-

-40°C~85°C

Bulk

NEPOC

-

Obsolete

1 (Unlimited)

-

-

-

4.5V~5.5V

-

3750Vrms

Open Collector

-

1

1.65V

-

DC

-

10Mbps

-

-

-

20ns 5ns

-

30mA

-

75ns, 75ns

15kV/μs

1/0

-

-

In Stock

-

-

-

Surface Mount

6-SOIC (0.268, 6.80mm Width)

-

-

-

-40°C~100°C

Tape & Reel (TR)

NEPOC

-

Discontinued

1 (Unlimited)

-

-

-

4.5V~20V

-

5000Vrms

Push-Pull, Totem Pole

-

1

1.6V

-

DC

-

1Mbps

-

-

-

120ns 90ns

-

20mA

-

500ns, 550ns

15kV/μs

1/0

-

ROHS3 Compliant

In Stock

-

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

-

-

2

-40°C~85°C

Bulk

NEPOC

e6

Obsolete

1 (Unlimited)

Tin/Bismuth (Sn/Bi)

UL RECOGNIZED

-

2.7V~3.6V

compliant

2500Vrms

Open Collector

-

2

1.65V

-

DC

LOGIC IC OUTPUT OPTOCOUPLER

15Mbps

-

-

-

20ns 5ns

0.015A

15mA

-

75ns, 75ns

15kV/μs

2/0

-

RoHS Compliant

In Stock

-

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

-

8-SSOP

-

-40°C~85°C

Bulk

-

-

Obsolete

1 (Unlimited)

-

-

-

4.5V~5.5V

-

2500Vrms

Open Collector

-

1

1.65V

-

DC

-

10Mbps

-

-

-

20ns 5ns

-

20mA

-

75ns, 75ns

15kV/μs

1/0

-

-