- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
Attribute column
Manufacturer
CEL Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Ambient Temperature Range High | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 80V | 50% @ 5mA | 1 | 7 μs | -55°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED | - | 120mW | - | 2500Vrms | - | Transistor | SINGLE | 1 | - | - | 1.2V | DC | 10 μs | 30mA | 80V | 30mA | - | - | 300mV | 30mA | 5μs 7μs | - | 6V | 500mA | - | 400% @ 5mA | 10μs, 7μs | - | 100°C | - | - | 2.1mm | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | e6 | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 150mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.17V | DC | - | 80mA | 80V | 50mA | - | - | 300mV | - | 3μs 5μs | - | 6V | - | - | 600% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | PS2801-1-F3-A | - | 80% @ 5mA | 1 | 5 μs | -55°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | 1.1V | DC | 6 μs | 50mA | 80V | - | - | 1.1V | 80V | 50mA | 3μs 5μs | - | 6V | - | 50mA | 600% @ 5mA | 6μs, 5μs | 300mV | 100°C | - | - | 2.1mm | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | - | 50% @ 5mA | 4 | - | -55°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | - | 2500Vrms | - | Transistor | - | 4 | - | - | 1.2V | DC | - | - | 80V | - | - | - | 80V | - | 5μs 7μs | 0.03A | - | - | - | 400% @ 5mA | 10μs, 7μs | - | - | 100nA | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 3750Vrms | 70V | Transistor | - | - | - | 150mW | 1.1V | DC | - | 5mA | 40V | 80mA | - | - | 300mV | 80mA | 3μs 5μs | - | 6V | 50mA | 50mA | 300% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-SSOP | - | - | 50% @ 5mA | 4 | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 120mW | - | 2500Vrms | 80V | Transistor | - | 4 | - | 120mW | 1.2V | AC, DC | - | 30mA | 80V | 30mA | - | 1.2V | 300mV | 30mA | 5μs 7μs | - | - | - | 30mA | 400% @ 5mA | 10μs, 7μs | 300mV | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | 80% @ 5mA | - | 5 μs | -55°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 120mW | - | 2500Vrms | - | Transistor | - | 4 | - | - | 1.1V | DC | 6 μs | 50mA | 80V | - | - | - | 80V | - | 3μs 5μs | - | 6V | - | - | 600% @ 5mA | 6μs, 5μs | - | 100°C | - | - | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | e6 | Discontinued | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED | - | - | - | 2500Vrms | - | Transistor | SINGLE | 1 | - | - | 1.1V | AC, DC | - | 50mA | 80V | - | - | - | 80V | 50mA | 3μs 5μs | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | 120mW | 1.2V | AC, DC | - | 5mA | 80V | 30mA | - | - | 300mV | 30mA | 5μs 7μs | - | - | - | - | 400% @ 5mA | 10μs, 7μs | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2801-4 CEL | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | - | 80% @ 5mA | 4 | - | -55°C~100°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | 2500Vrms | - | Transistor | - | 4 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | - | 600% @ 5mA | 6μs, 5μs | 300mV | - | 100nA | 80V | - | - | Non-RoHS Compliant | - | ||
![]() PS2501-1-K-A CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | - | 300% @ 5mA | 1 | - | -55°C~100°C | Tube | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1 | - | 1.17V | DC | - | 10mA | 80V | 50mA | - | 1.17V | 300mV | 50mA | 3μs 5μs | - | 6V | 1A | 80mA | 600% @ 5mA | - | 300mV | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2801-1-A CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Bulk | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 120mW | - | 2500Vrms | - | Transistor | - | 1 | - | - | 1.1V | DC | - | 50mA | 80V | - | - | 1.4V | 80V | 50mA | 3μs 5μs | - | 6V | 1A | 50mA | 600% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 150mW | - | 3750Vrms | - | Transistor | - | 1 | - | 150mW | 1.1V | AC, DC | - | 50mA | 40V | - | - | 1.4V | 40V | 80mA | 3μs 5μs | - | - | 50mA | 50mA | 300% @ 5mA | - | 300mV | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2801A-4-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | 50% @ 5mA | 4 | - | -55°C~100°C | Tube | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 120mW | - | 2500Vrms | - | Transistor | - | 4 | - | - | 1.2V | DC | - | 30mA | 70V | - | - | 1.4V | 70V | 30mA | 5μs 7μs | - | 6V | 500mA | 30mA | 400% @ 5mA | - | 300mV | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2561-1-V-A CEL | In Stock | - | - | - | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | 700mW | 1.17V | DC | - | 80mA | 80V | 50mA | - | 1.4V | 300mV | 50mA | 3μs 5μs | - | 6V | 1A | 80mA | 400% @ 5mA | - | 300mV | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2533-2 CEL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 1500% @ 1mA | 2 | - | -55°C~100°C | Tube | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | 8541.40.80.00 | 240mW | - | 5000Vrms | 350V | Darlington | - | 2 | - | - | 1.15V | DC | - | - | - | 150mA | 100μs | - | 1V | 150mA | 100μs 100μs | 0.08A | - | - | 80mA | 6500% @ 1mA | - | - | - | 400nA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2701-1-F3 CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | - | 150mW | - | 3750Vrms | 40V | Transistor | - | 1 | 1 | 150mW | 1.1V | DC | - | 50mA | - | 80mA | 3μs | 1.4V | 300mV | 80mA | 3μs 5μs | - | 6V | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | e6 | Discontinued | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED | - | 150mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 150mW | 1.1V | DC | - | 50mA | 120V | - | - | - | 120V | 30mA | 10μs 10μs | - | 6V | 50mA | - | 400% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 200% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | e6 | Discontinued | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED | - | 150mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 150mW | 1.1V | DC | - | 50mA | 1.4V | - | - | - | 120V | 30mA | 10μs 10μs | - | 6V | 1A | - | 400% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | NEPOC | e3 | Discontinued | 1 (Unlimited) | Tin (Sn) | - | - | UL APPROVED | - | 150mW | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 150mW | 1.2V | DC | - | 30mA | 70V | - | - | - | 70V | 30mA | 3μs 5μs | - | 6V | - | - | 400% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |