- Circuit
- Mounting Type
- On-State Resistance (Max)
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Series
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
CEL Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Operating Temperature (Min.) | RoHS | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Configuration | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | - | 30Ohm | 85°C | -40°C | - | Gull Wing | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | 400V | 1.4V | - | 0V~400V | - | 30Ohm | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() SOB942660 Celduc Inc. | In Stock | - | - | - | Chassis Mount | Module | - | - | SOB942 | Celduc Inc. | - | - | - | -40°C ~ 90°C | Box | okpac® | Active | - | - | - | - | - | - | Screw Terminal | CE | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 12 V ~ 280 V | - | 16 mOhms | - | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() SGT968360E Celduc Inc. | In Stock | - | - | - | Chassis Mount | Module | - | - | SGT968 | Celduc Inc. | - | - | - | -40°C ~ 100°C | Box | - | Obsolete | - | - | - | - | - | - | Screw Terminal | CE, cURus | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 600 V | - | 4.8 mOhms | - | - | - | 95 A | - | - | - | - | - | - | - | - | ||
![]() PS7141-1A CEL | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 1 | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | 8541.40.95.00 | PC Pin | - | - | AC, DC | - | SPST-NO (1 Form A) | SINGLE | 150mA | - | TRANSISTOR OUTPUT SSR | 400V | - | - | 0V~400V | 0.02A | 30Ohm | - | 50mA | 0.15A | - | 1.5kV | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() PS7142-1A CEL | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 1 | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | 8541.40.95.00 | PC Pin | - | - | AC, DC | - | SPST-NO (1 Form A) | SINGLE | 200mA | - | TRANSISTOR OUTPUT SSR | 400V | - | - | 0V~400V | 0.02A | 10Ohm | - | 50mA | 0.2A | - | 1.5kV | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() PS7241-AT5 CEL | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Gull Wing | 30 Ω | - | - | - | - | - | 400 V | - | - | - | - | 120 mA | DPST, SPST | - | - | - | Relay | - | - | - | - | 20 mA | - | 120 mA | - | - | 3.5 mm | 9.25 mm | 6.5 mm | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-DIP Gull Wing | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | Gull Wing | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | - | - | 400V | 1.4V | - | 0V~400V | - | 50Ohms | 50mA | 50mA | - | 120mA | 1.5kV | - | - | - | - | No | RoHS Compliant | - | ||
![]() PS7141E-1A-A CEL | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | PC Pin | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | - | - | 400V | 1.4V | - | 0V~400V | - | 50Ohms | 50mA | 50mA | - | 120mA | 1.5kV | - | - | - | - | No | RoHS Compliant | - | ||
![]() PS7141-2A-A CEL | In Stock | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | PC Pin | - | - | AC, DC | 150mA | SPST-NO (1 Form A) x 2 | - | - | - | - | 400V | 1.4V | - | 0V~400V | - | 30Ohms | 50mA | - | - | 150mA | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() PS7341-1A CEL | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 1 | - | - | - | Tube | PS, OCMOS | Obsolete | 2A (4 Weeks) | PC Pin | 30Ohm | 85°C | -40°C | 8541.40.95.00 | PC Pin | - | 400V | AC, DC | - | SPST-NO (1 Form A) | - | 150mA | SPST | TRANSISTOR OUTPUT SSR | 400V | - | Relay | 0V~400V | 0.02A | 30Ohm | - | 50mA | 0.15A | - | 3.75kV | - | 3.5mm | 9.25mm | 6.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PS7801C-1A-A CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | SMD/SMT | 17Ohm | 85°C | -40°C | - | SMD (SMT) Tab | - | - | AC, DC | - | SPST-NO (1 Form A) | - | 80mA | SPST | - | 30V | - | Relay | 0V~30V | - | 17Ohm | - | 50mA | - | - | 500V | - | - | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | Gull Wing | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | 400V | 1.4V | Relay | 0V~400V | - | 35Ohm | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS7360-1A CEL | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 1 | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pin | 50Ohm | 85°C | -40°C | 8541.40.95.00 | PC Pin | - | 600V | AC, DC | - | SPST-NO (1 Form A) | - | 90mA | SPST | TRANSISTOR OUTPUT SSR | 600V | - | Relay | 0V~600V | 0.02A | 50Ohm | - | 50mA | 0.09A | - | 3.75kV | - | 3.5mm | 9.25mm | 6.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PS7160-1A CEL | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 1 | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pin | 50Ohm | 85°C | -40°C | 8541.40.95.00 | PC Pin | - | 600V | AC, DC | - | SPST-NO (1 Form A) | - | 120mA | SPST | TRANSISTOR OUTPUT SSR | 600V | - | Relay | 0V~600V | 0.02A | 50Ohm | - | 50mA | 0.09A | 90mA | 1.5kV | - | 3.5mm | 9.25mm | 6.5mm | No | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-DIP Gull Wing | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | - | 50Ohm | 85°C | -40°C | - | Gull Wing | - | 600V | AC, DC | 90mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | 600V | 1.4V | - | 0V~600V | - | 50Ohms | 50mA | 50mA | - | 90mA | 3.75kV | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS7206-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP (2.54mm) | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 800mOhm | 85°C | -40°C | - | Gull Wing | - | 60V | AC, DC | 600mA | SPST-NO (1 Form A) | - | 600mA | SPST | - | 60V | 1.4V | - | 0V~60V | - | 800mOhms | 50mA | 50mA | - | 600mA | 1.5kV | - | - | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | 8-SOP (2.54mm) | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | - | 30Ohm | 85°C | -40°C | - | Gull Wing | - | - | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | - | DPST | - | 400V | 1.4V | - | 0V~400V | - | 30Ohms | 50mA | 50mA | - | 120mA | 1.5kV | - | - | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 30Ohm | - | - | - | Gull Wing | - | 400V | AC, DC | 150mA | SPST-NO (1 Form A) x 2 | - | - | SPST | - | 400V | 1.4V | - | 0V~400V | - | 30Ohms | 50mA | - | - | 150mA | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -40°C | - | Gull Wing | - | 600V | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | 600V | 1.4V | Relay | 0V~600V | - | 50Ohm | 50mA | 50mA | - | 90mA | 1.5kV | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS7522-2A CEL | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 2 | -40°C | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pin | 5Ohm | - | - | - | PC Pin | - | 200V | AC, DC | - | SPST-NO (1 Form A) x 2 | - | 200mA | DPST | TRANSISTOR OUTPUT SSR | - | - | Relay | 0V~200V | 0.02A | 5Ohm | - | 20mA | 0.2A | - | - | 1500V | 3.5mm | 9.25mm | 6.5mm | - | Non-RoHS Compliant | Contains Lead |