- Circuit
- Mounting Type
- On-State Resistance (Max)
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Series
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
CEL Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Output Type | Circuit | Voltage - Load | On-State Resistance (Max) | Load Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7122A-2B-A CEL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pin | AC, DC | SPST-NC (1 Form B) x 2 | 0V~250V | 8Ohm | 200mA | ||
![]() PS7142L-1C-A CEL | In Stock | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO + SPST-NC (1 Form A and B) | 0V~400V | 12Ohm | 200mA | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | 4-SOP (2.54mm) | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~80V | 1.2Ohms | 500mA | ||
![]() PS7142L-2A-A CEL | In Stock | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) x 2 | 0V~400V | 10Ohm | 200mA | ||
![]() PS7142-1C-A CEL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pin | AC, DC | SPST-NO + SPST-NC (1 Form A and B) | 0V~400V | 12Ohm | 200mA | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | 6-DIP Gull Wing | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NC (1 Form B) | 0V~250V | 8Ohms | 200mA | ||
![]() PS7200B-1A-A CEL | In Stock | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | 4-SOP (2.54mm) | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~40V | 1.5Ohms | 250mA |