- Circuit
- Mounting Type
- On-State Resistance (Max)
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Series
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
CEL Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Configuration | Number of Channels | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7241-1A-F3 CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | SINGLE | - | 120mA | - | TRANSISTOR OUTPUT SSR | 400V | - | - | 0V~400V | 0.02A | 30Ohm | - | 50mA | 0.12A | - | 1.5kV | No | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | SMD/SMT | 1.5Ohm | - | - | SMD (SMT) Tab | - | AC, DC | 400mA | SPST-NO (1 Form A) | - | - | - | SPST | - | 60V | 1.4V | Relay | 0V~60V | - | 1.5Ohm | 50mA | - | - | - | - | No | RoHS Compliant | - | ||
![]() PS7141-1B-A CEL | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | 25Ohm | 85°C | -40°C | PC Pin | 400V | AC, DC | - | SPST-NC (1 Form B) | - | - | - | SPST | - | 400V | - | - | 0V~400V | - | 30Ohms | - | 50mA | - | 150mA | 1.5kV | No | RoHS Compliant | Lead Free | ||
![]() PS7122-1C-A CEL | In Stock | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pin | 8Ohm | - | - | PC Pin | - | AC, DC | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | SPDT | - | - | - | Relay | 0V~250V | - | 8Ohm | - | 50mA | - | 200mA | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | Gull Wing | - | AC, DC | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | 200mA | - | - | 250V | - | - | 0V~250V | - | 8Ohm | - | 50mA | - | - | 1.5kV | No | RoHS Compliant | - | ||
![]() PS7200U-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP (2.54mm) | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | 40mA | SPST | - | 80V | - | Relay | 0V~80V | - | 25Ohms | - | 50mA | - | 40mA | 1.5kV | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP (2.54mm) | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | 40mA | SPST | - | 80V | - | Relay | 0V~80V | - | 25Ohms | - | 50mA | - | 40mA | 1.5kV | No | RoHS Compliant | - | ||
![]() PS7122L-2A-A CEL | In Stock | - | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | 0V~200V | - | 5Ohms | - | - | - | 200mA | - | - | RoHS Compliant | - | ||
![]() PS7241E-1B-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | Gull Wing | - | AC, DC | - | SPST-NC (1 Form B) | - | - | 120mA | SPST | - | 400V | - | Relay | 0V~400V | - | 35Ohm | - | 50mA | - | - | 1.5kV | No | RoHS Compliant | - | ||
![]() PS7142L-1B-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 12Ohm | 85°C | -40°C | Gull Wing | - | AC, DC | - | SPST-NC (1 Form B) | - | - | 200mA | SPST | - | 400V | - | Relay | 0V~400V | - | 12Ohm | - | 50mA | - | - | 1.5kV | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 4 | 6-DIP Gull Wing | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | - | 25Ohm | 85°C | -40°C | Gull Wing | 400V | AC, DC | - | SPST-NC (1 Form B) | - | - | 150mA | SPST | - | 400V | - | - | 0V~400V | - | 30Ohms | - | 50mA | - | 150mA | 1.5kV | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP (2.54mm) | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 1.6Ohm | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | Relay | 0V~40V | - | 1.6Ohms | - | 50mA | - | 250mA | - | - | RoHS Compliant | - | ||
![]() PS7801E-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | SMD/SMT | 2.5Ohm | 85°C | -40°C | SMD (SMT) Tab | - | AC, DC | - | SPST-NO (1 Form A) | - | - | 150mA | SPST | - | 40V | - | Relay | 0V~40V | - | 2.5Ohm | - | 50mA | - | - | 500V | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 10Ohm | 85°C | -40°C | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | 200mA | DPST | - | 400V | - | Relay | 0V~400V | - | 10Ohm | - | 50mA | - | - | 1.5kV | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | 0V~400V | - | 35Ohms | - | - | - | 120mA | - | - | RoHS Compliant | - | ||
![]() PS7341-1B-A CEL | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pin | 30Ohm | 85°C | -40°C | PC Pin | 400V | AC, DC | - | SPST-NC (1 Form B) | - | - | 150mA | SPST | - | 400V | - | Relay | 0V~400V | - | 30Ohms | - | 50mA | - | 150mA | 3.75kV | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | - | 800mOhm | 85°C | -40°C | Gull Wing | 60V | AC, DC | 600mA | SPST-NO (1 Form A) | - | - | 600mA | SPST | - | 60V | 1.4V | - | 0V~60V | - | 800mOhm | 50mA | 50mA | - | - | 1.5kV | No | RoHS Compliant | Lead Free | ||
![]() PS7241-2A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | 8-SOP (2.54mm) | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | Gull Wing | - | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | - | 120mA | - | - | 400V | 1.4V | - | 0V~400V | - | 30Ohms | 50mA | 50mA | - | 120mA | 1.5kV | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP (2.54mm) | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 190mOhm | 85°C | -40°C | Gull Wing | - | AC, DC | 1.25A | SPST-NO (1 Form A) | - | 1 | 1.25A | SPST | - | 60V | 1.4V | Relay | 0V~60V | - | 190mOhms | 50mA | 50mA | - | 1.25A | 1.5kV | No | RoHS Compliant | - | ||
![]() PS7141L-2B CEL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | Gull Wing | - | AC, DC | - | SPST-NC (1 Form B) x 2 | SEPARATE, 2 ELEMENTS | - | 150mA | - | TRANSISTOR OUTPUT SSR | 400V | - | - | 0V~400V | 0.02A | 30Ohm | - | 50mA | 0.15A | - | 1.5kV | No | Non-RoHS Compliant | - |