- Circuit
- Mounting Type
- On-State Resistance (Max)
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Series
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
CEL Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Configuration | Number of Channels | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Forward Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Reverse Voltage (DC) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7113-2A-A CEL | In Stock | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 6 | 8-DIP | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | 350mA | - | - | - | 100V | 1.4V | - | - | 0V~100V | - | 2.5Ohms | 50mA | 50mA | - | 350mA | 1.5kV | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS7142L-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-DIP Gull Wing | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 10Ohm | 85°C | -40°C | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | 200mA | SPST | - | - | 400V | - | Relay | - | 0V~400V | - | 10Ohms | - | 50mA | - | 200mA | 1.5kV | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 1.5Ohm | 85°C | -40°C | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | 250mA | SPST | TRANSISTOR OUTPUT SSR | - | 40V | - | Relay | - | 0V~40V | - | 1.5Ohm | - | 50mA | 0.25A | - | 1.5kV | - | - | No | Non-RoHS Compliant | - | ||
![]() PS7160L-1A CEL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | SINGLE | - | 120mA | - | TRANSISTOR OUTPUT SSR | - | 600V | - | - | - | 0V~600V | 0.02A | 50Ohm | - | 50mA | 0.09A | 90mA | 1.5kV | - | - | No | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 12Ohm | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NC (1 Form B) x 2 | - | - | - | DPST | - | - | - | - | Relay | - | 0V~400V | - | 12Ohms | - | 50mA | - | 200mA | - | - | - | - | RoHS Compliant | - | ||
![]() PS7802B-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | SMD/SMT | 3.5Ohm | 85°C | -40°C | - | - | 250mW | - | SMD (SMT) Tab | 40V | AC, DC | - | SPST-NO (1 Form A) | - | 1 | 240mA | SPST | - | 5mA | 40V | - | Relay | 1.4V | 0V~40V | - | 3.5Ohm | - | 50mA | - | - | 500V | - | 5V | No | RoHS Compliant | Lead Free | ||
![]() PS7113-2A CEL | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 2 | 80°C | -40°C | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8541.40.95.00 | - | unknown | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) x 2 | SEPARATE, 2 ELEMENTS | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~100V | 0.02A | 2.5Ohm | - | - | 0.35A | 350mA | - | 1500V | - | - | Non-RoHS Compliant | - | ||
![]() PS7241-1B-F3 CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 30Ohm | 85°C | -40°C | UL APPROVED, VDE APPROVED | - | - | - | Gull Wing | - | AC, DC | - | SPST-NC (1 Form B) | - | - | 120mA | SPST | TRANSISTOR OUTPUT SSR | - | 400V | - | Relay | - | 0V~400V | 0.02A | 30Ohm | - | 50mA | 0.12A | - | 1.5kV | - | - | No | Non-RoHS Compliant | - | ||
![]() PS7141L-1B-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-DIP Gull Wing | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NC (1 Form B) | - | - | 150mA | - | - | - | 400V | - | - | - | 0V~400V | - | 30Ohms | - | 50mA | - | 150mA | 1.5kV | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 4-SOP (2.54mm) | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 1.8Ohm | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | Relay | - | 0V~40V | - | 1.8Ohms | - | 50mA | - | 250mA | - | - | - | - | RoHS Compliant | - | ||
![]() PS7200N-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP (2.54mm) | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 1.8Ohm | 80°C | -40°C | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | 250mA | SPST | - | - | 40V | - | Relay | - | 0V~40V | - | 1.8Ohms | - | 50mA | - | 250mA | 1.5kV | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 50Ohm | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | Relay | - | 0V~600V | - | 50Ohm | - | - | - | 90mA | - | - | - | - | RoHS Compliant | - | ||
![]() PS7112-1A CEL | In Stock | - | - | Through Hole | - | - | 6 | - | - | - | - | Non-Compliant | - | - | - | - | PC Pin | 6 Ω | 80 °C | -40 °C | - | - | - | - | - | 100 V | - | - | - | - | - | 200 mA | SPST | - | - | 100 V | - | Relay | - | - | - | - | - | 50 mA | - | 200 mA | 1.5 kV | - | - | No | - | Contains Lead | ||
![]() PS7241-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP (2.54mm) | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 30Ohm | 85°C | -40°C | - | - | - | - | Gull Wing | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | - | 400V | 1.4V | - | - | 0V~400V | - | 30Ohms | 50mA | 50mA | - | 120mA | 1.5kV | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS7801J-1A-A CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | 4-Ultra Small Flatlead | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | SMD/SMT | 3.2Ohm | 85°C | -40°C | - | - | - | - | SMD (SMT) Tab | - | AC, DC | - | SPST-NO (1 Form A) | - | - | 160mA | SPST | - | - | 20V | - | Relay | - | 0V~20V | - | 3.2Ohms | - | 50mA | - | 160mA | 500V | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | - | - | - | - | - | - | - | 0V~400V | - | 30Ohms | - | - | - | 150mA | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | - | - | - | - | Gull Wing | - | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | - | 120mA | - | - | - | 600V | 1.4V | - | - | 0V~600V | - | 50Ohms | 50mA | 50mA | - | 90mA | 1.5kV | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 12Ohm | 85°C | -40°C | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | 100mA | SPST | TRANSISTOR OUTPUT SSR | - | 40V | - | Relay | - | 0V~40V | - | 12Ohm | - | 50mA | 0.1A | - | 1.5kV | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PS7113L-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-DIP Gull Wing | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 2.5Ohm | 85°C | -40°C | - | - | - | - | Gull Wing | 100V | AC, DC | 350mA | SPST-NO (1 Form A) | - | - | 350mA | SPST | - | - | 100V | 1.4V | - | - | 0V~100V | - | 2.5Ohms | 50mA | 50mA | - | 350mA | 1.5kV | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS7141L-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | - | - | - | - | Gull Wing | 400V | AC, DC | 150mA | SPST-NO (1 Form A) | - | - | 150mA | SPST | - | - | 400V | 1.4V | - | - | 0V~400V | - | 30Ohm | 50mA | 50mA | - | - | 1.5kV | - | - | No | RoHS Compliant | Lead Free |