- Circuit
- Mounting Type
- On-State Resistance (Max)
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Series
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
CEL Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Circuit Arrangement | ECCN (US) | HTS | I/O Isolation Voltage (V) | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Output Device | Package Height | Package Length | Package Width | PCB changed | RoHS | Standard Package Name | Supplier Package | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Pin Count | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Configuration | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7112-1A CEL | In Stock | - | - | Through Hole | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | PC Pin | 6 Ω | 80 °C | -40 °C | - | - | - | 100 V | - | - | - | - | 200 mA | SPST | - | - | 100 V | - | Relay | - | - | - | - | 50 mA | - | 200 mA | 1.5 kV | No | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | - | - | Gull Wing | 400V | AC, DC | 150mA | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | 400V | 1.4V | Relay | 0V~400V | - | 30Ohm | 50mA | 50mA | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS7360L-1A CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 2A (4 Weeks) | - | - | 85°C | -40°C | 8541.40.95.00 | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | SINGLE | 120mA | - | - | TRANSISTOR OUTPUT SSR | 600V | - | - | 0V~600V | 0.02A | 50Ohm | - | 50mA | 0.09A | 90mA | 3.75kV | No | Non-RoHS Compliant | - | ||
![]() PS7141E-2A-A CEL | In Stock | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pin, PC Pins | 50Ohm | - | - | - | - | PC Pin | - | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | 400V | 1.4V | Relay | 0V~400V | - | 50Ohms | 50mA | - | - | 100mA | - | No | RoHS Compliant | - | ||
![]() PS7241-1B-E5 CEL | In Stock | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 35 Ω | 85 °C | -40 °C | - | - | - | 400 V | - | - | - | - | 120 mA | SPST | - | - | 400 V | - | - | - | - | - | - | 50 mA | - | - | 1.5 kV | No | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -40°C | - | - | Gull Wing | - | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | 400V | 1.4V | Relay | 0V~400V | - | 50Ohm | 50mA | 50mA | - | - | 1.5kV | No | RoHS Compliant | - | ||
![]() PS7160L-2A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -40°C | - | - | Gull Wing | - | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | 120mA | DPST | - | - | 600V | 1.4V | Relay | 0V~600V | - | 50Ohm | 50mA | 50mA | - | 90mA | 1.5kV | No | RoHS Compliant | Lead Free | ||
![]() PS7341L-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-DIP Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 2A (4 Weeks) | Gull Wing | 30Ohm | 85°C | -40°C | - | - | Gull Wing | 400V | AC, DC | 150mA | SPST-NO (1 Form A) | - | 150mA | SPST | - | - | 400V | 1.4V | Relay | 0V~400V | - | 30Ohms | 50mA | 50mA | - | 150mA | 3.75kV | No | RoHS Compliant | Lead Free | ||
![]() PS7141L-2A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | - | - | Gull Wing | 400V | AC, DC | 150mA | SPST-NO (1 Form A) x 2 | - | 150mA | DPST | - | - | 400V | 1.4V | Relay | 0V~400V | - | 30Ohms | 50mA | 50mA | - | 150mA | 1.5kV | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 2.5Ohm | - | - | - | - | Gull Wing | - | AC, DC | 350mA | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | 100V | 1.4V | Relay | 0V~100V | - | 2.5Ohms | 50mA | 50mA | - | 350mA | - | No | RoHS Compliant | - | ||
![]() PS7802-1A-F3 California Eastern Laboratories | In Stock | - | Datasheet | - | - | - | - | - | 1 Form A | EAR99 | 8536.41.00.60 | 500(RMS) | 50 | 1.4 | 85 | 0.25 | 40 | -40 | Surface Mount | - | MOSFET | 2.1(Max) | 2.5 | 4.6 | 4 | - | Ultra Small Flat | Ultra Small Flat | Tape and Reel | - | Obsolete | - | - | - | - | - | - | 4 | - | - | DC|AC | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() PS7801K-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | 4-Ultra Small Flatlead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | SMD/SMT | 25Ohm | 85°C | -40°C | - | - | SMD (SMT) Tab | - | AC, DC | - | SPST-NO (1 Form A) | - | 40mA | SPST | - | - | 80V | - | Relay | 0V~80V | - | 25Ohms | - | 50mA | - | 40mA | 500V | No | RoHS Compliant | Lead Free | ||
![]() PS7141-2A CEL | In Stock | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) x 2 | SEPARATE, 2 ELEMENTS | 150mA | - | - | TRANSISTOR OUTPUT SSR | 400V | - | - | 0V~400V | 0.02A | 30Ohm | - | 50mA | 0.15A | - | 1.5kV | No | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm), 4 Leads | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | 150mOhm | - | - | - | - | Gull Wing | 60V | AC, DC | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | 0V~60V | - | 150mOhm | - | - | - | 2A | - | - | RoHS Compliant | Lead Free | ||
![]() PS7214-1A-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | 400mA | - | - | - | 100V | - | - | 0V~100V | - | 1.2Ohms | - | 50mA | - | 400mA | 1.5kV | No | RoHS Compliant | - | ||
![]() PS7342L-1A-A CEL | In Stock | - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0V~400V | - | 10Ohm | - | - | - | 200mA | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | 40mA | SPST | - | - | 80V | - | Relay | 0V~80V | - | 25Ohm | - | 50mA | - | - | 1.5kV | No | RoHS Compliant | - | ||
![]() PS7342-1A CEL | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | 8541.40.95.00 | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | SINGLE | 200mA | - | - | TRANSISTOR OUTPUT SSR | 400V | - | - | 0V~400V | 0.02A | 10Ohm | - | 50mA | 0.2A | - | 3.75kV | No | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | PS, OCMOS | Obsolete | 1 (Unlimited) | Gull Wing | 1.6Ohm | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | 0V~40V | - | 1.6Ohms | - | - | - | 250mA | - | - | Non-RoHS Compliant | - | ||
![]() PS7200B-1A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | SINGLE | 250mA | - | - | TRANSISTOR OUTPUT SSR | 40V | - | - | 0V~40V | 0.02A | 1.5Ohm | - | 50mA | 0.25A | - | 1.5kV | No | Non-RoHS Compliant | - |