- RoHS Status
- Gain
- Part Status
- Frequency
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- RF Type
- Voltage - Supply
- Number of Pins
- Noise Figure
Attribute column
Manufacturer
CEL RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Construction | Frequency | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Nominal Supply Current | Power Dissipation | Current - Supply | Gain | Max Frequency | RF/Microwave Device Type | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-XFDFN Exposed Pad | 6 | 6-TSON | - | - | Cut Tape (CT) | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | 2.4GHz~2.5GHz | 3V | 1 | 3.6V | 2.7V | 450MHz | - | 65mA | 700mW | 65mA~70mA | 23 dB | 2.5GHz | - | Bluetooth | - | - | - | 18dBm ~ 20dBm | No | RoHS Compliant | Lead Free | ||
![]() UPC1678GV-E1 CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SSOP (0.126, 3.20mm Width) | 8 | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 85°C | -45°C | HIGH RELIABILITY | - | 4.5V~5.5V | COMPONENT | 1.7GHz~2GHz | 5V | 1 | - | - | 500MHz | - | - | 360mW | 40mA~60mA | 21dB ~ 25dB | - | WIDE BAND LOW POWER | UHF | - | 50Ohm | 6dB ~ 8dB | - | No | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 270mW | 2.7V~3.3V | - | 900MHz~1.5GHz | 3V | 1 | - | - | 900MHz | - | 8mA | 200mW | 4.5mA~8mA | 21dB | - | - | Cellular | - | - | 2.8dB ~ 4dB | - | No | RoHS Compliant | Lead Free | ||
![]() UPC8232T5N-A CEL | In Stock | - | - | - | - | Surface Mount | 6-XFDFN Exposed Pad | 6 | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.5V~3.3V | - | 1575.42MHz | - | - | - | - | - | - | - | - | 3mA | 15dB ~ 19dB | - | - | GPS | - | - | 0.95dB | -21dBm | - | RoHS Compliant | Lead Free | ||
![]() UPG2318T5N-A CEL | In Stock | - | - | - | - | Surface Mount | 6-XFDFN Exposed Pad | - | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3V~4.6V | - | 2.4GHz~2.5GHz | - | - | - | - | 2.45GHz | 120mA | - | - | - | 28dB | - | - | 802.11b/g | - | - | - | - | - | RoHS Compliant | - | ||
![]() UPC2792TB-E3 CEL | In Stock | - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | 85°C | -40°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V | COMPONENT | 1GHz~1.2GHz | - | - | - | - | - | - | - | - | 19mA | 20dB | - | WIDE BAND LOW POWER | DBS | 10dBm | 50Ohm | - | - | - | Non-RoHS Compliant | - | ||
![]() UPC2776TB-E3 CEL | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SOT-363 | - | - | Cut Tape (CT) | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | 2.3GHz~2.7GHz | - | - | - | - | 1GHz | - | - | - | 18mA~33mA | 21dB ~ 26dB | - | - | WLAN, DBS, TVRO, PCS, WLL | - | - | 6dB ~ 7.5dB | 4dBm ~ 6dBm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 12-XFQFN Exposed Pad | 12 | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.5V~3.5V | - | 2.4GHz~2.5GHz | 3V | - | - | - | - | 230mA | 230mA | - | - | 25dBm (-45dBm ~ 25dBm) | - | - | Bluetooth | - | - | - | - | - | RoHS Compliant | - | ||
![]() UPC2708TB-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SOT-363 | - | - | Bulk | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 200mW | 4.5V~5.5V | - | 2.7GHz~2.9GHz | 5V | 1 | 5.5V | 4.5V | 1GHz | - | - | 200mW | 20mA~33mA | 13dB ~ 18.5dB | - | - | Cellular, DBS, PCS | - | - | 6.5dB ~ 8dB | 7.5dBm | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 6-SMD, Flat Leads | 6 | - | - | - | Cut Tape (CT) | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~3.3V | - | 1575.42MHz | 3V | 1 | - | - | - | - | 3.5mA | - | 3.5mA~4.5mA | 15.5dB ~ 21.5dB | - | - | GPS | - | - | 1.3dB ~ 1.5dB | -6dBm | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SOT-363 | - | - | Cut Tape (CT) | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | 2.2GHz~2.6GHz | 5V | 1 | 5.5V | 4.5V | - | - | 12mA | 200mW | 9mA~15mA | 11dB ~ 16.5dB | - | - | Cellular, DBS, PCS | - | - | 4.5dB ~ 6dB | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 270mW | 4.5V~5.5V | - | 2.8GHz~3.2GHz | 5V | 1 | - | - | 2.2GHz | - | - | 270mW | 7mA~12mA | 18.5dB ~ 24.5dB | - | - | DBS | - | - | 4.3dB ~ 5.8dB | -8.5dBm ~ -5.5dBm | No | RoHS Compliant | - | ||
![]() UPC8179TK-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 232mW | 2.4V~3.3V | - | 100MHz~2.4GHz | 3V | 1 | - | - | 1.9GHz | 5.4mA | 4mA | 232mW | - | 13dB ~ 17.5dB | - | - | General Purpose | - | - | 5dB ~ 6.5dB | -2dBm ~ 0.5dBm | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | Cut Tape (CT) | Obsolete | 1 (Unlimited) | Integrated Circuit (IC) | 85°C | -40°C | - | 200mW | 2.7V~3.3V | - | 2.3GHz~2.7GHz | 3V | 1 | - | - | 1.9GHz | 35mA | 27mA | 200mW | - | 18dB ~ 24dB | - | - | Cellular, GPS, PCS | - | - | 5.5dB ~ 7.5dB | 4dBm ~ 6.5dBm | No | RoHS Compliant | Lead Free | ||
![]() UPC2748TB-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 200mW | 2.7V~3.3V | - | 900MHz~1.5GHz | 3V | 1 | - | - | 900MHz | 8mA | 6mA | 200mW | - | 21dB | - | - | Cellular | - | - | 2.8dB ~ 4dB | -8.5 dBm | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | 6 | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 232mW | 2.4V~3.3V | - | 100MHz~2.4GHz | 3V | 1 | - | - | 1.9GHz | - | - | 232mW | 2.6mA~5.4mA | 13dB ~ 17.5dB | - | - | General Purpose | - | - | 5dB ~ 6.5dB | -2dBm ~ 0.5dBm | No | RoHS Compliant | - | ||
![]() UPC2746TB-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 270mW | 1.8V~3.3V | - | 100MHz~1.5GHz | 3V | 1 | - | - | 500MHz | 7.5mA | 7.5mA | 270mW | - | 19dB | - | - | General Purpose | - | - | 4dB | -3.7 dBm | No | RoHS Compliant | - | ||
![]() UPC2710TB-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 200mW | 4.5V~5.5V | - | 700MHz~1GHz | 5V | 1 | - | - | 500MHz | - | 22mA | 200mW | 16mA~29mA | 30dB ~ 36.5dB | - | - | Cellular, DBS, PCS | - | - | 3.5dB ~ 5dB | 7.5dBm | No | RoHS Compliant | Lead Free | ||
![]() UPC2746TB-E3 CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | Cut Tape (CT) | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | HIGH RELIABILITY | - | 1.8V~3.3V | COMPONENT | 100MHz~1.5GHz | 3V | 1 | - | - | - | - | - | 270mW | 7.5mA | 19dB | - | WIDE BAND LOW POWER | General Purpose | - | 50Ohm | 4dB | - | No | Non-RoHS Compliant | - | ||
![]() UPC8215TU-A CEL | In Stock | - | - | - | - | Surface Mount | 8-SMD, Flat Lead Exposed Pad | 8 | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | - | 1.06W | 2.7V~3.3V | - | 1575.42MHz | 3.3V | - | - | - | - | 13mA | 10mA | - | - | 24dB ~ 30dB | - | - | GPS | - | - | 1.3dB ~ 1.5dB | 5dBm | - | RoHS Compliant | - |