- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Circuit
- RF Type
- Frequency Range
- Impedance
- RoHS Status
- Insertion Loss
- Isolation
Attribute column
Manufacturer
CEL RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Construction | Frequency | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Test Frequency | Impedance | Throw Configuration | Topology | Bandwidth | Max Frequency | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | Insertion Loss (dB) | RF Type | Input Power-Max (CW) | P1dB | IIP3 | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG2164X3-C2 CEL | In Stock | - | - | 7 Weeks | 6-XFDFN Exposed Pad | - | - | - | 6000MHz | -45°C~85°C | Tape & Reel (TR) | yes | Active | 1 (Unlimited) | - | - | HIGH ISOLATION | - | 1.8V~5V | COMPONENT | - | - | DPDT | - | - | 2.5GHz | 50Ohm | - | - | - | - | 2.4GHz~6GHz | DIVERSITY SWITCH | 0.5dB | 23dB | 50MHz | - | 802.11a/b/g/n/ac | 33.01dBm | - | 55dBm | - | ROHS3 Compliant | - | ||
![]() UPG2413T6M-A CEL | In Stock | - | Datasheet | - | 12-XFQFN Exposed Pad | 12 | 12-TSQFN (2x2) | - | - | -45°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | 85°C | -45°C | - | - | - | - | 3GHz | - | SP3T | 3.6V | 1.8V | 3GHz | 50Ohm | SP3T | Reflective | - | - | 500MHz~3GHz | - | 0.6dB | 16dB | - | 0.6 dB | 802.11b/g | - | 33dBm | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | 6-XFDFN Exposed Pad | 6 | - | - | - | -45°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 50MHz | - | SPDT | - | - | 3GHz | 50Ohm | - | Reflective | - | - | 50MHz~3GHz | - | 0.53dB | 17dB | - | 0.4 dB | 802.11a/b/g/WiFi, 802.16/WiMax, WLAN | - | 30.5dBm | 60dBm | - | RoHS Compliant | Lead Free | ||
![]() CG2164X3 CEL | In Stock | - | - | 7 Weeks | 6-XFDFN Exposed Pad | - | - | - | 6000MHz | -45°C~85°C | Bulk | yes | Active | 1 (Unlimited) | - | - | HIGH ISOLATION | - | 1.8V~5V | COMPONENT | - | - | DPDT | - | - | 2.5GHz | 50Ohm | - | - | - | - | 2.4GHz~6GHz | DIVERSITY SWITCH | 0.5dB | 23dB | 50MHz | - | 802.11a/b/g/n/ac | 33.01dBm | - | 55dBm | - | ROHS3 Compliant | - | ||
![]() UPG2411T7C-A CEL | In Stock | - | - | - | 6-XFDFN Exposed Pad | 6 | - | - | - | -40°C~90°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 6GHz | - | SPDT | 3.3V | 2.8V | - | 50Ohm | - | Reflective | - | - | 2GHz~6GHz | - | 0.7dB | 25dB | - | 0.7 dB | 802.11a/b/g/n | - | 30.5dBm | - | - | RoHS Compliant | - | ||
![]() CG2214M6 CEL | In Stock | - | - | 7 Weeks | 6-SMD | - | - | - | 3000MHz | -45°C~85°C | Strip | yes | Active | 1 (Unlimited) | - | - | HIGH ISOLATION | - | 1.8V~5V | COMPONENT | - | - | SPDT | - | - | 3GHz | 50Ohm | - | - | - | - | 50MHz~3GHz | DIVERSITY SWITCH | 0.35dB | - | 50MHz | - | - | 33.01dBm | - | - | - | ROHS3 Compliant | - | ||
![]() CG2163X3-C2 CEL | In Stock | - | Datasheet | 7 Weeks | 6-XFDFN Exposed Pad | - | - | - | - | -45°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | 1.8V~5V | - | - | - | SPDT | - | - | 6GHz | 50Ohm | - | - | - | - | 2.4GHz~6GHz | - | 0.5dB | 31dB | - | - | 802.11a/b/g/n/ac | - | 32dBm | 55dBm | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | 12-WFQFN Exposed Pad | 12 | - | - | - | -45°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5.85GHz | - | SPDT | - | - | - | 50Ohm | - | Absorptive | - | - | 2.3GHz~5.85GHz | - | 0.8dB | 22dB | - | 1.05 dB | 802.11a/b/g/WiFi, 802.16/WiMax, WLAN | - | 37dBm | - | - | RoHS Compliant | Lead Free | ||
![]() UPG2163T5N-A CEL | In Stock | - | Datasheet | - | 6-XFDFN Exposed Pad | 6 | - | - | - | -45°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | SPDT | - | - | 2.5GHz | 50Ohm | - | Reflective | - | 6GHz | 500MHz~8GHz | - | 0.5dB | 38dB | - | - | 802.11a/b/g/n | - | 31dBm | 55dBm | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | 6-SMD, Flat Leads | - | - | - | - | -45°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.8V~5.3V | - | - | - | SPDT | - | - | 3GHz | - | - | - | - | - | 50MHz~3GHz | - | 0.35dB | 24dB | - | - | Bluetooth, WLAN | - | 20dBm | 58dBm | - | Non-RoHS Compliant | - | ||
![]() UPG2176T5N-A CEL | In Stock | - | Datasheet | - | 6-XFDFN Exposed Pad | 6 | 6-TSON | - | - | -45°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | 85°C | -45°C | - | 150mW | - | - | 5.85GHz | - | SPDT | - | - | 5.85GHz | 50Ohm | SPDT | Absorptive | - | 5.85GHz | 2.3GHz~5.85GHz | - | 0.7dB | 21dB | - | 0.7 dB | 802.11a/b/g/n | - | 37dBm | - | No | RoHS Compliant | Lead Free | ||
![]() UPG2009TB-A CEL | In Stock | - | Datasheet | - | 6-TSSOP, SC-88, SOT-363 | 6 | 6-SuperMiniMold | - | - | -45°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | 85°C | -45°C | - | 150mW | 2.7V~3V | - | 2.5GHz | - | SPDT | - | - | 2.5GHz | 50Ohm | - | Reflective | - | 2.5GHz | 500MHz~2.5GHz | - | 0.4dB | 25dB | - | 0.5 dB | Bluetooth, WLAN | - | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | 6-SMD, Flat Leads | - | - | - | - | -45°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.8V~5.3V | - | - | - | SPDT | - | - | 3GHz | - | - | - | - | - | 50MHz~3GHz | - | 0.35dB | 24dB | - | - | Bluetooth, WLAN | - | - | 58dBm | - | RoHS Compliant | - | ||
![]() UPG2214TB-A CEL | In Stock | - | Datasheet | - | 6-TSSOP, SC-88, SOT-363 | 6 | 6-SuperMiniMold | - | - | -45°C~85°C | Strip | - | Obsolete | 1 (Unlimited) | 85°C | -45°C | - | - | - | - | 3GHz | - | SPDT | - | - | 3GHz | 50Ohm | - | Reflective | - | 3GHz | 50MHz~3GHz | - | 0.35dB | 24dB | - | 0.6 dB | 802.11a/b/g/WiFi, 802.16/WiMax, WLAN | - | 27dBm | 58dBm | No | RoHS Compliant | Lead Free | ||
![]() UPG2214TK-A CEL | In Stock | - | Datasheet | - | 6-SMD, Flat Leads | 6 | 6-Minimold | - | - | -45°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | 85°C | -45°C | - | - | - | - | 3GHz | - | SPDT | - | - | 3GHz | 50Ohm | SPDT | Reflective | - | 3GHz | 50MHz~3GHz | - | 0.35dB | 24dB | - | 0.25 dB | 802.11a/b/g/WiFi, 802.16/WiMax, WLAN | - | 27dBm | 58dBm | No | RoHS Compliant | Lead Free | ||
![]() UPG2408TB-A CEL | In Stock | - | Datasheet | - | 6-TSSOP, SC-88, SOT-363 | 6 | 6-SuperMiniMold | 7.512624mg | - | -45°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | 85°C | -45°C | - | - | - | - | 3GHz | 5.3V | SPDT | 5.3V | 2.5V | 3GHz | 50Ohm | SPDT | Reflective | - | 3GHz | 50MHz~3GHz | - | 0.56dB | 17dB | - | 0.56 dB | Bluetooth, WLAN | - | - | 60dBm | No | RoHS Compliant | Lead Free | ||
![]() UPG2158T5K-A CEL | In Stock | - | - | - | 6-XFDFN Exposed Pad | 6 | - | - | - | -45°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3GHz | - | SPDT | - | - | - | 50Ohm | - | Reflective | - | - | 50MHz~3GHz | - | 0.53dB | 17dB | - | 0.6 dB | 802.11a/b/g/WiFi, 802.16/WiMax, WLAN | - | 30.5dBm | 60dBm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 6-TSSOP, SC-88, SOT-363 | - | 6-SuperMiniMold | - | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.7V~3.3V | - | - | - | SPDT | - | - | 5.8GHz | 50Ohm | - | Reflective | - | - | 4.8GHz~5.85GHz | - | 0.9dB | 18dB | - | - | Cordless Phones, WLAN | - | - | - | - | RoHS Compliant | - | ||
![]() CG2185X2 CEL | In Stock | - | - | 7 Weeks | 6-XFDFN Exposed Pad | - | 6-TSSON | - | - | -45°C~85°C | Strip | - | Active | 1 (Unlimited) | 85°C | -45°C | - | - | 1.8V~5V | - | - | - | SPDT | - | - | - | 50Ohm | - | - | - | - | 2GHz~6GHz | - | - | - | - | - | 802.11a/b/g/n/ac | - | 32dBm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 6-XFDFN Exposed Pad | - | - | - | - | -40°C~90°C | Cut Tape (CT) | - | Obsolete | 1 (Unlimited) | - | - | - | 150mW | - | - | 6GHz | - | SPDT | - | - | - | 50Ohm | - | Reflective | 6 GHz | - | - | - | - | - | - | 0.8 dB | 802.11a/b/g/n | - | 30.5dBm (typ) IP1dB | 50dBm (typ) | - | RoHS Compliant | Lead Free |