- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Circuit
- RF Type
- Frequency Range
- Impedance
- RoHS Status
- Insertion Loss
- Isolation
Attribute column
Manufacturer
CEL RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Frequency | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Impedance | Nominal Supply Current | Throw Configuration | Turn On Delay Time | Topology | Bandwidth | Max Frequency | Frequency Range | Insertion Loss | Isolation | Insertion Loss (dB) | RF Type | P1dB | IIP3 | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPG2415TK-A CEL | In Stock | - | - | - | - | 6-SMD, Flat Leads | 6 | - | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | 150mW | - | 6GHz | - | SPDT | 5.3V | 2.7V | - | - | 50Ohm | - | - | - | Reflective | - | - | 500MHz~6GHz | 0.65dB | 26dB | 0.65 dB | WLAN | 34dBm | 60dBm | No | RoHS Compliant | - | ||
![]() UPG2164T5N-A CEL | In Stock | - | - | - | - | 6-XFDFN Exposed Pad | 6 | - | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | DPDT | - | - | - | - | 50Ohm | - | - | - | Reflective | - | 6GHz | 2.4GHz~6GHz | 0.7dB | 17dB | - | 802.11a/b/g/WiFi, WLAN | 31dBm | 50dBm | No | RoHS Compliant | Lead Free | ||
![]() UPG2409T6X-A CEL | In Stock | - | - | - | - | 6-XFDFN Exposed Pad | 6 | - | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | 6GHz | - | SPDT | 3.3V | 2.7V | - | - | 50Ohm | - | - | - | Reflective | - | - | 50MHz~6GHz | 0.65dB | 27dB | 0.9 dB | 802.11a/b/g/n | 36dBm | 60dBm | No | RoHS Compliant | Lead Free | ||
![]() UPG2189TB-A CEL | In Stock | - | Datasheet | - | - | 6-TSSOP, SC-88, SOT-363 | - | - | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | 2.4V~4.2V | - | - | SPST | - | - | 3GHz 2.5GHz | - | 50Ohm | - | - | - | Reflective | - | - | 500MHz~2.5GHz | 0.4dB | 10dB | - | Cellular | - | - | - | RoHS Compliant | Lead Free | ||
![]() UPG2406TK-A CEL | In Stock | - | - | - | Surface Mount | 6-SMD, Flat Leads | 6 | - | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | 3GHz | - | SPDT | 5.3V | 1.8V | - | - | 50Ohm | - | - | - | Reflective | - | - | 10MHz~3GHz | 0.53dB | 17dB | 0.53 dB | Bluetooth, WLAN | 30.5dBm | 60dBm | No | RoHS Compliant | Lead Free | ||
![]() UPG2422TK-A CEL | In Stock | - | - | - | - | 6-SMD, Flat Leads | 6 | - | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | 150mW | - | 6GHz | - | SPDT | 5.3V | 1.8V | - | - | 50Ohm | - | - | - | Reflective | - | - | 50MHz~6GHz | 0.55dB | 28dB | 0.55 dB | 802.11a/b/g/n | 31dBm | 57dBm | No | RoHS Compliant | - | ||
![]() UPD5713TK-A CEL | In Stock | - | - | - | - | 6-SMD, Flat Leads | 6 | 6-Minimold | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | 85°C | -45°C | - | 1.8V~3.6V | 2.5GHz | 2.8V | SPDT | 3.6V | 1.8V | 2.5GHz | 10nA | 50Ohm | - | SPDT | - | Reflective | - | 2.5GHz | 50MHz~2.5GHz | 0.95dB | 22.5dB | 0.6 dB | 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL | 21dBm | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | 6-SMD, Flat Leads | 6 | - | - | -45°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | - | 50MHz | - | SPDT | 5.3V | 2.5V | 3GHz | - | 50Ohm | 300nA | - | - | Reflective | - | - | 50MHz~3GHz | 0.56dB | 17dB | 0.4 dB | Bluetooth, WLAN | - | 60dBm | No | RoHS Compliant | - | ||
![]() UPG2162T5N-A CEL | In Stock | - | - | - | - | 6-XFDFN Exposed Pad | 6 | - | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | 6GHz | - | DPDT | - | - | - | - | 50Ohm | - | - | - | Reflective | - | - | 2.4GHz~6GHz | 0.85dB | 27dB | 1.1 dB | 802.11a/b/g/WiFi, WLAN | 31dBm | 50dBm | No | RoHS Compliant | Lead Free | ||
![]() UPG2415T6X-A CEL | In Stock | - | - | - | - | 6-XFDFN Exposed Pad | 6 | - | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | 6GHz | - | SPDT | 3.3V | 2.7V | - | - | 50Ohm | - | - | - | Reflective | - | - | 50MHz~6GHz | 0.55dB | 26dB | 0.5 dB | WLAN | 35dBm | 60dBm | No | RoHS Compliant | - | ||
![]() UPG2155TB-A CEL | In Stock | - | - | - | - | 6-TSSOP, SC-88, SOT-363 | 6 | 6-SuperMiniMold | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | 85°C | -45°C | - | - | 2.5GHz | - | SPDT | - | - | 2.5GHz | - | 50Ohm | - | - | - | Reflective | - | 2.5GHz | 500MHz~2.5GHz | 0.45dB | 17dB | 0.55 dB | GSM | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | 6-XFDFN Exposed Pad | 6 | - | - | -45°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | 1.5V~3.6V | - | 2.8V | DPDT | - | - | - | - | 50Ohm | - | - | - | Reflective | - | 2.5GHz | 10MHz~2.5GHz | 1.6dB | 15dB | - | General Purpose | 20dBm | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 6-SMD, Flat Leads | 6 | - | - | -45°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | 150mW | - | 500MHz | - | SPDT | 5.3V | 2.7V | 6GHz | - | 50Ohm | - | - | - | Reflective | - | - | 500MHz~6GHz | - | 26dB | 0.65 dB | WLAN | 34dBm | 60dBm | No | RoHS Compliant | - | ||
![]() UPG2408TK-A CEL | In Stock | - | - | - | - | 6-SMD, Flat Leads | 6 | - | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | 3GHz | - | SPDT | 5.3V | 2.5V | - | - | 50Ohm | - | - | - | Reflective | - | - | 50MHz~3GHz | 0.56dB | 17dB | 0.7 dB | Bluetooth, WLAN | - | 60dBm | No | RoHS Compliant | - | ||
![]() UPG2406TB-A CEL | In Stock | - | - | - | - | 6-SMD, Flat Leads | - | - | - | -45°C~85°C | Strip | Obsolete | 1 (Unlimited) | - | - | - | 2.7V | - | - | SPDT | - | - | 3GHz | - | - | - | - | - | - | - | - | 10MHz~3GHz | 0.4dB | 27dB | - | General Purpose | 30.5dBm | 60dBm | - | RoHS Compliant | - | ||
![]() UPG2409TB-A CEL | In Stock | - | - | - | - | 6-TSSOP, SC-88, SOT-363 | 6 | 6-SuperMiniMold | - | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | 85°C | -45°C | 150mW | - | 3.8GHz | - | SPDT | 5.3V | 2.7V | 3.8GHz | - | 50Ohm | - | SPDT | - | Reflective | - | 3.8GHz | 500MHz~3.8GHz | 0.6dB | 19dB | 0.6 dB | 802.11b/g/n | 37dBm | 60dBm | No | RoHS Compliant | Lead Free | ||
![]() CG2415M6 CEL | In Stock | - | - | 7 Weeks | - | 6-TSSOP, SC-88, SOT-363 | - | - | - | -45°C~85°C | Strip | Active | 1 (Unlimited) | - | - | - | - | - | - | SPDT | - | - | - | - | 50Ohm | - | - | - | - | - | - | 500MHz~6GHz | - | - | - | 802.11a/b/g/n/ac | - | - | - | ROHS3 Compliant | - | ||
![]() CG2430X1-C2 CEL | In Stock | - | Datasheet | 7 Weeks | - | 8-XFDFN Exposed Pad | - | - | - | -45°C~85°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | 1.8V~5V | - | - | SP3T | - | - | 6GHz | - | 50Ohm | - | - | - | - | - | - | 100MHz~6GHz | 0.6dB | 25dB | - | 802.11a/b/g/n/ac | 31dBm | 55dBm | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 6-PowerXDFN | 6 | - | - | -45°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | 2.4V~2.8V | 3GHz | - | SPDT | - | - | - | - | 50Ohm | - | - | - | Reflective | 3 GHz | - | 500MHz~3GHz | 0.5dB | 13dB | 0.65 dB | L, S Band | - | - | - | RoHS Compliant | - | ||
![]() UPG2183T6C-A CEL | In Stock | - | - | - | - | 16-WFQFN Exposed Pad | - | 16-QFN (3x3) | 57.09594mg | -45°C~85°C | Bulk | Obsolete | 1 (Unlimited) | 85°C | -45°C | - | 2.9V~3.2V | 2.5GHz | - | SP4T | 3.2V | 2.9V | 2.5GHz | - | 50Ohm | - | SP4T | 100 μs | Reflective | - | - | 500MHz~2.5GHz | 0.7dB | 17dB | 0.7 dB | Cellular | - | - | - | RoHS Compliant | Lead Free |