- Series
- Packaging
- Frequency
- Antenna Type
- Current - Receiving
- Current - Transmitting
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Output
- Protocol
- RF Family/Standard
Attribute column
Manufacturer
CEL RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Antenna Mounting | Automotive | Base Product Number | BT Frequency Range (MHz) | BT Protocol Supported | Class | Dimensions | EU RoHS | External Antenna Connector Type | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Flash Size (KB) | HTS | Interface Type | Maximum Current Consumption (RX) (mA) | Maximum Current Consumption (TX) (mA) | Maximum Data Rate (Kbps) | Maximum Operating Frequency (MHz) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Power | Mfr | Minimum Operating Frequency (MHz) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Module/IC Classification | Moisture Sensitive | Mounting | Mounting Styles | Outdoor Range | Package | Package Height | Package Length | Package Width | PCB changed | PPAP | Processing Unit Type | Product Status | Protocol - Bluetooth, BLE - 802.15.1 | Protocol - WiFi - 802.11 | Protocol Stack | Protocols Supported | RAM Size (KB) | Receiver Sensitivity | RoHS | Standard Package Name | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Typical Sensitivity | WLAN Frequency Range (MHz) | WLAN Maximum Data Rate (MBps) | WLAN Technology | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Voltage - Supply | Construction | Style | Frequency | Pin Count | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMP4020-2C-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 39-SMD Module | - | - | - | CMP4020 | - | - | Class II | - | - | - | - | 1 | - | - | GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | Yes | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - 99.1 dBm | Details | - | - | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C | Bulk | CMP4020 | - | - | - | 3V ~ 3.6V | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 2MB Flash, 512kB PSRAM, 512kB SRAM | 18 dBm | - | - | Bluetooth 5.1 | 18dBm | Bluetooth, WiFi | Integrated, Trace | - | GPIO, I²C, I²S, SDIO, SPI, UART, USB | - | - | - | - | - | ||
![]() CMP4020-3C-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 39-SMD Module | - | - | - | CMP4020 | - | - | Class II | - | - | - | - | 600 | - | - | GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - 99.1 dBm | Details | - | - | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C | Reel | CMP4020 | - | - | - | 3V ~ 3.6V | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 2MB Flash, 512kB PSRAM, 512kB SRAM | 18 dBm | - | - | Bluetooth 5.1 | 18dBm | Bluetooth, WiFi | Integrated, Trace | - | GPIO, I²C, I²S, SDIO, SPI, UART, USB | - | - | - | - | - | ||
![]() CMP9010-2-B CEL | In Stock | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CEL | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | NXP IW416 | 802.11a/b/g/n, Bluetooth v5.1 | 20dBm | Bluetooth, WiFi | Integrated, Trace | - | SDIO, UART | - | - | - | - | - | ||
![]() CMP9010-2C-B CEL | In Stock | - | - | Surface Mount | Module | MHF4 | - | - | - | - | - | - | 27.8 mm x 16.64 mm x 3.47 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | 802.11 a/b/g/n | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 dBm | 150Mbps | NXP IW416 | 802.11a/b/g/n, Bluetooth v5.1 | 20dBm | Bluetooth, WiFi | Integrated, Trace | - | SDIO, UART | - | - | - | - | - | ||
![]() CMP4010-1-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | PCB | - | - | - | - | - | - | 16.7 mm x 26.3 mm | - | - | - | 1 | - | - | GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | - | - | - | - | - | - | - | CEL | - | - | - | - | - | Yes | - | - | - | Bulk | - | - | - | - | - | - | Active | - | WiFi | - | 802.11 b/g/n, Bluetooth 5.0, Bluetooth Mesh | - | - | Details | - | - | 3.3 V | 3.3 V | - | - | - | - | -40°C ~ 85°C | Bulk | CMP4010 | - | - | - | - | - | - | - | - | - | - | - | 2MB Flash, 512kB PSRAM, 64kB SRAM | 18 dBm | - | RTL8721 | 802.11b/g/n, Bluetooth v5.0 | 18dBm | Bluetooth, WiFi | Integrated, Trace + U.FL | - | GPIO, I²C, I²S, PWM, SPI, UART, USB | - | - | - | - | - | ||
![]() CMP9670-2C CEL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | PCIe, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth | WiFi 6e | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | Bulk | CMP9670 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth and Wi-Fi Modules | - | ||
![]() CMP530-1C-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 33-SMD Module | - | - | - | CMP530 | - | - | - | - | - | - | - | 600 | - | - | ADC, GPIO, I2C, QSPI, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - 100 dBm | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Reel | - | - | - | - | 3.3V | - | - | 2.4 GHz | - | 3.3 V | - | - | 640 kB | - | - | K32W061 | Bluetooth v4.2, Bluetooth v5.0, Thread, Zigbee® | 20dBm | 802.15.4, Bluetooth | - | -100dBm | ADC, GPIO, I²C, PWM, SPI, UART | 4.3mA | 20.3mA ~ 95mA | - | - | - | ||
![]() CMP9620-2-R CEL (California Eastern Laboratories) | In Stock | - | - | Card Edge | Module | - | - | - | CMP9620 | - | - | Bluetooth Classic, Bluetooth Low Energy (BLE) | - | - | - | - | 650 | - | - | PCIe, UART | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | Yes | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - 90 dBm | Details | - | - | 3.46 V | 3.14 V | - | - | - | - | - | Reel | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 18 dBm | 458 Mp/s, 1.2 Gb/s | - | Bluetooth 5.2 | 18dBm | Bluetooth, WiFi | Integrated, Chip + MFH4 | - | PCIe | - | - | - | - | - | ||
![]() CMP4020-1C-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 39-SMD Module | - | - | - | CMP4020 | - | - | Class II | - | - | - | - | 1 | - | - | GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | Yes | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - 99.1 dBm | Details | - | - | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C | Bulk | CMP4020 | - | - | - | 3V ~ 3.6V | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 2MB Flash, 512kB PSRAM, 512kB SRAM | 18 dBm | - | - | Bluetooth 5.1 | 18dBm | Bluetooth, WiFi | Integrated, Trace | - | GPIO, I²C, I²S, SDIO, SPI, UART, USB | - | - | - | - | - | ||
![]() CMP4020-1C-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 39-SMD Module | - | - | - | CMP4020 | - | - | Class II | - | - | - | - | 600 | - | - | GPIO, I2C, I2S, SDIO, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - 99.1 dBm | Details | - | - | 3.6 V | 3 V | - | - | - | - | -40°C ~ 85°C | Reel | CMP4020 | - | - | - | 3V ~ 3.6V | - | - | 2.4 GHz, 5 GHz | - | - | - | - | 2MB Flash, 512kB PSRAM, 512kB SRAM | 18 dBm | - | - | Bluetooth 5.1 | 18dBm | Bluetooth, WiFi | Integrated, Trace | - | GPIO, I²C, I²S, SDIO, SPI, UART, USB | - | - | - | - | - | ||
![]() ZICM2410P2-2C-SN CEL (California Eastern Laboratories) | In Stock | - | - | - | - | - | External | No | - | - | - | - | - | Compliant | U.FL | - | - | 96 | 8542330001 | - | 38 | 200 | 1000 | 2480 | 3.3 | - | 85 | 20dBm | - | 2405 | 2.1 | - | -40 | Module | - | Surface Mount | - | 16000ft | - | 4.95 | 35.89 | 25.4 | 56 | No | Microcontroller | - | - | - | 802.15.4/ZigBee | - | 8 | - | - | SMD | SMD Module | - | - | -103dBm | - | - | - | - | - | - | Obsolete | - | Automated Meter Reading|Home and Building Automation|Industrial Control | - | - | - | - | 56 | - | 16 | SPI/UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB3212F6R4SP2-1C-R CEL (California Eastern Laboratories) | In Stock | - | - | - | - | - | - | No | - | 2402 to 2480 | Bluetooth v5.0(BLE) | - | - | Compliant | - | - | - | - | 8517.62.00.90 | - | - | - | - | - | - | - | 85 | - | - | - | - | - | -40 | - | - | Surface Mount | - | - | - | 3(Max) | 23.87 | 16.63 | 33 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2405 to 2480 | 0.25 | IEEE 802.15.4 | - | - | - | Active | - | - | - | BT+ZigBee | Module | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB3212F6R4SP2-1-R CEL (California Eastern Laboratories) | In Stock | - | - | - | - | - | - | No | - | 2402 to 2480 | Bluetooth v5.0(BLE) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 | - | - | - | - | - | -40 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2405 to 2480 | 0.25 | IEEE 802.15.4 | - | Tape and Reel | - | Unconfirmed | - | - | - | BT+ZigBee | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMP535-1-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 33-SMD Module | PCB | - | - | - | - | - | - | 16.7 mm x 26.3 mm | - | - | - | 1 | - | - | ADC, GPIO, I2C, QSPI, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | - | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - 100 dBm | Details | - | - | 3.3 V | 3.3 V | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | - | - | 3.3V | - | - | 2.4 GHz | - | 3.3 V | - | - | 640 kB | 20 dBm | - | K32W061 | Bluetooth v4.2, Bluetooth v5.0, Zigbee® | 20dBm | 802.15.4, Bluetooth | Integrated, Chip | -100dBm | GPIO, I²C, PWM, SPI, USART | 4.3mA | 20.3mA ~ 95mA | - | - | - | ||
![]() CMP530-1-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 33-SMD Module | - | - | - | CMP530 | - | - | - | - | - | - | - | 1 | - | - | ADC, GPIO, I2C, QSPI, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | - | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - 100 dBm | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | - | - | 3.3V | - | - | 2.4 GHz | - | 3.3 V | - | - | 640 kB | - | - | K32W061 | Bluetooth v4.2, Bluetooth v5.0, Thread, Zigbee® | 20dBm | 802.15.4, Bluetooth | - | -100dBm | ADC, GPIO, I²C, PWM, SPI, UART | 4.3mA | 20.3mA ~ 95mA | - | - | - | ||
![]() CMP9010-1C-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | Module | MHF4 | - | - | - | - | - | - | 27.8 mm x 16.64 mm x 3.47 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | Yes | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | 802.11 a/b/g/n | - | 802.11 a/b/g/n, Bluetooth 5.1, Bluetooth Mesh | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Reel | CMP9010 | - | - | - | - | - | - | 40 MHz | - | - | - | - | - | 20 dBm | 150 Mb/s | NXP IW416 | 802.11a/b/g/n, Bluetooth v5.1 | 20dBm | Bluetooth, WiFi | Integrated, Trace | - | SDIO, UART | - | - | - | - | - | ||
![]() CMP9377-P CEL (California Eastern Laboratories) | In Stock | - | - | Socket | Module | - | - | - | - | - | - | - | 30 mm x 16.5 mm x 3 mm | - | - | - | 280 | - | - | PCIe | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | Yes | - | - | - | Tray | - | - | - | - | - | - | Active | - | 802.11 a/b/g/n/ac | - | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | - | Details | - | - | 3.3 V | 3.3 V | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | - | 3.3V | - | - | 2.4 GHz, 5 GHz | - | 3.3 V | - | - | - | 20 dBm | - | QCA9377 | 802.11a/b/g/-c, Bluetooth v5.0 | 20dBm | Bluetooth, WiFi | Antenna Not Included | - | PCle, UART | - | - | - | - | - | ||
![]() CBT250-1-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 33-SMD Module | - | - | - | CBT250 | - | - | - | - | - | - | - | 1 | - | - | ADC, GPIO, I2C, SPI, UART | - | - | - | - | - | +105 C | - | - | CEL | - | - | - 40 C | - | - | - | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - 97 dBm | Details | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Bulk | - | - | USB Adapter | - | 3.3V | - | - | 2.4 GHz | - | 3.3 V | - | - | 1.6 MB | - | - | QN9090 | Bluetooth v4.2, Bluetooth v5.0 | 10dBm | Bluetooth | - | -97dBm | ADC, GPIO, I²C, PWM, SPI, UART | 4.3mA | 20.3mA | - | Bluetooth Modules | - | ||
![]() CMP530-1C-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 33-SMD Module | - | - | - | CMP530 | - | - | - | - | - | - | - | 1 | - | - | ADC, GPIO, I2C, QSPI, SPI, UART, USB | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | - | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - 100 dBm | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | - | - | 3.3V | - | - | 2.4 GHz | - | 3.3 V | - | - | 640 kB | - | - | K32W061 | Bluetooth v4.2, Bluetooth v5.0, Thread, Zigbee® | 20dBm | 802.15.4, Bluetooth | - | -100dBm | ADC, GPIO, I²C, PWM, SPI, UART | 4.3mA | 20.3mA ~ 95mA | - | - | - | ||
![]() CMP9010-2C-R CEL | In Stock | - | - | Surface Mount | Module | MHF4 | - | - | - | - | - | - | 27.8 mm x 16.64 mm x 3.47 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | CEL | - | - | - 40 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | 802.11 a/b/g/n | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 dBm | 150Mbps | NXP IW416 | 802.11a/b/g/n, Bluetooth v5.1 | 20dBm | Bluetooth, WiFi | Integrated, Trace | - | SDIO, UART | - | - | - | - | - |