- Series
- Packaging
- Frequency
- Antenna Type
- Current - Receiving
- Current - Transmitting
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Output
- Protocol
- RF Family/Standard
Attribute column
Manufacturer
CEL RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Operating Supply Voltage | Number of Channels | Interface | Memory Size | RAM Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Sensitivity (dBm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZFSM-201-2 CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | 60 | -40°C~85°C | Bulk | FreeStar Pro | Obsolete | 2 (1 Year) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | - | 8 | SPI, UART | 128kB Flash 80kB ROM 96kB SRAM | - | 250kbps | XE1283 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -94dBm | I2C, SPI, UART | 30mA | 193mA | -94 dBm | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | 33 | -40°C~85°C | Tray | MeshConnect™ | Discontinued | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | 3.3V | 16 | SPI, UART | 192kB Flash 12kB SRAM | - | 250kbps | EM357 | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, Castellation | -103dBm | JTAG, SPI, UART | 34mA | 58mA~150mA | -103 dBm | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | 33 | -40°C~85°C | Tray | MeshConnect™ | Discontinued | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | 3.3V | 16 | SPI, UART | 192kB Flash 12kB SRAM | - | 250kbps | EM357 | Zigbee® | 8dBm | 802.15.4 | Antenna Not Included, Castellation | -100dBm | JTAG, SPI, UART | 30mA | 31mA~44mA | -100 dBm | No | ROHS3 Compliant | Lead Free | ||
![]() ZMXM-400-1-B CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | Matrix | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 2.4GHz | 3.6V | - | - | 128kB Flash 8kB RAM | - | 250kbps | CC2430 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -92dBm | UART | 33mA | 50mA~130mA | -89 dBm | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | FreeStar Pro | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 2.4GHz | 3.6V | - | SPI, UART | 128kB Flash 80kB ROM 96kB SRAM | - | 250kbps | XE1205 | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, MMCX | - | I2C, SPI, UART | 30mA | 193mA | -94 dBm | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 33-SMD Module | 33 | -40°C~85°C | Tray | MeshConnect™ | Discontinued | 3 (168 Hours) | - | - | 2.1V~3.6V | 2.4GHz | 3.3V | 16 | SPI, UART | 512kB Flash 64kB SRAM | 64kB | 250kbps | EM3588 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | - | JTAG, SPI, UART | 34mA | 58mA~150mA | -103 dBm | No | ROHS3 Compliant | Lead Free | ||
![]() ZAXM-201-1 CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | PCB Module | 28 | -40°C~85°C | Tray | Apex | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | - | 16 | I2C, SPI, UART | 128kB Flash 5kB SRAM | - | 250kbps | EM250 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -97dBm | I2C, SPI, UART | 37mA | 170mA | -97 dBm | No | RoHS Compliant | Lead Free | ||
![]() ZFSM-201-1-B CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | FreeStar Pro | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | 3.6V | - | SPI, UART | 128kB Flash 80kB ROM 96kB SRAM | - | 250kbps | XE1205 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -94dBm | I2C, SPI, UART | 30mA | 193mA | -94 dBm | - | RoHS Compliant | Lead Free | ||
![]() ZMXM-401-1 CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | PCB Module | 24 | -40°C~85°C | Bulk | Matrix | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | - | - | UART | 128kB Flash 8kB RAM | - | 250kbps | CC2430 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -92dBm | UART | 33mA | 50mA~130mA | -92 dBm | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | Apex | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 2.4GHz | 3.6V | - | SPI, UART | - | - | 250kbps | BlueNRG-MS | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, MMCX | -97dBm | SPI, UART | 37mA | 170mA | -96 dBm | - | RoHS Compliant | Lead Free | ||
![]() ZAXM-201-1-B CEL | In Stock | - | Datasheet | - | Surface Mount | PCB Module | - | -40°C~85°C | Tray | Apex | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | 128kB Flash 5kB SRAM | - | 250kbps | EM250 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -97dBm | I2C, SPI, UART | 37mA | 170mA | - | - | - | - | ||
![]() ZICM357SP2-2 CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | MeshConnect™ | Discontinued | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | - | - | SPI, UART | 192kB Flash 12kB SRAM | - | 250kbps | EM357 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -103dBm | JTAG, SPI, UART | 34mA | 58mA~150mA | -103 dBm | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | PCB Module | 36 | -40°C~85°C | Tray | Apex | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | 3.6V | 16 | I2C, SPI, UART | 128kB Flash 5kB SRAM | - | 250kbps | EM250 | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, MMCX | -97dBm | I2C, SPI, UART | 37mA | 170mA | -97 dBm | No | RoHS Compliant | Lead Free | ||
![]() ZAXM-201-1C CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | PCB Module | 36 | -40°C~85°C | Tray | Apex | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | - | 16 | I2C, SPI, UART | 128kB Flash 5kB SRAM | - | 250kbps | EM250 | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, MMCX | -97dBm | I2C, SPI, UART | 37mA | 170mA | -97 dBm | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | FreeStar Pro | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | 3.6V | - | SPI, UART | 128kB Flash 80kB ROM 96kB SRAM | - | 250kbps | XE1283 | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, MMCX | -94dBm | I2C, SPI, UART | 30mA | 193mA | -94 dBm | - | RoHS Compliant | Lead Free | ||
![]() ZFSM-101-2-B CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | FreeStar | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.8V~3.6V | 2.4GHz | - | - | UART | - | - | 250kbps | XE1203 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -91dBm | UART | 50mA | 165mA | -91 dBm | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Tray | MeshConnect™ | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.3V | 2.4GHz | 3.3V | - | I2S, SPI, UART | 96kB Flash 8kB SRAM | - | 1Mbps | SD3502 | Zigbee® | 6dBm | 802.15.4 | Antenna Not Included, U.FL | - | I2S, SPI, UART | 35mA | 31mA~44mA | -97 dBm | - | RoHS Compliant | Lead Free | ||
![]() ZMXM-401-1C CEL | In Stock | - | Datasheet | Surface Mount | Surface Mount | PCB Module | - | -40°C~85°C | Bulk | Matrix | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.1V~3.6V | 2.4GHz | - | - | UART | 128kB Flash 8kB RAM | - | 250kbps | CC2430 | Zigbee® | 20dBm | 802.15.4 | Antenna Not Included, MMCX | -92dBm | UART | 33mA | 50mA~130mA | -92 dBm | - | RoHS Compliant | - | ||
![]() ZALM-301-1-B CEL | In Stock | - | Datasheet | - | Surface Mount | Module | - | -40°C~85°C | Tray | Apex | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | - | - | 250kbps | BlueNRG-MS | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | -97dBm | SPI, UART | 37mA | 170mA | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | Module | - | -40°C~110°C | Tray | MeshConnect™ | Active | 3 (168 Hours) | - | - | 2.1V~3.6V | 2.4GHz | - | - | SPI, UART | 192kB Flash 12kB SRAM | - | 250kbps | EM357 | Zigbee® | 20dBm | 802.15.4 | Integrated, Trace | - | JTAG, SPI, UART | 34mA | 150mA~175mA | -103 dBm | - | ROHS3 Compliant | - |