- Coil Current
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- Coil Voltage AC
- CoilResistance
- Contact Configuration
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Contact Resistance
- Depth
Attribute column
Manufacturer
Celduc Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Coil Voltage AC | CoilResistance | Contact Materials | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Depth | Termination Style | Contact Resistance | Throw Configuration | Contact Form | Terminal Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Switching Current | Contact Configuration | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D32A5100 Celduc | 2490 |
| Datasheet | - | Plug In | DIP | 8 | 20 V | 500 Ω | Rhodium | 19.1 x 7.85 x 6.8mm | +70°C | Celduc Inc. | -40°C | Tray | Active | -40°C ~ 70°C | - | Through Hole | 70 °C | -40 °C | 7.85 mm | PC Pin | 150 mΩ | DPST | DPST-NO (2 Form A) | Through Hole | -40 → +70°C | 1 ms | 12V dc | Non Latching | 100 V | 24 mA | 50 µs | 9 VDC | 500 mA | 1 VDC | 12 V | - | 500 mA | DPST | - | 6.8 mm | 19.1 mm | 6.6 mm | No SVHC | RoHS Compliant | ||
![]() D31A7100 Celduc | 215 |
| Datasheet | PCB | Plug In | DIP | 8 | 32 V | 2.15 kΩ | Rhodium | 19.1 x 7.85 x 6.8mm | +70°C | Celduc Inc. | -40°C | Tube | Active | -40°C ~ 70°C | - | Through Hole | 70 °C | -40 °C | 7.85 mm | PC Pin | 150 mΩ | SPST | SPST-NO (1 Form A) | Through Hole | -40 → +70°C | 1 ms | 24V dc | Non Latching | 100 V | 11.16 mA | 50 µs | 18 VDC | 500 mA | 2 VDC | 24 V | - | 500 mA | SPST | - | 6.4 mm | 19.1 mm | 6.6 mm | No SVHC | RoHS Compliant |