- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Voltage - Load
- Output Type
- Voltage-Input
- Circuit
- Load Current
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Celduc Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Control Voltage Range | Dimensions | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Output Device | Package | Product Status | Range | RoHS | Special Features | Standards Met | Voltage-Input | Operating Temperature | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Depth | Frequency | Frequency Stability | Termination Style | Output Type | ESR (Equivalent Series Resistance) | Circuit | Load Capacitance | Operating Mode | Number of Poles | Frequency Tolerance | Contact Form | Relay Type | Terminal Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Load Current | Isolation Voltage | Contact Configuration | Load Type | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SON845040 Celduc | 88576226 |
| - | - | Panel Mount | Module | - | - | - | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Active | okpac | - | - | CE, EAC | 6 ~ 32VDC | - | SON | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 1 | - | - | Single Phase Solid State Relay | Screw | -40 → +100°C | 40 V ~ 260 V | 12 mOhms | 50 A | - | - | - | - | - | - | - | ||
![]() SON865040 Celduc | 92 |
| - | - | Panel Mount | Module | - | - | - | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Active | okpac | - | - | CE, EAC | 6 ~ 32VDC | - | SON | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 1 | - | - | Single Phase Solid State Relay | Screw | -40 → +100°C | 50 V ~ 480 V | 12 mOhms | 50 A | - | - | - | - | - | - | - | ||
![]() XKA70420 Celduc | 579 |
| - | - | DIN Rail | Module | - | 15 → 32 V | 76.4 x 17.2 x 53mm | - | +80°C | Celduc Inc. | -40°C | Triac | Box | Active | XK | - | Control Visualization By LED. | CE, EAC | 15 ~ 30VAC/DC | - | XK | - | - | - | - | 17.2mm | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 1 | - | - | - | Screw | -40 → +80°C | 12 V ~ 275 V | - | 5 A | - | - | - | 53mm | - | 76.4mm | - | ||
![]() SCM0100200 Celduc | 2523 |
| - | - | Panel Mount | Hockey Puck | - | 4.5 → 32 V dc | 58.2 x 44.5 x 28mm | - | +90°C | Celduc Inc. | -40°C | MOSFET | Box | Active | SCM | - | - | CE, EAC, cURus | 4.5 ~ 32VDC | - | SCM | - | - | - | - | 44.5mm | - | - | - | DC | - | SPST-NO (1 Form A) | - | - | 1 | - | - | DC Solid State Relay | Screw | -40 → +90°C | 0 V ~ 200 V | 22 mOhms | 100A | 4kV | - | DC | 28mm | - | 58.2mm | - | ||
![]() SGT965360 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | Bulk | Active | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 600 V | - | 50 A | - | - | - | - | - | - | - | ||
![]() SGT8678500 Celduc | 2838 |
| - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | 24 ~ 255VAC/DC | - | cel3pac® | - | - | - | - | - | - | - | - | AC, Zero Cross | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 520 V | 4.5 mOhms | 75 A | - | - | - | - | - | - | - | ||
![]() SMB8850210 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | 4 ~ 30VDC | - | Sightpac® | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 640 V | 7.5 mOhms | 50 A | - | - | - | - | - | - | - | ||
![]() SA942460 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | 3 ~ 32VDC | - | celpac 2G® | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 12 V ~ 280 V | 16 mOhms | 25 A | - | - | - | - | - | - | - | ||
![]() SO945460 Celduc | 53 |
| - | - | Panel Mount | Module | - | 3 → 32 V dc | 58.5 x 45 x 29mm | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Active | okpac | - | - | CE, VDE, cURus 100kA, EAC | 3 ~ 32VDC | - | SO9 | - | - | - | - | 45mm | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 1 | - | - | Single Phase Solid State Relay | Screw | -40 → +100°C | 12 V ~ 280 V | 7.5 mOhms | 60 A | - | - | - | 29mm | - | 58.5mm | - | ||
![]() SOM02060 Celduc | 119 |
| - | - | Panel Mount | Module | - | 3.5 → 32 V dc | 45 x 58.5 x 30mm | - | +90°C | Celduc Inc. | -25°C | MOSFET | Box | Active | SOM | - | - | CE, cURus 100kA, EAC | 3.5 ~ 32VDC | - | SOM | - | - | - | - | 58.5mm | - | - | - | DC | - | SPST-NO (1 Form A) | - | - | 1 | - | - | DC Solid State Relay | Screw | -25 → +90°C | 0 V ~ 40 V | 36 mOhms | 20 A | - | - | - | 30mm | - | 45mm | - | ||
![]() XKD11306D Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | 3 ~ 30VDC | - | - | - | - | - | - | - | - | - | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 2 V ~ 60 V | - | 3 A | - | - | - | - | - | - | - | ||
![]() SO468020 Celduc | 2711 |
| - | - | Panel Mount | Module | - | 0 → 10 V dc | 45 x 58.2 x 27mm | - | +90°C | Celduc Inc. | -40°C | Thyristor | Box | Active | SO4 | - | Over-Voltage Protection by Varistor, IP20 Protection by Flaps on Terminals | CE Certified, cULus Recognized | 8 ~ 30VDC | - | SO4 | - | - | - | - | 58.2mm | - | - | - | AC | - | SPST-NO (1 Form A) | - | - | 1 | - | - | AC | Screw | -40 → +90°C | 200 V ~ 480 V | 3.5 mOhms | 95 A | - | - | - | 27mm | - | 45mm | - | ||
![]() STA07220 Celduc | 174 |
| - | - | PCB Mount | 4-SIP | 4-SIP | 12 → 30 V | 29 x 12.7 x 15.7mm | Staco Energy | +100°C | Celduc Inc. | -40°C | Triac | Box | Active | SP-ST-SL | - | - | CE, EAC, cURus | 24VAC/DC | - | SP-ST-SL | - | - | - | - | 12.7mm | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 1 | - | - | AC Interface Relay | PCB Pin | -40 → +100°C | 12 V ~ 275 V | - | 2 A | - | - | - | 15.7mm | - | 29mm | - | ||
![]() STD03505 Celduc | 338 |
| - | - | PCB Mount | 4-SIP | 4-SIP | 12 → 30 V dc | 29.2 x 13 x 15.8mm | - | +100°C | Celduc Inc. | -40°C | Bipolar Transistor | Box | Active | ST | - | Sustain high Inrush current . | cULus Recognized | 24VDC | - | SP-ST-SL | - | - | - | - | 13mm | - | - | - | DC | - | SPST-NO (1 Form A) | - | - | 1 | - | - | DC | PCB Pin | -40 → +100°C | 0 V ~ 30 V | 150 mOhms | 5 A | - | SPST | - | 15.8mm | - | 29.2mm | - | ||
![]() SOB867640 Celduc | 2203 |
| - | - | Panel Mount | Module | - | 8 → 30 V dc | 44.8 x 59.4 x 30mm | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Active | dual okpac | - | Dual Zero Cross Solid State Relay Especially Designed for Ac-51 Resistive Loads, Over-Voltage Protection, Very Low Zero Cross Voltage, IP20 Protection by Removable Flaps on Terminals with Optional Labels | CE, cURus 100kA, EAC | 8 ~ 30VDC | - | SOB8 | - | - | - | - | 59.4mm | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 2 | - | - | AC | Screw | -40 → +100°C | 24 V ~ 510 V | 4.5 mOhms | 75 A | - | - | - | 30mm | - | 44.8mm | - | ||
![]() SGT965360E Celduc | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | - | - | - | 10 ~ 30VDC | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | - | - | 37.4 MHz | ±15ppm | - | AC, Zero Cross | 40 Ohms | SPST-NO (1 Form A) | 8pF | Fundamental | - | ±15ppm | - | - | - | - | 24 V ~ 600 V | 7.5 mOhms | 50 A | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() SGT8670500 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | 4 ~ 30VDC | - | cel3pac® | - | - | - | - | - | - | - | - | AC, Zero Cross | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 520 V | 4.5 mOhms | 75 A | - | - | - | - | - | - | - | ||
![]() SA842070 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | 3 ~ 32VDC | - | celpac 2G® | - | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 12 V ~ 275 V | 16 mOhms | 25 A | - | - | - | - | - | - | - | ||
![]() SVT764394 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | Bulk | Obsolete | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | Screw Terminal | AC | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | 50 A | - | - | - | - | - | - | - | ||
![]() SC862110 Celduc | 265 |
| - | Chassis | Panel Mount | Hockey Puck | - | 5 → 30 V dc | 58.2 x 44.5 x 27mm | - | +100°C | Celduc Inc. | -40°C | Triac | Box | Active | Previous Generation | Compliant | - | CE, cURus | 5 ~ 30VDC | - | SC8 | - | - | 100 °C | -40 °C | 44.5mm | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 1 | - | - | Single Phase Solid State Relay | Screw | -40 → +100°C | 24 V ~ 520 V | - | 25 A | - | - | - | 27mm | - | 58.2mm | - |