- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Voltage - Load
- Output Type
- Voltage-Input
- Circuit
- Load Current
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Celduc Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Case Size | CoilResistance | Contact Materials | Control Voltage Range | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operation | Output Device | Package | PowerSupply | Product Status | Range | RoHS | Special Features | Standards Met | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Depth | Termination Style | Output Type | Circuit | Failure Rate | Note | Number of Poles | Input Type | Contact Form | Relay Type | Terminal Type | Operating Temperature Range | Coil Voltage | Voltage - Load | Display Type | On-State Resistance (Max) | Coil Power | Depth Behind Panel | Load Current | Features | Contacts | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCF42160 Celduc | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | - | - | - | 4 ~ 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 280 V | - | - | - | - | 25 A | - | - | - | - | - | - | - | ||
![]() SGT942360E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | 24VDC | 50 V | - | - | - | - | 1 % | - | - | 25 ppm/°C | - | 19.6 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 280 V | - | 9.5 mOhms | - | - | 25 A | - | - | - | 550 µm | - | - | - | ||
![]() SGT8698504 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | - | - | - | 24 ~ 255VAC/DC | - | - | - | cel3pac® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | 2 mOhms | - | - | 125 A | - | - | - | - | - | - | - | ||
![]() SO745090 Celduc | 4895 |
| - | Panel Mount | Module | - | cULus | 1/4 DIN | - | - | 3 → 32 V dc | 58.5 x 45 x 30mm | Dwyer Instruments | MPCJR-485 | +100°C | Celduc Inc. | -40°C | - | - | Thyristor | Box | 100-240 VAC | Active | okpac | - | - | CE, VDE, EAC, cURus | 3 ~ 32VDC | - | - | - | SO7 | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | Relay | SPST-NO (1 Form A) | - | - | 1 | Milliamps DC | - | Single Phase Solid State Relay | Screw | -40 → +100°C | - | 12 V ~ 275 V | LED | 7.5 mOhms | - | - | 50 A | - | - | - | 30mm | - | 58.5mm | - | ||
![]() XKA70440 Celduc | 155 |
| - | DIN Rail | Module | - | CE, CSA, UL | - | - | - | 12 → 30, 8.5 → 30 V dc | 76.4 x 17.2 x 53mm | Cutler Hammer, Div of Eaton Corp | EM22L2C | +80°C | Celduc Inc. | -40°C | - | Momentary | Triac | Box | - | Active | XK | - | Control Visualization By LED. | CE, EAC | 15 ~ 30VAC/DC | - | - | - | XK | - | - | - | - | - | - | - | - | - | - | - | - | 17.2mm | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | - | - | - | Fingersafe Screw | -40 → +80°C | - | 12 V ~ 440 V | - | - | - | 2.6 | 5 A | - | 1NO, 1NC | IP65 | 53mm | - | 76.4mm | - | ||
![]() SGT962360E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | Active | - | - | - | - | 24VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 600 V | - | 9.5 mOhms | - | - | 25 A | - | - | - | - | - | - | - | ||
![]() SU942460 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 3 ~ 32VDC | - | - | - | Celpac® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 280 V | - | 16 mOhms | - | - | 25 A | - | - | - | - | - | - | - | ||
![]() SO96386H Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 24VDC | - | - | - | okpac® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 600 V | - | 9.5 mOhms | - | - | 35 A | - | - | - | - | - | - | - | ||
![]() SG469420 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 4mA ~ 20mA (Current Loop) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 200 V ~ 460 V | - | - | - | - | 110 A | - | - | - | - | - | - | - | ||
![]() SIB942360 Celduc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOB765670 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 8 ~ 30VDC | - | - | - | okpac® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 510 V | - | 12 mOhms | - | - | 50 A | - | - | - | - | - | - | - | ||
![]() SGT8650810 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | 1 100 Ohm | AgSnO2 | - | 29x12,8x16,5mm | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 4 ~ 30VDC | - | - | - | FTR-F1 | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | DPST-NO | - | - | - | 24VDC | 24 V ~ 520 V | - | 7.5 mOhms | 530 mW | - | 50 A | - | - | - | - | - | - | - | ||
![]() SGT8638500 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | 155 Ohm | AgSnO2 | - | 26x12,8x16,5mm | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 24 ~ 255VAC/DC | - | - | - | FTR-H1 | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | SPDT | - | - | - | 9VDC | 24 V ~ 520 V | - | - | 530 mW | - | 35 A | - | - | - | - | - | - | - | ||
![]() SOBR965560 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | 575 Ohm | AgCdO | - | 20,5x10,5x20,5mm | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 10 ~ 30VDC | - | - | - | VE | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | SPDT | - | - | - | 12VDC | 24 V ~ 600 V | - | 7.5 mOhms | 250 mW | - | 24 A | - | - | - | - | - | - | - | ||
![]() SGT9654300 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | DIN-Rail | - | - | Bulk | - | Active | - | Yes | - | - | 4 ~ 30VDC | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | n/a | - | - | - | - | - | - | - | 24 V ~ 600 V | - | 7.5 mOhms | - | - | 42 A | - | - | - | - | - | - | 27mm | ||
![]() SOD843180 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 7 ~ 30VDC | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | n/a | - | - | - | - | - | - | - | 50 V ~ 265 V | - | 14 mOhms | - | - | 35 A | - | - | - | - | - | - | 14,7mm | ||
![]() SP752120 Celduc | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 3 ~ 32VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect, Disconnect | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 280 V | - | - | - | - | 12 A | - | - | - | - | - | - | - | ||
![]() SC764910 Celduc | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 90 ~ 240VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | - | - | - | 50 A | - | - | - | - | - | - | - | ||
![]() SC965160 Celduc | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | - | Active | - | Yes | - | - | 5 ~ 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect, Disconnect | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 600 V | - | - | - | - | 50 A | - | - | - | - | - | - | - | ||
![]() SGT945360E Celduc | In Stock | - | - | Chassis Mount | Axial | Axial | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | 24VDC | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | - | 16.2 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | M (1%) | - | - | - | - | - | - | - | - | 12 V ~ 280 V | - | 7.5 mOhms | - | - | 50 A | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - |