- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Voltage - Load
- Output Type
- Voltage-Input
- Circuit
- Load Current
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Celduc Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Approvals | Control Voltage Range | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Output Device | Package | Product Status | Range | RoHS | Seal | Special Features | Standards Met | Switching Mode | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Contact Type | Depth | Termination Style | Output Voltage | Output Type | Circuit | Failure Rate | Max Voltage Rating (AC) | Number of Poles | Max Voltage Rating (DC) | Relay Type | Terminal Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Load Current | Isolation Voltage | Contact Configuration | Features | Electrical Connection | Height | Height Seated (Max) | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SO943460 Celduc | 362 |
| - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | - | - | 3 ~ 32VDC | - | - | okpac® | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 12 V ~ 280 V | 14 mOhms | 40 A | - | - | - | - | - | - | - | - | ||
![]() SGT865470E Celduc | In Stock | - | - | Panel Mount | Module | - | - | - | 4 → 32 V dc | 100 x 75.15 x 46mm | - | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Obsolete | SGT | - | - | Green LED Visualization on The Input | CE, EAC, cURus | - | 4 ~ 32VDC | - | - | SGT 1G | - | - | - | - | - | - | - | - | - | 75.15mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 3 | - | Three Phase | Screw | -40 → +100°C | 24 V ~ 520 V | 7.5 mOhms | 50 A | - | - | - | - | 46mm | - | 100mm | - | ||
![]() SGT9424300 Celduc | In Stock | - | - | Chassis Mount | Axial | Axial | - | - | - | - | - | - | - | Celduc Inc. | - | - | Bulk | Active | - | - | - | - | - | - | 24VDC | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 35.2 Ohms | Metal Film | 0.125W, 1/8W | - | - | Screw Terminal | - | AC, Zero Cross | 3PST-NO (3 Form A) | S (0.001%) | - | - | - | - | - | - | 12 V ~ 280 V | 9.5 mOhms | 25 A | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | ||
![]() SIT865390 Celduc | In Stock | - | - | DIN Rail | Module | - | - | - | 10 → 30 V ac/dc | 90 x 98 x 122mm | - | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Obsolete | celpac Ready to use | - | - | - | CE, cURus | Zero Crossing | 24VAC/DC | - | - | SIT | - | - | - | - | - | - | - | - | - | 98mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 3 | - | Three Phase Solid State Contactor | Screw | -40 → +100°C | 24 V ~ 520 V | 12 mOhms | 50A | - | - | - | - | 122mm | - | 90mm | - | ||
![]() SVT864994 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | 90 ~ 240VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | 24 V ~ 520 V | - | 50 A | - | - | - | - | - | - | - | - | ||
![]() SC864910 Celduc | 407 |
| - | Panel Mount | Hockey Puck | - | - | - | 90 → 240 V ac | 58.2 x 44.5 x 27mm | - | - | +100°C | Celduc Inc. | -40°C | Triac | Box | Active | Previous Generation | - | - | - | CE, VDE, cURus | - | 90 ~ 240VAC | - | - | SC8 | - | - | - | - | - | - | - | - | - | 44.5mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | - | Single Phase Solid State Relay | Screw | -40 → +100°C | 24 V ~ 520 V | - | 50 A | - | - | - | - | 27mm | - | 58.2mm | - | ||
![]() SOB965660 Celduc | 110 | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | Compliant | - | - | - | Zero Crossing | 10 ~ 30VDC | - | - | okpac® | - | - | - | - | - | - | - | - | - | - | - | 600 V | AC, Zero Cross | SPST-NO (1 Form A) | - | 510 V | - | 30 V | - | - | - | 24 V ~ 600 V | 7.5 mOhms | 50A | 4 kV | - | - | - | - | - | - | No SVHC | ||
![]() SGB8850200 Celduc | 2725 |
| - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | - | Zero Crossing | 4 ~ 30VDC | - | - | cel3pac® | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | 24 V ~ 640 V | 7.5 mOhms | 50A | - | - | - | - | - | - | - | - | ||
![]() SOD845180 Celduc | 339 |
| - | Panel Mount | Module | - | - | - | - | - | - | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Active | okpac | - | - | - | CE, cURus 100kA, EAC | - | 7 ~ 30VDC | - | - | SOD | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | - | Diagnostic Solid State Relay | Spring | -40 → +100°C | 50 V ~ 265 V | 7.5 mOhms | 50 A | - | - | - | - | - | - | - | - | ||
![]() SO843070 Celduc | 106 |
| - | Panel Mount | Module | - | - | - | 3 → 32 V dc | 58.5 x 45 x 30mm | - | - | +100°C | Celduc Inc. | -55°C | Thyristor | Box | Active | okpac | - | - | - | CE, VDE, cURus 100kA, EAC | - | 3 ~ 32VDC | - | - | SO8 | - | - | - | - | - | - | - | - | - | 45mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | - | Single Phase Solid State Relay | Screw | -55 → +100°C | 12 V ~ 275 V | 14 mOhms | 35 A | - | - | - | - | 30mm | - | 58.5mm | - | ||
![]() SGT8658500 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | - | - | 24 ~ 255VAC/DC | - | - | cel3pac® | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | 24 V ~ 520 V | 7.5 mOhms | 50 A | - | - | - | - | - | - | - | - | ||
![]() SO942860 Celduc | 158 |
| - | Panel Mount | Module | - | - | - | 10 → 30 V dc, 15 → 32 V ac | 44.8 x 59.4 x 30mm | Miscellaneous | - | +100°C | Celduc Inc. | -55°C | Triac | Box | Active | SO9 | - | - | Zero Cross Solid State Relay Especially Designed for Resistive Loads, Green LED Visualization on The Input, IP20 Protection By Removable Flaps on Terminals with Optional Labels | CE, EAC, cURus | - | 24VDC | - | - | SO9 | - | - | - | - | - | - | - | - | - | 59.4mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | - | AC | Screw | -55 → +100°C | 12 V ~ 280 V | 16 mOhms | 25 A | - | - | - | - | 30mm | - | 44.8mm | - | ||
![]() XKLD31006 Celduc | 347 |
| - | DIN Rail | Module | - | - | - | 10 → 30 V dc | 76.4 x 12.2 x 53mm | Hoffman | A12P6 | +90°C | Celduc Inc. | -25°C | Bipolar Transistor | Box | Active | XK | - | - | Control Visualization By LED. | CE, EAC | - | 10 ~ 30VDC | - | - | XK | - | - | - | - | - | - | - | - | - | 53mm | - | - | DC | SPST-NO (1 Form A) | - | - | 1 | - | DC Interface Relay | PCB Pin | - | 0 V ~ 60 V | 14 mOhms | 10 A | - | - | - | - | 76.4mm | - | 12.2mm | - | ||
![]() SWT861730 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | FM, UL | 8.5 → 30 V | 110 x 100 x 177mm | Dwyer Instruments | PRW-2P-P2 | +100°C | Celduc Inc. | -40°C | Triac | Box | Obsolete | SWT Ready to use | - | - | - | CE | - | 24VAC/DC | - | - | - | - | - | - | - | - | - | - | - | SPST | 100mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 3 | - | Three Phase Solid State Contactor | Screw | -40 → +100°C | 24 V ~ 520 V | - | 28 A | - | - | - | Screw Terminals | 177mm | - | 110mm | - | ||
![]() SMB8650510 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | IDEC | LB8MK-3SH-5H | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | - | - | Sightpac® | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 520 V | 7.5 mOhms | 50 A | - | - | - | - | - | - | - | - | ||
![]() SVT864394E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | 8.5 → 30 V dc | 100 x 76 x 56.5mm | IDEC | LB8MK-3SH-4H | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Obsolete | SVT | - | - | IP20 Touch Safe Terminals | CE, cURus | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 3 | - | Three Phase | Screw | -40 → +100°C | 24 V ~ 520 V | - | 50 A | - | - | - | - | 56.5mm | - | 100mm | - | ||
![]() SCC20506 Celduc | 55 |
| - | Panel Mount | Hockey Puck | - | - | - | 10 → 32 V dc | 44.5 x 58.2 x 27mm | Hoffman | A12N12PP | +80°C | Celduc Inc. | -40°C | Bipolar Transistor | Box | Active | SCC | - | - | Bipolar Transistor DC Output | CE | - | 10 ~ 32VDC | - | - | SCC | - | - | - | - | - | - | - | - | - | 58.2mm | - | - | DC | SPST-NO (1 Form A) | - | - | 2 | - | DC | Screw | -40 → +80°C | 2 V ~ 60 V | - | 5 A | - | - | - | - | 27mm | - | 44.5mm | - | ||
![]() SO887060 Celduc | 2858 |
| - | Panel Mount | Module | - | - | - | 3.5 → 32 V dc | 44.5 x 58.2 x 27mm | Miscellaneous | TP3V45FX | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Active | SO8 | - | - | Zero Cross Solid State Relay Designed for Most Types of Loads, Very Low Zero Cross Voltage, Green LED Visualization on The Input | CE | - | 3.5 ~ 32VDC | - | - | SO8 | - | - | - | - | - | - | - | - | - | 58.2mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | - | AC | Screw | -40 → +100°C | 24 V ~ 690 V | 4.5 mOhms | 75 A | - | - | - | - | 27mm | - | 44.5mm | - | ||
![]() SOB865660 Celduc | 2096 |
| - | DIN Rail | Module | - | Brass | - | 8 → 30 V dc | 45 x 58.5 x 27mm | Barksdale Control Products | 96201-BB3-T5-W80 | +100°C | Celduc Inc. | -40°C | Thyristor | Box | Active | dual okpac | - | Yes | - | CE, cURus 100kA, EAC | - | 8 ~ 30VDC | - | - | SOB8 | - | - | - | - | - | - | - | - | SPDT | 58.5mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 2 | - | Two Phase Solid State Relay | - | -40 → +100°C | 24 V ~ 600 V | 7.5 mOhms | 50 A | - | - | - | 1/2 NPT Female Conduit Connection, 12 in Leads | 27mm | - | 45mm | - | ||
![]() SCI0251700 Celduc | 773 |
| - | Chassis Mount | Hockey Puck | - | - | - | - | - | Miscellaneous | - | - | Celduc Inc. | - | - | Box | Active | - | - | - | - | - | - | 4.5 ~ 32VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0 V ~ 1700 V | - | 25 A | - | - | - | - | - | - | - | - |