- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Voltage - Load
- Output Type
- Voltage-Input
- Circuit
- Load Current
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Celduc Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Material Finish | Control Voltage Range | Designed for | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package | Product Status | Rad Hardened | Range | Remarks | RoHS | Standards Met | Voltage-Input | Operating Temperature | Series | Depth | Termination Style | Output Type | Circuit | Note | Number of Poles | Input Type | Size | Relay Type | Terminal Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage | Display Format | Active Area | Input Voltage | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SO842974 Celduc | 52 |
| - | Panel Mount | Module | - | - | - | 20 → 265 V ac | - | 58.5 x 45 x 30mm | +100°C | Celduc Inc. | -55°C | - | - | - | Triac | - | Box | Active | - | okpac | - | - | CE, VDE, EAC, cURus | 20 ~ 265VAC/DC | - | SO8 | 45mm | - | AC, Zero Cross | SPST-NO (1 Form A) | - | 1 | - | - | Single Phase Solid State Relay | Screw | -55 → +100°C | 12 V ~ 275 V | 16 mOhms | - | 25 A | - | - | - | - | 30mm | 58.5mm | ||
![]() SOBR965660 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 10 ~ 30VDC | - | okpac® | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 600 V | 7.5 mOhms | - | 24 A | - | - | - | - | - | - | ||
![]() SMT9420120 Celduc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM020200 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 3.5 ~ 32VDC | - | - | - | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0 V ~ 110 V | 90 mOhms | - | 20 A | - | - | - | - | - | - | ||
![]() SDI0501700 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 24 ~ 48VDC | - | - | - | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0 V ~ 750 V | 35 mOhms | - | 50 A | - | - | - | - | - | - | ||
![]() SVTA4694E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 4mA ~ 20mA (Current Loop) | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 200 V ~ 480 V | 500 mOhms | - | 125 A | - | - | - | - | - | - | ||
![]() SVTA4651E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 0 ~ 5VDC | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 200 V ~ 480 V | 500 mOhms | - | 50 A | - | - | - | - | - | - | ||
![]() XKA20421 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 5 ~ 30VDC | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 12 V ~ 275 V | - | - | 5 A | - | - | - | - | - | - | ||
![]() SF542310 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | Through Hole | -40C to 100C | Industrial | Triac | 280(V) | Box | Active | No | - | - | - | - | 4 ~ 30VDC | - | - | - | Quick Connect, Disconnect | AC | SPST-NO (1 Form A) | - | - | DC | - | - | - | - | 12 V ~ 280 V | - | 30(mA) | 10 A | 4000(V) | - | - | 30(V) | - | - | ||
![]() SAL961360 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 6 ~ 32VDC | - | celpac 2G® | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 600 V | 9.5 mOhms | - | 15 A | - | - | - | - | - | - | ||
![]() SOR842074 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 3 ~ 32VDC | - | okpac® | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 12 V ~ 275 V | 16 mOhms | - | 50 A | - | - | - | - | - | - | ||
![]() SOB943360 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 10 ~ 30VDC | - | okpac® | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 12 V ~ 280 V | 14 mOhms | - | 35 A | - | - | - | - | - | - | ||
![]() SGT947360E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | 24VDC | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | 12 V ~ 280 V | 4.8 mOhms | - | 75 A | - | - | - | - | - | - | ||
![]() SGT8859200 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | 90 ~ 280VAC/DC | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 640 V | 7.5 mOhms | - | 50 A | - | - | - | - | - | - | ||
![]() SOB665300 CON Celduc | In Stock | - | - | - | - | - | - | - | - | - | 142,8x77,9x7,8mm | - | - | - | - | - | - | - | - | - | - | - | - | 16,7M Colors | Yes | - | - | -20...+70°C | gen4 | - | - | - | - | Resistive Touch Panel | - | - | 5 | - | - | - | - | - | - | - | - | 800x480pix | 108x64,8mm | - | - | - | ||
![]() SGT9454300 Celduc | In Stock | - | - | - | - | - | AL | Black Anodized | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Bulk | Active | - | - | - | Yes | - | - | - | SK562 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGT9674300 Celduc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVT967360E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Obsolete | - | - | - | Yes | - | 24VDC | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 600 V | - | - | 75 A | - | - | - | - | - | - | ||
![]() SGTA4653 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | Yes | - | 8 ~ 32VDC | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 300 V ~ 510 V | 12 mOhms | - | 50 A | - | - | - | - | - | - | ||
![]() SU842770 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | Active | - | - | - | Yes | - | 24VAC/DC | - | celpac 2G® | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 12 V ~ 275 V | 16 mOhms | - | 25 A | - | - | - | - | - | - |