- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Voltage - Load
- Output Type
- Voltage-Input
- Circuit
- Load Current
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Celduc Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Approvals | Control Voltage Range | Dimensions | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Output Device | Package | Package Style | Product Status | Range | RoHS | Seal | Special Features | Standards Met | Voltage-Input | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Contact Type | Voltage - Supply | Depth | Current Rating | Termination Style | Output Type | Circuit | Interface | Current - Output | Number of Poles | Relay Type | Terminal Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Load Current | Isolation Voltage | Motor Type | Control / Drive Type | Number of Motors | Contact Configuration | Wattage - Load | Features | Electrical Connection | Height | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVT965760 Celduc | In Stock | - | - | Panel Mount | Module | - | - | - | - | 10 → 30 V ac/dc | 100 x 76 x 56.5mm | - | Miscellaneous | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Obsolete | SVT | - | - | - | CE | 10 ~ 30VAC/DC | - | SVT | - | - | - | - | - | - | - | 76mm | - | - | AC | SPST-NO (1 Form A) | - | - | 3 | Three Phase Solid State Relay | Screw | -40 → +100°C | 24 V ~ 600 V | - | 50 A | - | - | - | - | - | - | - | - | 56.5mm | 100mm | - | ||
![]() SO965460 Celduc | 38 |
| - | Chassis Mount | Module | - | Aluminum | - | - | 3.5 → 32 V dc | 58.5 x 45 x 29mm | - | Barksdale Control Products | DPD2T-M18SS-L6 | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | okpac | - | No | - | CE, VDE, cURus 100kA, EAC | 3.5 ~ 32VDC | - | okpac® | - | - | - | - | - | SPDT | - | 45mm | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | Single Phase Solid State Relay | Screw | -40 → +100°C | 24 V ~ 600 V | 7.5 mOhms | 60 A | - | - | - | - | - | - | - | - | 29mm | 58.5mm | - | ||
![]() SMT8620520 Celduc | 2378 |
| - | Panel Mount | Module | - | - | - | CE, UL | 4 → 30 V dc | 45 x 36.7 x 99.8mm | - | Dwyer Instruments | CS-10 | +85°C | Celduc Inc. | -40°C | Triac | Box | - | Active | sightpac | - | - | Direct Copper Bonding (DCB) Technology, Zero Cross | CE, EAC, cURus | 4 ~ 30VDC | - | SMT | - | - | - | - | - | SPDT | - | 36.7mm | 15 A @ 120 VAC, 8 A @ 240 VAC | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 3 | Solid State Relay | Push In | -40 → +85°C | 24 V ~ 520 V | 20 mOhms | 25 A | - | - | - | - | - | - | - | Screw Terminals | 99.8mm | 45mm | - | ||
![]() SO942960 Celduc | 18 |
| - | Panel Mount | Module | - | - | - | - | 185 → 265 V ac/dc | 44.8 x 59.4 x 30mm | - | IDEC | LF1B-NC4P-2THWW2-1M | +100°C | Celduc Inc. | -55°C | Triac | Box | - | Active | SO9 | - | - | Zero Cross Solid State Relay Especially Designed for Resistive Loads, Green LED Visualization on The Input, IP20 Protection By Removable Flaps on Terminals with Optional Labels | CE, EAC, cURus | 230VAC/DC | - | SO9 | - | - | - | - | - | - | - | 59.4mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | AC | Screw | -55 → +100°C | 12 V ~ 280 V | 16 mOhms | 25 A | - | - | - | - | - | - | - | - | 30mm | 44.8mm | - | ||
![]() XKD90306 Celduc | 137 |
| - | DIN Rail | Module | - | - | - | - | 90 → 240 V | 76.4 x 17.2 x 53mm | - | IDEC | SLC-4PF-W-ENG | +90°C | Celduc Inc. | -40°C | Bipolar Transistor | Box | - | Active | XK | - | - | Control Visualization By LED. | CE, EAC | 90 ~ 240VAC/DC | - | XK | - | - | - | - | - | - | - | 17.2mm | - | - | DC | SPST-NO (1 Form A) | - | - | 1 | - | Screw | -40 → +90°C | 2 V ~ 60 V | - | 3 A | - | - | - | - | - | - | - | - | 53mm | 76.4mm | - | ||
![]() SO885060 Celduc | 162 |
| - | Panel Mount | Module | - | - | - | - | 3.5 → 32 V dc | 45 x 58.5 x 30mm | - | Miscellaneous | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | SO8 | - | - | Zero-Cross AC Output, Designed for all types of loads on high voltage mains | CE | 3.5 ~ 32VDC | - | SO8 | - | - | - | - | - | - | - | 58.5mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | AC | Screw | -40 → +100°C | 24 V ~ 690 V | 7.5 mOhms | 50 A | - | - | - | - | - | - | - | - | 30mm | 45mm | - | ||
![]() SO465420 Celduc | 2956 |
| - | Panel Mount | Module | - | - | - | - | - | 45 x 58.2 x 27mm | - | Miscellaneous | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | okpac | - | - | - | CE, EAC, cURus | 4mA ~ 20mA (Current Loop) | - | SO4 | - | - | - | - | - | - | - | 58.2mm | - | - | AC | SPST-NO (1 Form A) | - | - | 1 | Single Phase angle controller | Spring | -40 → +100°C | 200 V ~ 480 V | 12 mOhms | 50 A | - | - | - | - | - | - | - | - | 27mm | 45mm | - | ||
![]() SO465020 Celduc | 2725 |
| - | Panel Mount | Module | - | - | - | - | 0 → 10 V | 45 x 58.2 x 27mm | - | IDEC | SLDN-31M-A | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | okpac | Compliant | - | - | CE, EAC, cURus | 8 ~ 30VDC | - | SO4 | Screw | - | 100 °C | -40 °C | - | - | - | 58.2mm | - | - | AC | SPST-NO (1 Form A) | - | - | 1 | Single Phase angle controller | Spring | -40 → +100°C | 200 V ~ 480 V | 12 mOhms | 50 A | 4 kV | - | - | - | - | - | - | - | 27mm | 45mm | No SVHC | ||
![]() SO849070 Celduc | 2632 |
| - | Panel Mount | Module | - | - | - | - | 3 → 32 V dc | 58.5 x 45 x 30mm | - | Miscellaneous | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | okpac | - | - | - | CE, VDE, cURus 100kA, EAC | 3 ~ 32VDC | - | SO8 | - | - | - | - | - | - | - | 45mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | Single Phase Solid State Relay | Screw | -40 → +100°C | 12 V ~ 275 V | 2 mOhms | 125 A | - | - | - | - | - | - | - | - | 30mm | 58.5mm | - | ||
![]() XKD70306 Celduc | 145 |
| - | DIN Rail | Module | - | - | - | - | 10 → 30 V | 76.4 x 17.2 x 53mm | - | IDEC | LF1B-NA4P-2THWW2-1M | +90°C | Celduc Inc. | -40°C | Bipolar Transistor | Box | - | Active | XK | - | - | Control Visualization By LED. | CE, EAC | 10 ~ 30VAC/DC | - | XK | - | - | - | - | - | - | - | 17.2mm | - | - | DC | SPST-NO (1 Form A) | - | - | 1 | - | Screw | -40 → +90°C | 2 V ~ 60 V | - | 3 A | - | - | - | - | - | - | - | - | 53mm | 76.4mm | - | ||
![]() SW960330 Celduc | 2261 |
| - | DIN Rail | - | - | Aluminum | - | - | 12 → 30 V dc | - | - | Barksdale Control Products | HD1H-H4-C | +100°C | Celduc Inc. | -40°C | Triac | Box | - | Active | A ready to use SSR | - | Yes | - | CE | - | -40°C ~ 100°C | SG9-SV9-SW9 | - | Module | - | - | - | SPDT | 12 ~ 30VDC | - | - | - | - | - | - | 4.5A | 2 | AC Motor Reverser | Screw | -40 → +100°C | 24 ~ 500V | - | - | - | AC Motor | Motor Starter, Reversible | 1 | - | 1500 W | - | - | 72mm | 83mm | - | ||
![]() SOR867070 Celduc | In Stock | - | - | Panel Mount | Module | - | - | - | - | 3.5 → 32 V dc | 58.5 x 45 x 30mm | - | - | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | okpac | - | - | - | CE, VDE, cURus 100kA, EAC | 3.5 ~ 32VDC | - | SOR | - | - | - | - | - | - | - | 45mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | Single Phase Solid State Relay | Spring | -40 → +100°C | 24 V ~ 510 V | 4.5 mOhms | 75 A | - | - | - | - | - | - | - | - | 30mm | 58.5mm | - | ||
![]() SOB965060 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | Compliant | - | - | - | 4 ~ 32VDC | - | - | - | - | - | - | Black | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 600 V | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SO367001 Celduc | 2111 |
| - | Panel Mount | Module | - | - | - | - | 0 → 10 V | 58.5 x 45 x 30mm | - | - | - | +90°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | SO3 | - | - | IP20 Protection By Flaps On Terminals, Yellow LED Visualization On The Input | CE, EAC | 10VDC | - | SO3 | - | - | - | - | - | - | - | 30mm | - | - | AC | SPST-NO (1 Form A) | - | - | 1 | Single Phase | Screw | -40 → +90°C | 160 V ~ 450 V | 4.8 mOhms | 75 A | - | - | - | - | - | - | - | - | 58.5mm | 58.5mm | - | ||
![]() STD03505 Celduc | 338 |
| - | PCB Mount | 4-SIP | 4-SIP | - | - | - | 12 → 30 V dc | 29.2 x 13 x 15.8mm | - | - | - | +100°C | Celduc Inc. | -40°C | Bipolar Transistor | Box | - | Active | ST | - | - | Sustain high Inrush current . | cULus Recognized | 24VDC | - | SP-ST-SL | - | - | - | - | - | - | - | 13mm | - | - | DC | SPST-NO (1 Form A) | - | - | 1 | DC | PCB Pin | -40 → +100°C | 0 V ~ 30 V | 150 mOhms | 5 A | - | - | - | - | SPST | - | - | - | 15.8mm | 29.2mm | - | ||
![]() SOB867640 Celduc | 2203 |
| - | Panel Mount | Module | - | - | - | - | 8 → 30 V dc | 44.8 x 59.4 x 30mm | - | - | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | dual okpac | - | - | Dual Zero Cross Solid State Relay Especially Designed for Ac-51 Resistive Loads, Over-Voltage Protection, Very Low Zero Cross Voltage, IP20 Protection by Removable Flaps on Terminals with Optional Labels | CE, cURus 100kA, EAC | 8 ~ 30VDC | - | SOB8 | - | - | - | - | - | - | - | 59.4mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 2 | AC | Screw | -40 → +100°C | 24 V ~ 510 V | 4.5 mOhms | 75 A | - | - | - | - | - | - | - | - | 30mm | 44.8mm | - | ||
![]() SOR865070 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | - | 3.5 ~ 32VDC | - | okpac® | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 510 V | 7.5 mOhms | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKL20740 Celduc | 2672 |
| - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 600 V | - | 75 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKL10220 Celduc | 216 |
| - | PCB Mount | 4-SIP | 4-SIP | - | - | - | 4 → 14 V dc | 43.4 x 6.3 x 24.5mm | - | - | - | +80°C | Celduc Inc. | -40°C | Thyristor | Box | SIP4 | Active | SK | - | - | Range for Printed Circuit Board for Mounting on an External Heatsink, Zero-Cross AC Output, DCB Technology | cULus Recognized | 12VDC | - | SK | - | - | - | - | - | - | - | 6.3mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 1 | AC | PCB Pin | -40 → +80°C | 12 V ~ 280 V | - | 25 A | - | - | - | - | - | - | - | - | 24.5mm | 43.4mm | - | ||
![]() SOB542460 Celduc | 62 |
| - | Panel Mount | Hockey Puck | - | - | - | - | 3 → 32 V dc | 45 x 58 x 19.5mm | - | - | - | +100°C | Celduc Inc. | -40°C | Triac | Box | - | Active | dual okpac | - | - | Zero-Cross AC Output, Power and Control Connections by FASTon Terminals | CE | 3 ~ 32VDC | - | SOB5 | - | - | - | - | - | - | - | 58mm | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 2 | AC | Faston | -40 → +100°C | 12 V ~ 280 V | - | 25 A | - | - | - | - | - | - | - | - | 19.5mm | 45mm | - |