- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Voltage - Load
- Output Type
- Voltage-Input
- Circuit
- Load Current
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Celduc Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | CoilResistance | Contact Materials | Control Voltage Range | Dimensions | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Output Device | Package | Package Style | Product Status | Range | RoHS | Special Features | Standards Met | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Supply | Depth | Termination Style | Output Type | Circuit | Note | Interface | Current - Output | Number of Poles | Contact Form | Relay Type | Terminal Type | Operating Temperature Range | Coil Voltage | Voltage - Load | On-State Resistance (Max) | Coil Power | Load Current | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Height | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGT944360E Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Bulk | - | Obsolete | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 280 V | 7.5 mOhms | - | 40 A | - | - | - | - | - | - | - | - | ||
![]() STD03205 Celduc | In Stock | - | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0 V ~ 30 V | - | - | 2.5 A | - | - | - | - | - | - | - | - | ||
![]() SYMC0000 Celduc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKL20020 Celduc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SO942470 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | 3 ~ 32VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 280 V | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() SWG82710 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | 0 ~ 10VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | - | 38 A | - | - | - | - | - | - | - | - | ||
![]() SWG88010 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | 0 ~ 10VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | - | 115 A | - | - | - | - | - | - | - | - | ||
![]() SN842100 Celduc | In Stock | - | - | - | Through Hole | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | 3.5 ~ 15VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() SO469420 Celduc | 2071 |
| - | - | Panel Mount | Module | - | - | - | - | - | 45 x 58.2 x 27mm | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | SO4 | - | Over-Voltage Protection by Varistor, IP20 Protection by Flaps on Terminals | CE Certified, cULus Recognized | 4mA ~ 20mA (Current Loop) | - | - | SO4 | - | - | - | - | - | - | - | - | - | 58.2mm | - | AC | SPST-NO (1 Form A) | - | - | - | 1 | - | AC | Screw | -40 → +100°C | - | 200 V ~ 480 V | 2 mOhms | - | 125 A | - | - | - | - | - | 27mm | 45mm | - | ||
![]() SO885960 Celduc | In Stock | - | - | - | Panel Mount | Module | - | - | - | - | 20 → 265 V ac/dc | 45 x 58.5 x 30mm | - | +100°C | Celduc Inc. | -40°C | Thyristor | Box | - | Active | SO8 | - | Zero Cross with Low Zero-Crossing Level, IP20 Protection, Control Status LED, IP20 Protection | CE | 20 ~ 265VAC/DC | - | - | SO8 | - | - | - | - | - | - | - | - | - | 58.5mm | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 1 | - | AC | Screw | -40 → +100°C | - | 24 V ~ 690 V | 7.5 mOhms | - | 50 A | - | - | - | - | - | 30mm | 45mm | - | ||
![]() SKL10540 Celduc | In Stock | - | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | Compliant | - | - | 12VDC | - | - | - | - | - | - | 237 kΩ | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 600 V | - | - | 50 A | - | - | - | - | - | - | - | Lead Free | ||
![]() SKL10521 Celduc | 195 |
| - | Through Hole | PCB Mount | 4-SIP | 4-SIP | - | - | - | 3 → 14 V dc | 43.4 x 6.3 x 24.5mm | - | +80°C | Celduc Inc. | -40°C | Thyristor | Box | SIP4 | Active | SK | Compliant | Range for Printed Circuit Board for Mounting on an External Heatsink, Zero-Cross AC Output, Thyristor DCB Technology | cULus Recognized | 12VDC | - | - | SK | - | - | - | - | - | - | - | - | - | 6.3mm | - | AC | SPST-NO (1 Form A) | - | - | - | 1 | - | AC | PCB Pin | -40 → +80°C | - | 12 V ~ 280 V | - | - | 50 A | - | - | - | - | - | 24.5mm | 43.4mm | - | ||
![]() SKA21441 Celduc | In Stock | - | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | 7 ~ 30VDC | 50 V | - | - | 0.25 % | 25 ppm/°C | - | 1.29 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 460 V | 40 mOhms | - | 5 A | - | - | - | - | - | 550 µm | - | - | ||
![]() SC942110 Celduc | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | 4 ~ 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 280 V | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() SMCW6110 Celduc | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | - | - | - | - | - | -40°C ~ 100°C | - | - | - | Module | - | - | - | - | - | 10 ~ 24VDC | - | - | - | - | - | - | 22A | - | - | - | - | - | - | 200 ~ 480V | - | - | - | AC Motor | Motor Starter | 1 | 11000 W | - | - | - | - | ||
![]() SC762110 Celduc | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | Yes | - | - | 4 ~ 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() SKH20120 Celduc | 186 |
| - | - | PCB Mount | 4-SIP | 4-SIP | - | - | - | 8 → 32 V dc | 43.6 x 22 x 35.7mm | - | +80°C | Celduc Inc. | -40°C | Thyristor | Box | Module | Active | A ready to use SSR | Yes | - | CE, EAC, cURus | 24VDC | - | - | SK | - | - | - | - | - | - | - | - | - | 22mm | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 1 | - | Single Phase Solid State Contactor | Through Hole | -40 → +80°C | - | 12 V ~ 280 V | - | - | 10 A | - | - | - | - | - | 35.7mm | 43.6mm | - | ||
![]() SOB945360 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | Yes | - | - | 10 ~ 30VDC | - | - | okpac® | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 12 V ~ 280 V | 7.5 mOhms | - | 50 A | - | - | - | - | - | - | - | - | ||
![]() SOB767670 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | Box | - | Active | - | Yes | - | - | 8 ~ 30VDC | - | - | okpac® | - | - | - | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 510 V | 4.5 mOhms | - | 75 A | - | - | - | - | - | - | - | - | ||
![]() SCT32110 Celduc | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | 847 Ohm | AgSnO2+Au | - | 28x5x15mm | - | - | Celduc Inc. | - | - | Box | - | Active | - | Yes | - | - | 4 ~ 30VDC | - | - | FTR-LY | - | - | Power Slim | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | SPDT | - | - | - | 24VDC | 12 V ~ 440 V | - | 170 mW | 10 A | - | - | - | - | - | - | - | - |