- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Voltage - Load
- Output Type
- Voltage-Input
- Circuit
- Load Current
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Celduc Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Control Voltage Range | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | MSL | Output Device | Package | Product Status | Range | RoHS | Shield | Standards Met | Voltage-Input | Operating Temperature | Series | Tolerance | Depth | Termination Style | Output Type | Circuit | Note | Inductance | Test Frequency | Number of Poles | Size | Relay Type | Terminal Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Self Resonant Frequency | Load Current | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVT965460E Celduc | In Stock | - | - | SMD | Module | - | Composite | - | - | - | Celduc Inc. | - | - | n/a | - | Box | Obsolete | - | Yes | Shielded | - | 4 ~ 32VDC | -55...+155°C | PCC-M0630M-LP | ±20 % | - | - | AC, Zero Cross | SPST-NO (1 Form A) | n/a | 2,2 uH | 0,1 MHz | - | 6,5x6x3mm | - | - | - | 24 V ~ 600 V | - | 37,7 MHz | 50 A | AEC-Q200, Grade 1 | - | - | - | ||
![]() SVT967960 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Obsolete | - | Yes | - | - | 90 ~ 240VAC | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 600 V | - | - | 75 A | - | - | - | - | ||
![]() SGTA4651 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | Yes | - | - | 0 ~ 5VDC | - | n/a | - | - | - | AC | SPST-NO (1 Form A) | n/a | - | - | - | - | - | - | - | 300 V ~ 510 V | 12 mOhms | - | 50 A | - | - | - | 31,2mm | ||
![]() SKLD31006 Celduc | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | Celduc Inc. | - | DIN-Rail | - | - | Box | Active | - | Yes | - | - | 7 ~ 30VDC | - | n/a | - | - | - | DC | SPST-NO (1 Form A) | n/a | - | - | - | - | - | - | - | 7 V ~ 36 V | 20 mOhms | - | 10 A | - | - | - | 25,2mm | ||
![]() XKA20420D Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | 6 ~ 30VAC/DC | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 12 V ~ 275 V | - | - | 5 A | - | - | - | - | ||
![]() SAL963460 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | 3.5 ~ 32VDC | - | celpac 2G® | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 600 V | 9.5 mOhms | - | 30 A | - | - | - | - | ||
![]() SC867110 Celduc | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | 5 ~ 30VDC | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | - | 75 A | - | - | - | - | ||
![]() SO767090 Celduc | 305 |
| - | Panel Mount | Module | - | - | 3.5 → 32 V dc | 58.5 x 45 x 30mm | +100°C | Celduc Inc. | -40°C | - | - | Thyristor | Box | Active | okpac | - | - | CE, VDE, cURus 100kA, EAC | 3.5 ~ 32VDC | - | SO7 | - | 45mm | - | AC | SPST-NO (1 Form A) | - | - | - | 1 | - | Single Phase Solid State Relay | Screw | -40 → +100°C | 24 V ~ 510 V | 4.5 mOhms | - | 75 A | - | 30mm | 58.5mm | - | ||
![]() SKB20420 Celduc | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | 12VDC | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 12 V ~ 280 V | 40 mOhms | - | 5 A | - | - | - | - | ||
![]() SKL20120 Celduc | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | 24VDC | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 12 V ~ 280 V | - | - | 16 A | - | - | - | - | ||
![]() SG469120 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | 0 ~ 5VDC | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 200 V ~ 460 V | - | - | 110 A | - | - | - | - | ||
![]() SGT9874300 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | 4 ~ 30VDC | - | cel3pac® | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 660 V | 4.5 mOhms | - | 75 A | - | - | - | - | ||
![]() SGT9624300 Celduc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPD07505 Celduc | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | 24VAC/DC | - | - | - | - | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 30 V | 60 mOhms | - | 5 A | - | - | - | - | ||
![]() SVTA4650E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | 0 ~ 10VDC | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 200 V ~ 480 V | 500 mOhms | - | 50 A | - | - | - | - | ||
![]() SVT965360 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Obsolete | - | Yes | - | - | 24VDC | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 600 V | - | - | 50 A | - | - | - | - | ||
![]() SVTA4684E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | Yes | - | - | 4mA ~ 20mA (Current Loop) | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 200 V ~ 480 V | 500 mOhms | - | 95 A | - | - | - | - | ||
![]() SG541020 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | No | - | - | 0 ~ 10VDC | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 115 V ~ 253 V | - | - | 12 A | - | - | - | - | ||
![]() SG544020 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | Yes | - | - | 0 ~ 10VDC | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 115 V ~ 253 V | - | - | 40 A | - | - | - | - | ||
![]() SC764110 Celduc | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | Yes | - | - | 4 ~ 30VDC | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | - | 50 A | - | - | - | - |