- Actuator Material
- Mfr
- Must Operate
- Must Release
- Operating Temperature
- Output Type
- Package
- Package / Case
- Product Status
- Series
- Termination Style
- Type
Attribute column
Manufacturer
Celduc Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Weight | Actuator Material | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Series | Termination | Type | Voltage - Supply | Depth | Frequency | Termination Style | Output Type | Contact Resistance | Plating | Wire/Cable Type | Insulation Diameter | Insulation | Terminal Type | Wire/Cable Diameter | Insulated Wire Support | Heavy Duty | Must Operate | Must Release | Supply Current | Total Length | Height | Length | Width | Material Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTE41321 Celduc | In Stock | - | - | Cylinder, Threaded - M12 | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Obsolete | - | - | -25°C ~ 70°C | - | - | Switch | 6V ~ 48V | - | 10 kHz | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLMA0100 Celduc | 91 |
| - | Module | - | - | Magnet | - | IDEC | LB8MK-3SG-5H | - | +85°C | Celduc Inc. | -40°C | Box | Active | - | - | -40°C ~ 85°C | - | - | Switch | 200V | - | - | - | NO | 100mΩ | - | - | - | - | Shielded cable | - | - | - | 10 ~ 15AT | - | - | - | - | - | - | - | ||
![]() PAA11202 Celduc | 41 |
| - | Module | - | - | Magnet | 23 x 14 x 6mm | Cutler Hammer, Div of Eaton Corp | 5CLPT-GDM-B | 1A | +100°C | Celduc Inc. | -40°C | Box | Active | - | 300Hz | -40°C ~ 100°C | - | - | Switch | 0V ~ 100V | 6mm | 300 Hz | Wire Leads | NO | ≤ 100mΩ | - | - | - | - | Wire Lead | - | - | - | - | - | - | 293mm | - | 23mm | 14mm | - | ||
![]() PHC13700 Celduc | 38 |
| - | 2-SIP Module | - | - | Magnet | 23.12 x 4.2 x 4.2mm | - | - | 500mA | +100°C | Celduc Inc. | -40°C | Box | Active | - | 150Hz | -40°C ~ 100°C | - | - | Switch | 100V | 4.2mm | 150 Hz | PC Pin | NO/NC | < 150mΩ | - | - | - | - | Through Hole | - | - | - | 20 ~ 35AT | - | - | 23.12mm | - | 23.12mm | 4.2mm | - | ||
![]() PCA22330 Celduc | 18 | - | - | Cylinder, Threaded - M12 | - | - | Magnet | - | - | - | - | +75°C | Celduc Inc. | -40°C | Box | Active | - | - | -40°C ~ 75°C | - | - | Reed Switch | 300VAC | - | 200 Hz | Wire Leads | NO | 150mΩ | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 80mm | - | - | ||
![]() PLC12425U Celduc | 335 |
| - | Module | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -25°C ~ 85°C | - | - | Switch | 100V | - | 150 Hz | Wire Leads | NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLA12430 Celduc | In Stock | - | - | Module | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | Compliant | - | -40°C ~ 100°C | - | - | Switch | 250V | - | 200 Hz | Wire Leads | NO | - | - | - | - | - | - | - | - | - | 20 ~ 30AT | - | - | - | - | - | - | - | ||
![]() PLB10060 Celduc | 326 |
| - | Module | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -40°C ~ 100°C | - | - | Switch | 250V | - | 200 Hz | Wire Leads | NC | - | - | - | - | - | - | - | - | - | 15.00mm | 4 ~ 12mm | - | - | - | - | - | - | ||
![]() PLA10160 Celduc | 200 |
| - | Module | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -40°C ~ 85°C | - | - | Reed Switch | 100V | - | 400 Hz | Wire Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTA90160 Celduc | In Stock | - | - | Cylinder, Threaded - M10 | - | 1.973127 kg | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | Non-Compliant | - | -40°C ~ 125°C | - | - | Switch | 100V | - | 400 Hz | Wire Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5 mm | 165.1 mm | 165.1 mm | - | ||
![]() PTA1125EX Celduc | In Stock | - | - | Cylinder, Wire Leads | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -40°C ~ 80°C | - | - | Switch | 60V | - | 200 Hz | Wire Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLA1125EX Celduc | In Stock | - | - | Module | Brass | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | Non-Compliant | - | -40°C ~ 80°C | - | Receptacle | Switch | 60V | - | 200 Hz | Wire Leads | NO | - | Brass | Discrete | 3.302 mm | Insulated | - | 3.3 mm | Yes | No | - | - | - | - | - | 12.1 mm | - | 330 µm | ||
![]() PTPB0011 Celduc | In Stock | - | - | Module | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -40°C ~ 85°C | - | - | Switch | 100V | - | - | Wire Leads | NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMG12924 Celduc | In Stock | - | - | Cylinder, Threaded - M14 | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -25°C ~ 85°C | - | - | Switch | 250VAC | - | 100 Hz | Wire Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCC12320 Celduc | In Stock | - | - | Cylinder, Threaded - M12 | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -25°C ~ 75°C | - | - | Reed Switch | 100VAC/DC | - | - | Wire Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDC20030 Celduc | In Stock | - | - | Cylinder, Threaded - M10 | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -40°C ~ 75°C | - | - | Reed Switch | 250VAC | - | 100 Hz | - | NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMG13051 Celduc | In Stock | - | - | Cylinder, Threaded - M14 | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -25°C ~ 85°C | - | - | Switch | 230VAC | - | 100 Hz | Wire Leads | NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3A2330 Celduc | In Stock | - | - | Cylinder, Threaded - M12 | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -40°C ~ 75°C | - | - | Reed Switch | 300VAC | - | 200 Hz | Wire Leads | NO | - | - | - | - | - | - | - | - | - | 20.00mm | 40.00mm | - | - | - | - | - | - | ||
![]() PHA01200 Celduc | In Stock | - | - | 2-SIP Module | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -40°C ~ 100°C | - | - | Switch | 100V | - | 300 Hz | PC Pin | NO | - | - | - | - | - | - | - | - | - | 7 ~ 14AT | - | - | - | - | - | - | - | ||
![]() PLA10101U Celduc | 51 |
| - | Module | - | - | Magnet | - | - | - | - | - | Celduc Inc. | - | Box | Active | - | - | -40°C ~ 85°C | - | - | Reed Switch | 100V | - | 500 Hz | Wire Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |