- Mfr
- Operating Temperature
- Package
- Product Status
- Series
- Termination Style
- Type
- Circuit
- Capacitance
- Current - Carry
- Current - Switching
- Height Above Board
Attribute column
Manufacturer
Celduc Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Actuator Material | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Type | Capacitance | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Frequency | Termination Style | Approval Agency | Actuator Type | Output Type | Circuit | Operate Time | Release Time | Power - Rated | Size - Body | Must Operate | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Features | Must Release | Release Range | Length - Overall | Height Above Board |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLA13730 Celduc | 563 |
| - | - | Module | Magnet | Celduc Inc. | Box | Active | - | -40°C ~ 85°C | - | Switch | - | - | 200V | - | 3.2 kHz | Wire Leads | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXS10350 Celduc | In Stock | - | - | - | - | - | Celduc Inc. | Box | Active | 24VDC | -25°C ~ 85°C | PXS | Magnetic | - | 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | CE | Non-Contact | - | 3PST-2NC/1NO | - | - | - | - | 8mm | - | - | - | - | - | - | 20mm | - | - | - | ||
![]() AI441535 Celduc | In Stock | - | - | Through Hole | - | - | Celduc Inc. | Tray | Active | - | -55°C ~ 125°C | - | Glass Body Reed | 0.2 pF | - | - | - | - | Axial | - | - | - | SPST-NO | 650 µs | 30 µs | 30W | 0.106 Dia x 0.807 L (2.70mm x 20.50mm) | - | 750mA (DC) | - | 2A (DC) | - | 200 V | - | - | - | 2.157 (54.79mm) | - | ||
![]() CD30060100 Celduc | In Stock | - | - | Through Hole | - | - | Celduc Inc. | Tray | Active | - | -40°C ~ 125°C | - | Glass Body Reed | 1 pF | - | - | - | - | Axial | - | - | - | SPDT | 3 ms | - | 100VA | 0.213 Dia x 1.350 L (5.40mm x 34.30mm) | - | 3A (AC/DC) | - | - | 500 V | 500 V | - | - | - | 3.390 (86.10mm) | - | ||
![]() AC011015 Celduc | In Stock | - | - | Through Hole | - | - | Celduc Inc. | Tray | Active | - | -40°C ~ 125°C | - | Glass Body Reed | 0.3 pF | - | - | - | - | Axial | - | - | - | SPST-NO | 200 µs | 0.1 ms | 1VA | 0.059 Dia x 0.193 L (1.50mm x 4.90mm) | - | 50mA (DC) | - | 500mA (DC) | - | 30 V | - | - | - | 1.417 (36.00mm) | - |