- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Tradename | Unit Weight | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Termination Style | Lead Length | Working Voltage | Failure Rate | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Features | Product Category | Height | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB160A BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | 152 V | 500 | - | - | - | + 150 C | - | - 65 C | - | 600 W | - | Details | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 136 V | - | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB20A BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | 19 V | 500 | - | - | - | + 150 C | - | - 65 C | - | 600 W | - | Details | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 17.1 V | - | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB39A BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | 37.1 V | 500 | - | - | - | + 150 C | - | - 65 C | - | 600 W | - | Details | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 33.3 V | - | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB22A BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | 20.9 V | 500 | - | - | - | + 150 C | - | - 65 C | - | 600 W | - | Details | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 18.8 V | - | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB30A BK PBFREE Central Semiconductor | 248 |
| - | - | - | - | - | - | 28.5 V | 500 | - | - | - | + 150 C | - | - 55 C | - | 600 W | - | Details | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 25.6 V | - | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB47CA BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | 44.7 V | 500 | 9.3 A | - | - | + 150 C | - | - 65 C | - | 600 W | - | Details | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 40.2 V | - | Bidirectional | 1 Channel | - | - | - | - | - | 64.8 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMF24C TR Central | In Stock | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | Zener | - | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | No | 26.7V | 100W | 2A (8/20µs) | 45V | - | 24V | 5 | - | - | 30pF @ 1MHz | - | - | - | - | - | - | ||
![]() CSMF12C BK Central | In Stock | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | Bulk | - | Obsolete | - | - | - | - | 50 V | -55°C ~ 150°C (TJ) | - | - | 0.25 % | - | - | 25 ppm/°C | Zener | 1.02 kΩ | 155 °C | -55 °C | Thin Film | Telecom | - | 100 mW | - | - | - | - | - | - | - | No | 13.3V | 100W | 5A (8/20µs) | 20V | - | 12V | 5 | - | - | 50pF @ 1MHz | - | - | 550 µm | - | - | - | ||
![]() 1.5CE47A BK Central | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | -- | - | Active | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 44.7V | 1500W (1.5kW) | 23.2A | 64.8V | - | 40.2V | 1 | - | - | -- | - | - | - | - | - | - | ||
![]() 1.5CE250A BK Central | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | - | - | - | - | -- | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | -- | - | Active | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 237.5V | 1500W (1.5kW) | 5A | 344V | - | 214V | 1 | - | - | -- | - | - | - | - | - | - | ||
![]() 1.5CE36A BK Central | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | -- | - | Active | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 34.2V | 1500W (1.5kW) | 30A | 49.9V | - | 30.8V | 1 | - | - | -- | - | - | - | - | - | - | ||
![]() 1.5CE24A BK Central | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | - | - | - | - | -- | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | 1 % | Active | 2 | 20 ppm/°C | Zener | 39 Ω | - | - | Wirewound | General Purpose | - | 1 W | 1 W | - | 38.1 mm | - | 0.001 % | - | - | No | 22.8V | 1500W (1.5kW) | 45A | 33.2V | - | 20.5V | 1 | - | - | -- | Military, Moisture Resistant | - | - | 6.35 mm | 2.16 mm | Contains Lead | ||
![]() 1.5CE62CA BK Central | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | -- | - | Active | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 58.9V | 1500W (1.5kW) | 17.7A | 85V | - | 53V | - | - | 1 | -- | - | - | - | - | - | - | ||
![]() 1.5CE160CA BK Central | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | -- | - | Active | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 152V | 1500W (1.5kW) | 6.8A | 219V | - | 136V | - | - | 1 | -- | - | - | - | - | - | - | ||
![]() 1.5CE15CA BK Central | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | -- | - | Active | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 14.3V | 1500W (1.5kW) | 71A | 21.2V | - | 12.8V | - | - | 1 | -- | - | - | - | - | - | - | ||
![]() 1.5CE120CA BK Central | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | -- | - | Active | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 114V | 1500W (1.5kW) | 9.1A | 165V | - | 102V | - | - | 1 | -- | - | - | - | - | - | - | ||
![]() SA20A TR TIN/LEAD Central | 8005 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | SA20 | - | - | - | - | - | - | - | Central Semiconductor Corp | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 500W | - | - | - | 20V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() CFTVS5V0BULC BK PBFREE Central | In Stock | - | - | - | - | - | - | Amphenol Positronic | - | 5000 | - | - | Positronic | - | - | - | - | - | - | Details | HyperFAST | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | ||
![]() C4SMAFL43A TR13 PBFREE Central | In Stock | - | - | - | - | - | - | Central Semiconductor | - | 10000 | - | - | Central Semiconductor | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() C4SMAFL13A TR13 PBFREE Central | In Stock | - | - | - | - | - | - | Central Semiconductor | - | 10000 | - | - | Central Semiconductor | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - |