- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Reach Compliance Code | Termination Style | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Clamping Voltage-Max | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5CE400A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | - | 380 V | - | - | 500 | - | 4 A | - | - | + 175 C | - | - 65 C | - | - | - | 5 W | 1.5 kW | - | - | N | - | 0.042329 oz | - | - | - | Bulk | 1.5CE400A | - | - | - | - | Axial | 342 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 548 V | - | - | - | - | - | - | - | ||
![]() 1.5CE220CA TR TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | - | 209 V | - | - | 1400 | - | 4.6 A | - | - | + 175 C | - | - 65 C | - | - | - | 5 W | 1.5 kW | - | - | N | - | 0.042329 oz | - | - | - | Reel | 1.5CE220 | - | - | - | - | Axial | 185 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 328 V | - | - | - | - | - | - | - | ||
![]() 1.5CE200CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | - | 190 V | - | - | 500 | - | 5.5 A | - | - | + 175 C | - | - 65 C | - | - | - | 5 W | 1.5 kW | - | - | N | - | 0.042329 oz | - | - | - | Bulk | 1.5CE200 | - | - | - | - | Axial | 171 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 274 V | - | - | - | - | - | - | - | ||
![]() 1.5CE91A TR TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | - | 86.5 V | - | - | 1400 | - | 12 A | - | - | + 175 C | - | - 65 C | - | - | - | 5 W | 1.5 kW | - | - | N | - | 0.042329 oz | - | - | - | Reel | 1.5CE91A | - | - | - | - | Axial | 77.8 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | ||
![]() 1SMB14A TR13 PBFREE Central Semiconductor | In Stock | - | - | - | DO-201 | YES | - | - | - | 16.75 V | - | 3000 | CENTRAL SEMICONDUCTOR CORP | 67 A | - | 1SMB14ATR13PBFREE | + 175 C | - | - 65 C | - | 1SMB14A TR13 | Active | - | 1.5 kW | - | 5.8 | Details | Yes | - | - | - | - | Cut Tape | - | - | - | - | compliant | SMD/SMT | 13.6 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 14 V | - | 23.2 V | - | ||
![]() 1SMB43A BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | YES | - | - | 47.8 V | 51.35 V | - | 500 | CENTRAL SEMICONDUCTOR CORP | 8.6 A | - | 1SMB43ABKPBFREE | + 150 C | - | - 65 C | - | - | Active | - | 600 W | - | 5.8 | Details | Yes | 0.003280 oz | - | - | - | Bulk | - | - | - | - | compliant | SMD/SMT | 43 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 69.4 V | - | - | - | 43 V | - | 69.4 V | - | ||
![]() 1SMB43CA TR13 PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | YES | - | - | 47.8 V | 51.35 V | - | 3000 | CENTRAL SEMICONDUCTOR CORP | 8.6 A | - | 1SMB43CATR13PBFREE | + 150 C | - | - 65 C | - | - | Active | - | 600 W | - | 5.8 | Details | Yes | 0.003280 oz | - | - | - | Reel | - | - | - | - | compliant | SMD/SMT | 43 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 69.4 V | - | - | - | 43 V | - | 69.4 V | - | ||
![]() 1SMC20A TR13 PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | 1SMC20A TR13 | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMB26CA BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-201 | YES | - | - | - | 31.05 V | - | 500 | CENTRAL SEMICONDUCTOR CORP | 67 A | - | 1SMB26CABKPBFREE | + 175 C | - | - 65 C | - | - | Active | - | 1.5 kW | - | 5.8 | Details | Yes | - | - | - | - | Bulk | - | - | - | - | compliant | SMD/SMT | 13.6 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 26 V | - | 42.1 V | - | ||
![]() P6SMB68CA TR13 PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | 64.6 V | - | - | 3000 | - | 6.5 A | - | - | + 150 C | - | - 65 C | - | - | - | - | 600 W | - | - | Details | - | - | - | - | - | Cut Tape | - | - | - | - | - | SMD/SMT | 58.1 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 92 V | - | - | - | - | - | - | - | ||
![]() P4SMA10A TR13 PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003386 oz | - | - | - | Reel | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB91CA BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | 86.5 V | - | - | 500 | - | 4.8 A | - | - | + 150 C | - | - 65 C | - | - | - | - | 600 W | - | - | Details | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | SMD/SMT | 77.8 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | ||
![]() P6SMB75A BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | 71.3 V | - | - | 500 | - | - | - | - | + 150 C | - | - 65 C | - | - | - | - | 600 W | - | - | Details | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | SMD/SMT | 64.1 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAK3-380C PBFREE Central Semiconductor Corp | 43 |
| - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | Axial | Central Semiconductor | 401 V | - | - | 150 | - | 3 kA | Central Semiconductor | - | + 125 C | Central Semiconductor Corp | - 55 C | Box | - | - | - | - | Active | - | Details | - | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | Bulk | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Radial | 380 V | Bidirectional | 2 Channel | - | No | 401V | - | 3000A (3kA) (8/20μs) | 520V | 520 V | 380V (Max) | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() CAK6-066C PBFREE Central Semiconductor Corp | 45 |
| - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | Axial | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | Box | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | - | - | Zener | General Purpose | - | - | - | - | - | - | - | No | 70V | - | 6000A (6kA) (8/20μs) | 125V | - | 66V (Max) | - | 1 | - | - | - | - | ||
![]() CAK3-076C PBFREE Central Semiconductor Corp | 70 |
| - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | Axial | Central Semiconductor | 85 V | - | - | 150 | - | 3 kA | Central Semiconductor | - | + 125 C | Central Semiconductor Corp | - 55 C | Box | - | - | - | - | Active | - | Details | - | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | Bulk | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Radial | 76 V | Bidirectional | 2 Channel | - | No | 85V | - | 3000A (3kA) (8/20μs) | 140V | 140 V | 76V (Max) | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() 1.5CE10A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | - | 9.5 V | - | - | 500 | - | 103 A | - | - | + 175 C | - | - 65 C | - | - | - | 5 W | 1.5 kW | - | - | N | - | 0.042329 oz | - | - | - | Bulk | 1.5CE10A | - | - | - | - | Axial | 8.55 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 14.5 V | - | - | - | - | - | - | - | ||
![]() 1.5CE13A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | - | 12.4 V | - | - | 500 | - | 82 A | - | - | + 175 C | - | - 65 C | - | - | - | 5 W | 1.5 kW | - | - | N | - | 0.042329 oz | - | - | - | Bulk | 1.5CE13A | - | - | - | - | Axial | 11.1 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 18.2 V | - | - | - | - | - | - | - | ||
![]() 1.5CE36A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | - | 34.2 V | - | - | 500 | - | 30 A | - | - | + 175 C | - | - 65 C | - | - | - | 5 W | 1.5 kW | - | - | N | - | 0.042329 oz | - | - | - | Bulk | 1.5CE36A | - | - | - | - | Axial | 30.8 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 49.9 V | - | - | - | - | - | - | - | ||
![]() CMF130A TR PBFREE Central Semiconductor | In Stock | - | - | - | - | YES | - | - | - | 151.5 V | - | 3000 | CENTRAL SEMICONDUCTOR CORP | - | - | CMF130ATRPBFREE | - | - | - | - | - | Active | - | - | - | 5.8 | Details | Yes | - | - | - | - | MouseReel | - | - | - | - | compliant | - | - | Unidirectional | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 130 V | - | 209 V | - |