- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5CE150CA BK PBFREE Central Semiconductor Corp | 10 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 142.5V | 1500W 1.5kW | 7.2A | 207V | 128V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE130CA BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 123.5V | 1500W 1.5kW | 8.4A | 179V | 111V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE100CA BK PBFREE Central Semiconductor Corp | 17 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 95V | 1500W 1.5kW | 11A | 137V | 85.5V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE13CA BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 12.4V | 1500W 1.5kW | 82A | 18.2V | 11.1V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE160CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 152V | 1500W 1.5kW | 6.8A | 219V | 136V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE30CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 28.5V | 1500W 1.5kW | 36A | 41.4V | 25.6V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE220CA BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 209V | 1500W 1.5kW | 4.6A | 328V | 185V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE16CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 14 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 15.2V | 1500W 1.5kW | 67A | 22.5V | 13.6V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE180CA BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 171V | 1500W 1.5kW | 6.1A | 246V | 154V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE170CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 161.5V | 1500W 1.5kW | 6.4A | 234V | 145V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE300CA BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 285V | 1500W 1.5kW | 5A | 414V | 256V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE200CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 190V | 1500W 1.5kW | 5.5A | 274V | 171V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE43CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 40.9V | 1500W 1.5kW | 25.3A | 59.3V | 36.8V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE47CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 44.7V | 1500W 1.5kW | 23.2A | 64.8V | 40.2V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE56CA BK PBFREE Central Semiconductor Corp | In Stock | - | Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 53.2V | 1500W 1.5kW | 19.5A | 77V | 47.8V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE24CA BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 22.8V | 1500W 1.5kW | 45A | 33.2V | 20.5V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE39CA BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 37.1V | 1500W 1.5kW | 28A | 53.9V | 33.3V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE62CA BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 58.9V | 1500W 1.5kW | 17.7A | 85V | 53V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE9.1CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 10 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 8.65V | 1500W 1.5kW | 112A | 13.4V | 7.78V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE24A TR PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Tape & Reel (TR) | Active | Zener | General Purpose | No | 22.8V | 1500W 1.5kW | 45A | 33.2V | 20.5V | 1 | - | ROHS3 Compliant |