- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5CE170A TR PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Tape & Reel (TR) | Active | Zener | General Purpose | No | 161.5V | 1500W 1.5kW | 6.4A | 234V | 145V | 1 | ROHS3 Compliant | ||
![]() 1.5CE6.8A TR PBFREE Central Semiconductor Corp | 17 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Tape & Reel (TR) | Active | Zener | General Purpose | No | 6.45V | 1500W 1.5kW | 143A | 10.5V | 5.8V | 1 | ROHS3 Compliant | ||
![]() 1.5CE10A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 9.5V | 1500W 1.5kW | 103A | 14.5V | 8.55V | 1 | ROHS3 Compliant | ||
![]() 1.5CE22A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 20.9V | 1500W 1.5kW | 49A | 30.6V | 18.8V | 1 | ROHS3 Compliant | ||
![]() 1.5CE150A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 142.5V | 1500W 1.5kW | 7.2A | 207V | 128V | 1 | ROHS3 Compliant | ||
![]() 1.5CE51A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 48.5V | 1500W 1.5kW | 21.4A | 70.1V | 43.6V | 1 | ROHS3 Compliant | ||
![]() 1.5CE160A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 152V | 1500W 1.5kW | 6.8A | 219V | 136V | 1 | ROHS3 Compliant | ||
![]() 1.5CE200A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 190V | 1500W 1.5kW | 5.5A | 274V | 171V | 1 | ROHS3 Compliant | ||
![]() 1.5CE62A BK PBFREE Central Semiconductor Corp | 17 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 58.9V | 1500W 1.5kW | 17.7A | 85V | 53V | 1 | ROHS3 Compliant | ||
![]() 1.5CE11A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 10.5V | 1500W 1.5kW | 96A | 15.6V | 9.4V | 1 | ROHS3 Compliant | ||
![]() 1.5CE100A BK PBFREE Central Semiconductor Corp | 10 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 95V | 1500W 1.5kW | 11A | 137V | 85.5V | 1 | ROHS3 Compliant | ||
![]() 1.5CE27A BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 25.7V | 1500W 1.5kW | 40A | 37.5V | 23.1V | 1 | ROHS3 Compliant | ||
![]() 1.5CE400A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 380V | 1500W 1.5kW | 4A | 548V | 342V | 1 | ROHS3 Compliant | ||
![]() 1.5CE47A BK PBFREE Central Semiconductor Corp | 17 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 44.7V | 1500W 1.5kW | 23.2A | 64.8V | 40.2V | 1 | ROHS3 Compliant | ||
![]() 1.5CE110A BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 104.5V | 1500W 1.5kW | 9.9A | 152V | 94V | 1 | ROHS3 Compliant | ||
![]() 1.5CE82A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 77.9V | 1500W 1.5kW | 13.3A | 113V | 70.1V | 1 | ROHS3 Compliant | ||
![]() 1.5CE39A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 37.1V | 1500W 1.5kW | 28A | 53.9V | 33.3V | 1 | ROHS3 Compliant | ||
![]() 1.5CE15A TR PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Tape & Reel (TR) | Active | Zener | General Purpose | No | 14.3V | 1500W 1.5kW | 71A | 21.2V | 12.8V | 1 | ROHS3 Compliant | ||
![]() 1.5CE160A TR PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Tape & Reel (TR) | Active | Zener | General Purpose | No | 152V | 1500W 1.5kW | 6.8A | 219V | 136V | 1 | ROHS3 Compliant | ||
![]() 1.5CE8.2A TR PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Tape & Reel (TR) | Active | Zener | General Purpose | No | 7.79V | 1500W 1.5kW | 124A | 12.1V | 7.02V | 1 | ROHS3 Compliant |