- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5CE91A TR PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Tape & Reel (TR) | Active | Zener | General Purpose | No | 86.5V | 1500W 1.5kW | 12A | 125V | 77.8V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE13A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 12.4V | 1500W 1.5kW | 82A | 18.2V | 11.1V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE220A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 209V | 1500W 1.5kW | 4.6A | 328V | 185V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE12A BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 11.4V | 1500W 1.5kW | 90A | 16.7V | 10.2V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE15A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 14.3V | 1500W 1.5kW | 71A | 21.2V | 12.8V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE18A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 17.1V | 1500W 1.5kW | 59.5A | 25.2V | 15.3V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE300A BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 285V | 1500W 1.5kW | 5A | 414V | 256V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE16A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 15.2V | 1500W 1.5kW | 67A | 22.5V | 13.6V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE20A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 19V | 1500W 1.5kW | 54A | 27.7V | 17.1V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE120A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 114V | 1500W 1.5kW | 9.1A | 165V | 102V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE36A BK PBFREE Central Semiconductor Corp | 10 |
| Datasheet | 10 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 34.2V | 1500W 1.5kW | 30A | 49.9V | 30.8V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE350A BK PBFREE Central Semiconductor Corp | 43 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 332.5V | 1500W 1.5kW | 4A | 482V | 300V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE33A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 31.4V | 1500W 1.5kW | 33A | 45.7V | 28.2V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE24A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 22.8V | 1500W 1.5kW | 45A | 33.2V | 20.5V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE180A BK PBFREE Central Semiconductor Corp | 17 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 171V | 1500W 1.5kW | 6.1A | 246V | 154V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE130A BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 123.5V | 1500W 1.5kW | 8.4A | 179V | 111V | 1 | - | ROHS3 Compliant | ||
![]() 1.5CE110CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 104.5V | 1500W 1.5kW | 9.9A | 152V | 94V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE12CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 11.4V | 1500W 1.5kW | 90A | 16.7V | 10.2V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE11CA BK PBFREE Central Semiconductor Corp | 26 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 10.5V | 1500W 1.5kW | 96A | 15.6V | 9.4V | - | 1 | ROHS3 Compliant | ||
![]() 1.5CE250CA BK PBFREE Central Semiconductor Corp | 10 |
| Datasheet | 12 Weeks | Through Hole | DO-201AA, DO-27, Axial | -65°C~175°C TJ | Bulk | Active | Zener | General Purpose | No | 237.5V | 1500W 1.5kW | 5A | 344V | 214V | - | 1 | ROHS3 Compliant |