- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5CE11A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 10.5 V | - | 500 | 96 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE11A | - | - | - | Axial | 9.4 V | Unidirectional | 1 Channel | - | - | - | - | - | 15.6 V | - | - | - | - | - | ||
![]() 1.5CE33A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 31.4 V | - | 500 | 33 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE33A | - | - | - | Axial | 28.2 V | Unidirectional | 1 Channel | - | - | - | - | - | 45.7 V | - | - | - | - | - | ||
![]() P6SMB75A TR13 PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | 71.3 V | - | 3000 | 5.8 A | - | + 150 C | - | - 65 C | - | - | 600 W | - | Details | 0.003280 oz | - | - | - | Reel | P6SMB75 | - | - | - | SMD/SMT | 64.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | - | - | - | ||
![]() 1SMB45A TR13 PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | 1SMB45A TR13 | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAK6-076C PBFREE Central Semiconductor Corp | 65 |
| - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | Central Semiconductor | 83 V | - | 25 | 6 kA | Central Semiconductor | + 125 C | Central Semiconductor Corp | - 55 C | - | - | - | Active | Details | - | 15 kV | 8 kV | -55°C ~ 125°C (TJ) | Bulk | CAKx | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | Radial | 76 V | - | 2 Channel | No | 83V | - | 6kA (8/20μs) | 135V | 135 V | 76V | ESD Suppressors | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() 1.5CE120CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 114 V | - | 500 | 9.1 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE120 | - | - | - | Axial | 102 V | Bidirectional | 1 Channel | - | - | - | - | - | 165 V | - | - | - | - | - | ||
![]() 1.5CE22A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 20.9 V | - | 500 | 49 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE22 | - | - | - | Axial | 18.8 V | Unidirectional | 1 Channel | - | - | - | - | - | 30.6 V | - | - | - | - | - | ||
![]() CMPLC1V5D TR PBFREE Central Semiconductor | In Stock | - | - | - | SOT-23-3 | - | - | 1.75 V | 10 pF | 3000 | 5 A | - | + 125 C | - | - 50 C | - | - | 50 W | - | Details | 0.000310 oz | 25 kV | 25 kV | - | Reel | - | - | - | - | SMD/SMT | 1.5 V | Bidirectional | 1 Channel | - | - | - | - | - | 7 V | - | - | - | - | - | ||
![]() 1.5CE43A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 40.9 V | - | 500 | 25.3 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE43A | - | - | - | Axial | 36.8 V | Unidirectional | 1 Channel | - | - | - | - | - | 59.3 V | - | - | - | - | - | ||
![]() 1.5CE200A TR TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 190 V | - | 1400 | 5.5 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Reel | 1.5CE200A | - | - | - | Axial | 171 V | Unidirectional | 1 Channel | - | - | - | - | - | 274 V | - | - | - | - | - | ||
![]() 1.5CE15CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 14.3 V | - | 500 | 71 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE15 | - | - | - | Axial | 12.8 V | Bidirectional | 1 Channel | - | - | - | - | - | 21.2 V | - | - | - | - | - | ||
![]() 1.5CE220A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 209 V | - | 500 | 4.6 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE220 | - | - | - | Axial | 185 V | Unidirectional | 1 Channel | - | - | - | - | - | 328 V | - | - | - | - | - | ||
![]() 1.5CE440CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 418 V | - | 500 | 2.6 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE440 | - | - | - | Axial | 376 V | Bidirectional | 1 Channel | - | - | - | - | - | 600 V | - | - | - | - | - | ||
![]() 1.5CE27A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 25.7 V | - | 500 | 40 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE27 | - | - | - | Axial | 23.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 37.5 V | - | - | - | - | - | ||
![]() 1.5CE200A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 190 V | - | 500 | 5.5 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE200 | - | - | - | Axial | 171 V | Unidirectional | 1 Channel | - | - | - | - | - | 274 V | - | - | - | - | - | ||
![]() 1.5CE9.1A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 8.65 V | - | 500 | 112 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE9.1A | - | - | - | Axial | 7.78 V | Unidirectional | 1 Channel | - | - | - | - | - | 13.4 V | - | - | - | - | - | ||
![]() 1.5CE82A BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 77.9 V | - | 500 | 13.3 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE82A | - | - | - | Axial | 70.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 113 V | - | - | - | - | - | ||
![]() 1.5CE250CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 237.5 V | - | 500 | 5 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE250 | - | - | - | Axial | 214 V | Bidirectional | 1 Channel | - | - | - | - | - | 344 V | - | - | - | - | - | ||
![]() 1.5CE130CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 123.5 V | - | 500 | 8.4 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Bulk | 1.5CE130 | - | - | - | Axial | 111 V | Bidirectional | 1 Channel | - | - | - | - | - | 179 V | - | - | - | - | - | ||
![]() 1.5CE24A TR TIN/LEAD Central Semiconductor | In Stock | - | - | - | DO-201-2 | - | - | 22.8 V | - | 1400 | 45 A | - | + 175 C | - | - 65 C | - | 5 W | 1.5 kW | - | N | 0.042329 oz | - | - | - | Reel | 1.5CE24 | - | - | - | Axial | 20.5 V | Unidirectional | 1 Channel | - | - | - | - | - | 33.2 V | - | - | - | - | - |