- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Clamping Voltage | Rep Pk Reverse Voltage-Max | Clamping Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SMB36CA BK PBFREE Central Semiconductor | In Stock | - | - | DO-214AA-2 | - | 40 V | - | - | 500 | - | 10.3 A | - | + 150 C | - 65 C | - | - | 600 W | - | Details | - | 0.003280 oz | - | - | Bulk | - | - | SMD/SMT | - | 36 V | Bidirectional | 1 Channel | - | 58.1 V | - | - | ||
![]() CMF90A TR PBFREE Central Semiconductor | In Stock | - | - | - | YES | 100 V | 105.5 V | - | 3000 | CENTRAL SEMICONDUCTOR CORP | 1.2 A | CMF90ATRPBFREE | + 150 C | - 65 C | Active | - | 200 W | 5.8 | Details | Yes | - | - | 25 kV | MouseReel | - | compliant | SMD/SMT | - | 90 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | 146 V | 90 V | 146 V | ||
![]() CMF170A TR PBFREE Central Semiconductor | In Stock | - | - | - | - | 189 V | - | - | 3000 | - | 600 mA | - | + 150 C | - 65 C | - | - | 200 W | - | Details | - | - | - | 25 kV | Reel | - | - | SMD/SMT | - | 170 V | Unidirectional | 1 Channel | - | 275 V | - | - | ||
![]() P6KE33A TR PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | Details | - | 0.026455 oz | - | - | Reel | - | - | - | - | - | Unidirectional | - | - | - | - | - | ||
![]() CMXTVS5-4 TR PBFREE Central Semiconductor | In Stock | - | - | SOT-26-6 | - | 6 V | - | 1.2 pF | 3000 | - | 1 A | - | + 150 C | - 55 C | - | - | - | - | Details | - | 0.000212 oz | 15 kV | 8 kV | Reel | - | - | SMD/SMT | 5.5 V | 5 V | Unidirectional | 4 Channel | - | 12 V | - | - | ||
![]() P6SMB110A BK PBFREE Central Semiconductor | In Stock | - | - | DO-214AA-2 | - | 104.5 V | - | - | 500 | - | - | - | + 150 C | - 65 C | - | - | 600 W | - | Details | - | 0.003280 oz | - | - | Bulk | - | - | SMD/SMT | - | 94 V | Unidirectional | 1 Channel | - | - | - | - | ||
![]() P6SMB33A BK PBFREE Central Semiconductor | In Stock | - | - | DO-214AA-2 | - | 31.4 V | - | - | 500 | - | - | - | + 150 C | - 65 C | - | - | 600 W | - | Details | - | 0.003280 oz | - | - | Bulk | - | - | SMD/SMT | - | 28.2 V | Unidirectional | 1 Channel | - | - | - | - | ||
![]() P6SMB180A BK PBFREE Central Semiconductor | In Stock | - | - | DO-214AA-2 | - | 171 V | - | - | 500 | - | - | - | + 150 C | - 65 C | - | - | 600 W | - | Details | - | 0.003280 oz | - | - | Bulk | - | - | SMD/SMT | - | 154 V | Unidirectional | 1 Channel | - | - | - | - | ||
![]() 1.5CE43A BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 40.9 V | - | - | 500 | - | 25.3 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE43A | - | Axial | - | 36.8 V | Unidirectional | 1 Channel | - | 59.3 V | - | - | ||
![]() 1.5CE200A TR TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 190 V | - | - | 1400 | - | 5.5 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Reel | 1.5CE200A | - | Axial | - | 171 V | Unidirectional | 1 Channel | - | 274 V | - | - | ||
![]() 1.5CE15CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 14.3 V | - | - | 500 | - | 71 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE15 | - | Axial | - | 12.8 V | Bidirectional | 1 Channel | - | 21.2 V | - | - | ||
![]() 1.5CE220A BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 209 V | - | - | 500 | - | 4.6 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE220 | - | Axial | - | 185 V | Unidirectional | 1 Channel | - | 328 V | - | - | ||
![]() 1.5CE440CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 418 V | - | - | 500 | - | 2.6 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE440 | - | Axial | - | 376 V | Bidirectional | 1 Channel | - | 600 V | - | - | ||
![]() 1.5CE27A BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 25.7 V | - | - | 500 | - | 40 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE27 | - | Axial | - | 23.1 V | Unidirectional | 1 Channel | - | 37.5 V | - | - | ||
![]() 1.5CE200A BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 190 V | - | - | 500 | - | 5.5 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE200 | - | Axial | - | 171 V | Unidirectional | 1 Channel | - | 274 V | - | - | ||
![]() 1.5CE9.1A BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 8.65 V | - | - | 500 | - | 112 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE9.1A | - | Axial | - | 7.78 V | Unidirectional | 1 Channel | - | 13.4 V | - | - | ||
![]() 1.5CE82A BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 77.9 V | - | - | 500 | - | 13.3 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE82A | - | Axial | - | 70.1 V | Unidirectional | 1 Channel | - | 113 V | - | - | ||
![]() 1.5CE250CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 237.5 V | - | - | 500 | - | 5 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE250 | - | Axial | - | 214 V | Bidirectional | 1 Channel | - | 344 V | - | - | ||
![]() 1.5CE130CA BK TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 123.5 V | - | - | 500 | - | 8.4 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Bulk | 1.5CE130 | - | Axial | - | 111 V | Bidirectional | 1 Channel | - | 179 V | - | - | ||
![]() 1.5CE24A TR TIN/LEAD Central Semiconductor | In Stock | - | - | DO-201-2 | - | 22.8 V | - | - | 1400 | - | 45 A | - | + 175 C | - 65 C | - | 5 W | 1.5 kW | - | N | - | 0.042329 oz | - | - | Reel | 1.5CE24 | - | Axial | - | 20.5 V | Unidirectional | 1 Channel | - | 33.2 V | - | - |