- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Breakdown Voltage / V | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Polarity | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SMB64A TR13 PBFREE Central Semiconductor Corp | 13 |
| Datasheet | - | Surface Mount | DO-214AA, SMB | YES | 76.45V | -65°C~150°C TJ | Cut Tape (CT) | Discontinued | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 71.1V | 600W | 5.8A | 103V | 64V | 1 | - | 64V | - | - | ROHS3 Compliant | ||
![]() 1SMB8.5CA TR13 PBFREE Central Semiconductor Corp | 22 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | YES | 101.3V | -65°C~150°C TJ | Tape & Reel (TR) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 9.44V | 600W | 41.7A | 14.4V | 8.5V | - | 1 | 85V | - | - | ROHS3 Compliant | ||
![]() CMKTVS5-4 TR PBFREE Central Semiconductor Corp | 72 |
| Datasheet | 20 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6V | -55°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Steering (Rail to Rail) | Ethernet, HDMI | UNIDIRECTIONAL | Yes | 6V | - | 5A 8/20μs | 23V | 5V | 4 | - | 5V | 3pF @ 1MHz | 23V | ROHS3 Compliant | ||
![]() 1SMB22CA TR13 PBFREE Central Semiconductor Corp | 29 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AA, SMB | YES | 26.2V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 24.4V | 600W | 16.9A | 35.5V | 22V | - | 1 | 22V | - | 35.5V | ROHS3 Compliant | ||
![]() P6SMB150A TR13 PBFREE Central Semiconductor Corp | 47 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AA, SMB | YES | 150V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 142.5V | 600W | 2.9A | 207V | 128V | 1 | - | - | - | 207V | ROHS3 Compliant | ||
![]() 1SMB6.5CA TR13 PBFREE Central Semiconductor Corp | 47 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AA, SMB | YES | 7.76V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 7.22V | 600W | 53.6A | 11.2V | 6.5V | - | 1 | 6.5V | - | - | ROHS3 Compliant | ||
![]() 3SMC16A TR13 PBFREE Central Semiconductor Corp | 23 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 19.15V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 17.8V | 3000W 3kW | 115.4A | 26V | 16V | 1 | - | - | - | 26V | ROHS3 Compliant | ||
![]() 3SMC24A TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 28.7V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 26.7V | 3000W 3kW | 77.2A | 38.9V | 24V | 1 | - | 24V | - | 38.9V | ROHS3 Compliant | ||
![]() 3SMC64A TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 76.45V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 71.1V | 3000W 3kW | 29.2A | 103V | 64V | 1 | - | 64V | - | - | ROHS3 Compliant | ||
![]() 3SMC60A TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 7.17V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 66.7V | 3000W 3kW | 31A | 96.8V | 60V | 1 | - | 6V | - | - | ROHS3 Compliant | ||
![]() 3SMC60CA TR13 PBFREE Central Semiconductor Corp | 41 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 71.7V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 66.7V | 3000W 3kW | 31A | 96.8V | 60V | - | 1 | 60V | - | 96.8V | ROHS3 Compliant | ||
![]() 3SMC85A TR13 PBFREE Central Semiconductor Corp | 11 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 10.13V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 94.4V | 3000W 3kW | 20.8A | 137V | 85V | 1 | - | 8.5V | - | - | ROHS3 Compliant | ||
![]() 3SMC13CA TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 15.45V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 14.4V | 3000W 3kW | 139.4A | 21.5V | 13V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 3SMC28CA TR13 PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 33.45V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 31.1V | 3000W 3kW | 66A | 45.4V | 28V | - | 1 | 28V | - | 45.4V | ROHS3 Compliant | ||
![]() 3SMC43A TR13 PBFREE Central Semiconductor Corp | 11 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 51.35V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 47.8V | 3000W 3kW | 43.2A | 69.4V | 43V | 1 | - | 43V | - | 69.4V | ROHS3 Compliant | ||
![]() 1.5CE200A TR PBFREE Central Semiconductor Corp | 20 |
| Datasheet | 14 Weeks | Through Hole | DO-201AA, DO-27, Axial | - | - | -65°C~175°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | - | No | 190V | 1500W 1.5kW | 5.5A | 274V | 171V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 1SMC75CA TR13 PBFREE Central Semiconductor Corp | 11 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 8.96V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 83.3V | 1500W 1.5kW | 12.4A | 121V | 75V | - | 1 | 7.5V | - | - | ROHS3 Compliant | ||
![]() P6KE15A TR PBFREE Central Semiconductor Corp | 37 |
| Datasheet | 98 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | - | -65°C~175°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | - | No | 14.3V | 600W | 28A | 21.2V | 12.8V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P6SMB30CA TR13 PBFREE Central Semiconductor Corp | 49 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AA, SMB | YES | 30V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | BIDIRECTIONAL | No | 28.5V | 600W | 14.4A | 41.4V | 25.6V | - | 1 | 25.6V | - | - | ROHS3 Compliant | ||
![]() 3SMC45A TR13 PBFREE Central Semiconductor Corp | 20 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | 53.75V | -65°C~150°C TJ | Cut Tape (CT) | Active | 1 (Unlimited) | Zener | General Purpose | UNIDIRECTIONAL | No | 50V | 3000W 3kW | 41.2A | 72.7V | 45V | 1 | - | 45V | - | 72.7V | ROHS3 Compliant |