- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shaft Type | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Input Voltage | Bearings | IP Rating | Mating Connector |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF170A TR PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | - | 189 V | - | - | 3000 | - | 600 mA | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | Details | - | - | - | - | 25 kV | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 170 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 275 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE33A TR PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.026455 oz | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMXTVS5-4 TR PBFREE Central Semiconductor | In Stock | - | - | - | SOT-26-6 | - | - | - | - | 6 V | - | 1.2 pF | 3000 | - | 1 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000212 oz | 15 kV | 8 kV | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 5.5 V | 5 V | Unidirectional | - | 4 Channel | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB110A BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | 104.5 V | - | - | 500 | - | - | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | Details | - | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 94 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB33A BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | 31.4 V | - | - | 500 | - | - | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | Details | - | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 28.2 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB180A BK PBFREE Central Semiconductor | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | 171 V | - | - | 500 | - | - | - | - | + 150 C | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | Details | - | - | 0.003280 oz | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 154 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5CE33CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 33 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE33CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.23 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 28.2 V | DO-201 | - | 1500 W | 31.4 V | 45.7 V | 34.7 V | - | - | - | - | ||
![]() 1.5CE10CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 10 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE10CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.39 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 8.55 V | DO-201 | - | 1500 W | 9.5 V | 14.5 V | 10.5 V | - | - | - | - | ||
![]() 1.5CE24CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 24 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE24CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.17 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 20.5 V | DO-201 | - | 1500 W | 22.8 V | 33.2 V | 25.2 V | - | - | - | - | ||
![]() 1N6373 TR Central | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | - | DO-201 | - | - | - | - | - | - | - | - | Dynapar | HC62536000531 | - | Central Semiconductor Corp | - | Shafted | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Single Ended | - | - | - | 0 to 70 Degrees C | - | - | - | - | Side Mount Connector | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | No | 6V | 5W | 10A | 7.5V | - | 5V (Max) | 1 | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP66 | Not Included | ||
![]() 1.5CE39CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 39 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE39CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.3 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 33.3 V | DO-201 | - | 1500 W | 37.1 V | 53.9 V | 41 V | - | - | - | - | ||
![]() 1.5CE27A Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 27 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE27A | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.14 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 23.1 V | DO-201 | - | 1500 W | 25.7 V | 37.5 V | 28.4 V | - | - | - | - | ||
![]() 1.5CE150CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 150 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE150CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.19 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 128 V | DO-201 | - | 1500 W | 142.5 V | 207 V | 157.5 V | - | - | - | - | ||
![]() 1.5CE100CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 100 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE100CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.25 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 85.5 V | DO-201 | - | 1500 W | 95 V | 137 V | 105 V | - | - | - | - | ||
![]() 1.5CE8.2CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 8.2 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE8.2CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.39 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 7.02 V | DO-201 | - | 1500 W | 7.79 V | 12.1 V | 8.61 V | - | - | - | - | ||
![]() 1.5CE30CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 30 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE30CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.31 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 25.6 V | DO-201 | - | 1500 W | 28.5 V | 41.4 V | 31.5 V | - | - | - | - | ||
![]() 1.5CE7.5A Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 7.5 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE7.5A | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.16 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 6.4 V | DO-201 | - | 1500 W | 7.13 V | 11.3 V | 7.88 V | - | - | - | - | ||
![]() 1.5CE15CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 15 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE15CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.36 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 12.8 V | DO-201 | - | 1500 W | 14.3 V | 21.2 V | 15.8 V | - | - | - | - | ||
![]() 1.5CE68CA Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 68 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE68CA | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.27 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 58.1 V | DO-201 | - | 1500 W | 64.6 V | 92 V | 71.4 V | - | - | - | - | ||
![]() 1.5CE220A Central Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 220 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | 1.5CE220A | - | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | DO-201, 2 PIN | ROUND | LONG FORM | Active | DO-201 | 5 W | - | - | NOT SPECIFIED | 5.34 | - | No | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 185 V | DO-201 | - | 1500 W | 209 V | 328 V | 231 V | - | - | - | - |