- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Breakdown Voltage / V | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Applications | Reach Compliance Code | Polarity | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA78A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 93.2V | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 86.7V | 400W | 2.2A | 126V | 78V | 1 | - | 78V | - | RoHS Compliant | ||
![]() P4SMA70A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 83.7V | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 77.8V | 400W | 3.5A | 113V | 70V | 1 | - | 70V | - | RoHS Compliant | ||
![]() P4SMA78CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 86.7V | 400W | 2.2A | 126V | 78V | - | 1 | - | - | - | ||
![]() P4SMA130A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 154.8V | -55°C~150°C TJ | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Zener | Matte Tin (Sn) | General Purpose | compliant | UNIDIRECTIONAL | No | 144V | 400W | 1.9A | 209V | 130V | 1 | - | - | 209V | RoHS Compliant | ||
![]() P4SMA85A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 10.1V | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 94.4V | 400W | 2.9A | 137V | 85V | 1 | - | 8.5V | - | RoHS Compliant | ||
![]() P4SMA6.0A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 71.7V | -55°C~150°C TJ | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Zener | Matte Tin (Sn) | General Purpose | compliant | UNIDIRECTIONAL | No | 6.67V | 400W | 38.8A | 10.3V | 6V | 1 | - | 60V | 96.8V | RoHS Compliant | ||
![]() P4SMA130CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 144V | 400W | 1.9A | 209V | 130V | - | 1 | - | - | - | ||
![]() P4SMA85CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 94.4V | 400W | 2.9A | 137V | 85V | - | 1 | - | - | - | ||
![]() P4SMA150CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 167V | 400W | 1.6A | 243V | 150V | - | 1 | - | - | - | ||
![]() P4SMA170A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 203.3V | -55°C~150°C TJ | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Zener | Matte Tin (Sn) | General Purpose | compliant | UNIDIRECTIONAL | No | 189V | 400W | 1.4A | 275V | 170V | 1 | - | - | 275V | RoHS Compliant | ||
![]() P4SMA64CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 71.1V | 400W | 3.9A | 103V | 64V | - | 1 | - | - | - | ||
![]() P4SMA200CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 220V | 400W | 1.2A | 324V | 200V | - | 1 | - | - | - | ||
![]() P4SMA100A TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 119.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 111V | 400W | 2.5A | 162V | 100V | 1 | - | - | - | RoHS Compliant | ||
![]() P4SMA5.0CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 6.4V | 400W | 43.5A | 9.2V | 5V | - | 1 | - | - | - | ||
![]() P4SMA8.0A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 9.6V | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 8.89V | 400W | 29.4A | 13.6V | 8V | 1 | - | 8V | - | RoHS Compliant | ||
![]() P4SMA190A TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 226.1V | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 209V | 400W | 1.3A | 308V | 190V | 1 | - | - | 308V | RoHS Compliant | ||
![]() P4SMA130A TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 154.75V | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 144V | 400W | 1.9A | 209V | 130V | 1 | - | - | 209V | RoHS Compliant | ||
![]() P4SMA8.0CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 8.89V | 400W | 29.4A | 13.6V | 8V | - | 1 | - | - | - | ||
![]() P4SMA220A TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 261.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 242V | 400W | 1.1A | 356V | 220V | 1 | - | 220V | 356V | RoHS Compliant | ||
![]() P4SMA180A TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 214.2V | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 198V | 400W | 1.3A | 292V | 180V | 1 | - | - | 292V | RoHS Compliant |