- Packaging
- RoHS
- Polarity
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Series
- Manufacturer
- Subcategory
- Brand
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Central TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Breakdown Voltage / V | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Applications | Reach Compliance Code | Polarity | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA70CA TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 77.8V | 400W | 3.5A | 113V | 70V | - | 1 | - | - | - | ||
![]() P4SMA200CA TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 220V | 400W | 1.2A | 324V | 200V | - | 1 | - | - | - | ||
![]() P4SMA6.5CA TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 7.22V | 400W | 35.7A | 11.2V | 6.5V | - | 1 | - | - | - | ||
![]() P4SMA180CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 198V | 400W | 1.3A | 292V | 180V | - | 1 | - | - | - | ||
![]() P4SMA180A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 214.2V | -55°C~150°C TJ | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Zener | Matte Tin (Sn) | General Purpose | compliant | UNIDIRECTIONAL | No | 198V | 400W | 1.3A | 292V | 180V | 1 | - | - | 292V | RoHS Compliant | ||
![]() P4SMA190A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 226.1V | -55°C~150°C TJ | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Zener | Matte Tin (Sn) | General Purpose | compliant | UNIDIRECTIONAL | No | 209V | 400W | 1.3A | 308V | 190V | 1 | - | - | 308V | RoHS Compliant | ||
![]() P4SMA190CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 209V | 400W | 1.3A | 308V | 190V | - | 1 | - | - | - | ||
![]() P4SMA220A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 261.8V | -55°C~150°C TJ | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Zener | Matte Tin (Sn) | General Purpose | compliant | UNIDIRECTIONAL | No | 242V | 400W | 1.1A | 356V | 220V | 1 | - | 220V | 356V | RoHS Compliant | ||
![]() P4SMA7.5CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 8.33V | 400W | 31A | 12.9V | 7.5V | - | 1 | - | - | - | ||
![]() P4SMA120A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 143V | -55°C~150°C TJ | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Zener | Matte Tin (Sn) | General Purpose | compliant | UNIDIRECTIONAL | No | 133V | 400W | 2A | 193V | 120V | 1 | - | - | - | RoHS Compliant | ||
![]() P4SMA64A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 76.5V | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 71.1V | 400W | 3.9A | 103V | 64V | 1 | - | 64V | - | RoHS Compliant | ||
![]() P4SMA210A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 249.9V | -55°C~150°C TJ | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Zener | Matte Tin (Sn) | General Purpose | compliant | UNIDIRECTIONAL | No | 231V | 400W | 1.2A | 340V | 210V | 1 | - | - | 340V | RoHS Compliant | ||
![]() P4SMA120CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 133V | 400W | 2A | 193V | 120V | - | 1 | - | - | - | ||
![]() P4SMA210CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 231V | 400W | 1.2A | 340V | 210V | - | 1 | - | - | - | ||
![]() P4SMA110A TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 131.25V | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 122V | 400W | 2.3A | 177V | 110V | 1 | - | - | - | RoHS Compliant | ||
![]() P4SMA9.0CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 10V | 400W | 26A | 15.4V | 9V | - | 1 | - | - | - | ||
![]() P4SMA7.0CA BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | - | - | -55°C~150°C TJ | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | No | 7.78V | 400W | 33.3A | 12V | 7V | - | 1 | - | - | - | ||
![]() P4SMA6.5A TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 7.76V | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 7.22V | 400W | 35.7A | 11.2V | 6.5V | 1 | - | 6.5V | - | RoHS Compliant | ||
![]() P4SMA120A TR13 Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 143V | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | compliant | UNIDIRECTIONAL | No | 133V | 400W | 2A | 193V | 120V | 1 | - | - | - | RoHS Compliant | ||
![]() P4SMA5.0A BK Central Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | 6.8V | -55°C~150°C TJ | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Zener | Matte Tin (Sn) | General Purpose | compliant | UNIDIRECTIONAL | No | 6.4V | 400W | 43.5A | 9.2V | 5V | 1 | - | 5V | 9.2V | RoHS Compliant |