- Applications
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Features
- Height Above Board
- Housing Material
- LED Color
- Mfr
- Mounting Type
- Number of Cores per Jack
Attribute column
Manufacturer
Central Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Housing Material | Number of Terminals | Shield Material | Contact Materials | Ihs Manufacturer | Leakage Current-Max | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Terminal Finish | Applications | Number of Rows | HTS Code | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Reach Compliance Code | Contact Finish | JESD-30 Code | Qualification Status | Configuration | Number of Ports | Case Connection | JEDEC-95 Code | LED Color | Tab Direction | Trigger Device Type | On-state Current-Max | Number of Cores per Jack | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Features | Contact Finish Thickness | Height Above Board |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTRJPPS10GF-DD600 Central | 28 |
| - | Through Hole | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | Tray | - | - | - | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | Solder | - | RJ45 | - | 10G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | - | Shielded, EMI Finger | - | - | - | - | - | - | 1 | - | - | Green, Yellow - Green, Yellow | Up | - | - | 8 | - | - | - | - | - | - | Board Guide | - | 0.531 (13.50mm) | ||
![]() CTRJPPS10GF-DD350 Central | 28 |
| - | Through Hole | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | Tray | - | - | - | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | Solder | - | RJ45 | - | 10G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | - | Shielded, EMI Finger | - | - | - | - | - | - | 1 | - | - | Green, Yellow - Green, Yellow | Up | - | - | 8 | - | - | - | - | - | - | Board Guide | - | 0.531 (13.50mm) | ||
![]() CTRJPPS2R5GF-DD720 Central | 28 |
| - | Through Hole | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | Tray | - | - | - | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | Solder | - | RJ45 | - | 2.5G Base-T, AutoMDIX, Power over Ethernet (PoE+) | 1 | - | - | 90° Angle (Right) | - | Shielded, EMI Finger | - | - | - | - | - | - | 1 | - | - | Green, Yellow - Green, Yellow | Up | - | - | 8 | - | - | - | - | - | - | Board Guide | - | 0.531 (13.50mm) | ||
![]() 2N1778 Central Semiconductor | In Stock | - | - | - | NO | - | 2 | - | - | CENTRAL SEMICONDUCTOR CORP | 1 mA | 2N1778 | - | 1 | 125 °C | -65 °C | - | METAL | ROUND | POST/STUD MOUNT | Active | - | NOT SPECIFIED | 5.13 | No | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8541.30.00.80 | UPPER | - | SOLDER LUG | - | NOT SPECIFIED | unknown | - | O-MUPM-D2 | Not Qualified | SINGLE | - | ANODE | TO-64 | - | - | SCR | 4700 A | - | 500 V | 60 A | 500 V | 8 A | 15 mA | 2 V | - | - | - | ||
![]() CTRJPPS5GF-GD720 Central | 28 |
| - | Through Hole | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | Tray | - | - | - | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | Solder | - | RJ45 | - | 5G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | - | Shielded, EMI Finger | - | - | - | - | - | - | 1 | - | - | Green - Yellow, Green | Up | - | - | 8 | - | - | - | - | - | - | Board Guide | - | 0.531 (13.50mm) | ||
![]() CTRJPPS5GF-GD350 Central | 11 |
| - | Through Hole | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | Tray | - | - | - | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | Solder | - | RJ45 | - | 5G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | 90° Angle (Right) | - | Shielded, EMI Finger | - | - | - | - | - | - | 1 | - | - | Green - Yellow, Green | Up | - | - | 8 | - | - | - | - | - | - | Board Guide | - | 0.531 (13.50mm) | ||
![]() CTRJPPS2R5GF-DD350 Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | Tray | - | - | - | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | Solder | - | RJ45 | - | 2.5G Base-T, AutoMDIX, Power over Ethernet (PoE+) | 1 | - | - | 90° Angle (Right) | - | Shielded, EMI Finger | - | - | - | - | - | - | 1 | - | - | Green, Yellow - Green, Yellow | Up | - | - | 8 | - | - | - | - | - | - | Board Guide | - | 0.531 (13.50mm) |