- Diode Type
- Configuration
- Number of Elements
- Diode Element Material
- Terminal Form
- Terminal Position
- JESD-30 Code
- Output Current-Max
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Part Life Cycle Code
Attribute column
Manufacturer
Central Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Diode Element Material | Number of Terminals | Automotive | Base Product Number | Brand | Contact Sizes | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | Power Dissipation (Max) | PPAP | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tradename | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Housing Color | Configuration | Note | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Average Rectified Current | Product Type | Number of Phases | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Includes | Non-rep Pk Forward Current-Max | Reverse Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Material Flammability Rating | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CBR1F-060 Central Semiconductor Corp | 10000 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 4-Circular, A Case | - | - | - | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Bulk | 2001 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.80 | - | - | - | - | BOTTOM | - | WIRE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | O-PBCY-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | Single Phase | 10μA @ 600V | - | 1.3V @ 1A | - | - | - | 1.3V | 1.5A | - | 1 | 10μA | 600V | - | - | 50A | - | - | - | 0.3μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
CBR2-L080M PBFREE Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | 25 | - | - | - | - | - | - | Positronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | ||
CBR8M-L010 Central | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | - | SILICON | 4 | - | - | - | - | - | - | - | 1.1 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | Central Semiconductor Corp | CASE DM | CBR8M-L010 | - | - | - | - | - | - | - | - | - | - | - | 4 | 150 °C | -65 °C | - | PLASTIC/EPOXY | CASE DM, 4 PIN | - | - | RECTANGULAR | FLANGE MOUNT | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.92 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.80 | - | - | - | - | SINGLE | - | WIRE | - | NOT SPECIFIED | - | unknown | - | - | 4 | - | R-PSFM-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 8 A | - | - | - | - | 1 | - | - | 100 V | - | 200 A | 10 µA | - | 100 V | - | 100 V | - | - | - | - | - | - | - | - | - | ||
CBR1U-D020S TIN/LEAD Central | 67 |
| - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 4-SMDIP | - | - | - | - | - | CBR1U-D020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 200 V | - | 1.05 V @ 1 A | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
CBR1A-080 TIN/LEAD Central | 327 |
| - | - | - | Through Hole | 4-Circular, A Case | - | - | - | - | A Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | CBR1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10 µA @ 800 V | - | 1 V @ 1 A | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
CBR8M-L020 Central Semiconductor | In Stock | - | - | - | - | - | - | NO | - | - | - | - | - | - | SILICON | 4 | - | - | - | - | - | - | - | 1.1 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | - | CASE DM | CBR8M-L020 | - | - | - | - | - | - | - | - | - | - | - | 4 | 150 °C | -65 °C | - | PLASTIC/EPOXY | CASE DM, 4 PIN | - | - | RECTANGULAR | FLANGE MOUNT | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.80 | - | - | - | - | SINGLE | - | WIRE | - | NOT SPECIFIED | - | unknown | - | - | 4 | - | R-PSFM-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 8 A | - | - | - | - | 1 | - | - | 200 V | - | 200 A | 10 µA | - | 200 V | - | 200 V | - | - | - | - | - | - | - | - | - | ||
CBR1-D040S TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | SMDIP-4 | YES | - | - | - | - | - | - | SILICON | 4 | - | - | - | - | - | - | 50 | - | - | 1 A | CENTRAL SEMICONDUCTOR CORP | 10 uA | - | - | - | CBR1-D040STIN/LEAD | - | - | + 150 C | - | - | - | - 65 C | - | - | - | SMD/SMT | 4 | 150 °C | -65 °C | - | PLASTIC/EPOXY | DIP-4 | - | - | RECTANGULAR | SMALL OUTLINE | - | - | Active | - | - | - | - | - | - | - | 400 V | - | - | - | NOT SPECIFIED | 5.66 | N | No | - | - | - | - | - | - | 400 V | - | Tube | - | CBR1 | e0 | - | - | - | - | EAR99 | - | Single Phase Bridge | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | - | GULL WING | - | NOT SPECIFIED | - | unknown | - | - | - | - | R-PDSO-G4 | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | 50 A | 1 A | - | - | - | - | 1 | - | - | 400 V | - | 50 A | - | - | 400 V | - | - | - | 1.1 V | - | 2.49 mm | 8.51 mm | 6.48 mm | - | - | - | ||
CBR1-D080 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | DIP-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | 1 A | - | 10 uA | - | - | - | - | - | - | + 150 C | - | - | - | - 65 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | - | - | N | - | - | - | - | - | 0 | - | 800 V | - | Tube | - | CBR1-D080 | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | 2.49 mm | 8.51 mm | 6.48 mm | - | - | - | ||
CBR1-D020 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | DIP-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | 1 A | - | 10 uA | - | - | - | - | - | - | + 150 C | - | - | - | - 65 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | N | - | - | - | - | - | 0 | - | 200 V | - | Tube | - | CBR1-D020 | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | 2.49 mm | 8.51 mm | 6.48 mm | - | - | - | ||
CBR1-D010 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | DIP-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | 1 A | - | 10 uA | - | - | - | - | - | - | + 150 C | - | - | - | - 65 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | N | - | - | - | - | - | 0 | - | 100 V | - | Tube | - | CBR1-D010 | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | 2.49 mm | 8.51 mm | 6.48 mm | - | - | - | ||
CBR1-D100 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | DIP-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | 1 A | - | 10 uA | - | - | - | - | - | - | + 150 C | - | - | - | - 65 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 V | - | - | - | - | - | N | - | - | - | - | - | 0 | - | 1000 V | - | Tube | - | CBR1-D100 | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | 2.49 mm | 8.51 mm | 6.48 mm | - | - | - | ||
CBRHD-04 TR PBFREE13 Central Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CBRHD04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CBRDFSH1-100 TR13 PBFREE Central Semiconductor | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CBRDFSH1-100 TR13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bridge | - | - | - | Cut Tape | - | CBRDFSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CBRDFSH1-60 TR13 PBFREE Central Semiconductor | 5388 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CBRDFSH1-60 TR13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bridge | 0.005046 oz | - | - | Cut Tape | - | CBRDFSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CMKD7000 TR LEAD FREE Central Semiconductor | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | - | 0.7 V | 8541.10.00.70 | - | CENTRAL SEMICONDUCTOR CORP | - | - | Central Semiconductor Corp | - | CMKD7000TRLEADFREE | 0.2 | 100 | - | 150 | 250 | - | - | -65 | - | Surface Mount | - | - | 150 °C | -65 °C | - | - | - | 1(Max) | 2.2(Max) | - | - | 1.4(Max) | - | Active | - | 6 | 1.1@0.1A | - | 0.5 | 4 | 100 | - | 0.25 W | No | - | - | 5.59 | - | Yes | SOT | SOT-363 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | Switching Diode | - | - | - | - | - | Other Diodes | - | - | - | - | - | - | - | - | compliant | - | - | 6 | - | - | - | - | Double Dual Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | 100 µA | - | - | 0.004 µs | 50 V | - | - | - | - | - | - | - | - | - | ||
CMPD2003 TR LEAD FREE Central Semiconductor | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | SILICON | 3 | No | - | - | - | EAR99 | Compliant | - | 1.25 V | 8541.10.00.70 | - | CENTRAL SEMICONDUCTOR CORP | - | Gull-wing | Central Semiconductor Corp | - | CMPD2003TRLEADFREE | 0.25 | 200 | - | 150 | 350 | - | - | -65 | 1 | Surface Mount | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | 0.96(Max) | 3.05(Max) | RECTANGULAR | SMALL OUTLINE | 1.4(Max) | - | Active | SOT-23 | 3 | 1.25@0.2A | 4 | 0.1 | 50 | 250 | - | 0.35 W | No | - | 10 | 5.09 | - | Yes | SOT | SOT-23 | - | - | - | - | - | - | Tape and Reel | - | - | e3 | Yes | Active | - | - | EAR99 | - | Switching Diode | - | Matte Tin (Sn) | - | 8541.10.00.70 | - | Rectifier Diodes | - | - | DUAL | - | GULL WING | - | 260 | - | compliant | - | - | 3 | - | R-PDSO-G3 | Not Qualified | - | Single | - | RECTIFIER DIODE | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | 250 V | - | 4 A | 0.1 µA | - | - | 0.05 µs | - | - | - | - | - | - | - | - | - | - | ||
CMR2-06 LF TR13 Central Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | EAR99 | Compliant with Exemption | - | - | 8541.10.00.80 | - | - | - | J-Lead | - | - | - | 2@Ta=50C | - | - | 150 | - | - | - | -65 | - | Surface Mount | - | - | - | - | - | - | - | 2.24(Max) | 4.85(Max) | - | - | 3.81(Max) | - | - | - | 2 | 1.1 | 60 | 0.5 | 2500 | 600 | - | - | Unknown | - | - | - | - | - | DO-214-AA | SMB | Yes | Yes | - | - | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CMR1-02 LEAD FREE Central Semiconductor | In Stock | - | - | - | - | - | - | YES | - | - | - | - | Si | - | SILICON | 2 | Unknown | - | - | - | EAR99 | Compliant | - | - | 8541.10.00.80 | - | CENTRAL SEMICONDUCTOR CORP | - | J-Lead | Central Semiconductor Corp | - | CMR1-02LEADFREE | 1@Ta=75C | 200 | - | 175 | - | - | - | -65 | 1 | Surface Mount | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | SMB, 2 PIN | 2.24(Max) | 4.85(Max) | RECTANGULAR | SMALL OUTLINE | 3.81(Max) | - | Active | - | 2 | 1.1 | 30 | 10 | - | 200 | - | - | Unknown | - | 10 | 5.44 | - | Yes | DO-214-AA | SMB | - | - | - | - | - | - | - | - | - | e3 | Yes | Active | - | - | EAR99 | - | - | - | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | DUAL | - | C BEND | - | 260 | - | compliant | - | - | 2 | - | R-PDSO-C2 | Not Qualified | - | Single | - | RECTIFIER DIODE | - | - | - | - | 1 A | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CBR6M-L080M TIN/LEAD Central Semiconductor Corp | 443 |
| - | - | - | Through Hole | 4-SIP, DMM | - | - | - | - | DMM | - | - | - | - | - | CBR6M-L080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 800 V | - | 1 V @ 6 A | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
CEN1151 BK Central | In Stock | - | - | - | - | Panel Mount | - | - | Flange | Circular | Composite | - | - | Thermoplastic | - | - | - | CTVP00RW | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | - | - | Receptacle Housing | For Male Pins | 187 | - | - | - | Threaded | - | Crimp | - | - | N (Normal) | - | Shielded | - | Environment Resistant | - | - | Cadmium | - | 25-187 | - | - | Olive Drab | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |