- Package / Case
- Diode Type
- Packaging
- Series
- Configuration
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Speed
- Operating Temperature - Junction
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
Attribute column
Manufacturer
Central Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Current - Average Rectified (Io) (per Diode) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Reverse Recovery Time (trr) | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CMPD2004TR Central Semiconductor | 3000 | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | SILICON | 3 | - | 1 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMPD2004TR | - | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.35 W | NOT SPECIFIED | 5.22 | - | No | Tape & Reel (TR) | -- | e0 | No | Active | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | R-PDSO-G3 | Not Qualified | SINGLE | - | Small Signal = | Standard | 100nA @ 240V | - | 1.25V @ 200mA | - | - | -65°C ~ 150°C | - | 0.2 A | 240V | 200mA | - | - | - | - | - | - | 300 V | 5pF @ 0V, 1MHz | - | 4 A | - | 0.1 µA | - | - | 0.05 µs | - | 50ns | - | - | - | ||
CMDSH2-3TR Central Semiconductor | 121000 | - | - | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SOD-323 | SILICON | 2 | - | 0.55 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | SOD-323 | CMDSH2-3TR | 1 | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOD | 0.25 W | NOT SPECIFIED | 1.2 | - | No | Tape & Reel (TR) | -- | e0 | No | Active | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 2 | R-PDSO-G2 | Not Qualified | SINGLE | - | Small Signal = | Schottky | 50µA @ 30V | - | 550mV @ 200mA | - | - | -65°C ~ 150°C | - | 0.2 A | 30V | 200mA | - | - | - | - | - | - | 30 V | 15pF @ 10V, 1MHz | - | 1 A | - | - | - | - | - | - | - | - | - | - | ||
CMOSH-3 Central Semiconductor | 3000 | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMOSH-3 | - | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.25 W | - | 5.7 | - | No | - | - | e0 | No | - | - | - | Tin/Lead (Sn80Pb20) | - | - | - | - | - | - | SCHOTTKY | DUAL | FLAT | - | not_compliant | 2 | R-PDSO-F2 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | 0.005 µs | - | - | - | - | - | ||
CMDSH-3TR Central Semiconductor | 3000 | - | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | YES | 2 | SOD-323 | SILICON | 2 | - | 0.55 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMDSH-3TR | - | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SUPERMINI-2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.25 W | NOT SPECIFIED | 1.23 | Compliant | No | Tape & Reel (TR) | -- | e0 | No | Active | - | EAR99 | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | - | - | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 2 | R-PDSO-G2 | Not Qualified | SINGLE | Single | Small Signal = | Schottky | 1µA @ 25V | 250 mW | 800mV @ 100mA | 100 mA | 1 µA | -65°C ~ 150°C | 750 mA | 0.1 A | 30V | 100mA | 800 mV | 30 V | 100 mA | - | 1 µA | 30 V | 30 V | 7pF @ 10V, 1MHz | 750 mA | 1 A | - | 15 µA | 750 mA | - | - | - | - | No | - | Lead Free | ||
CMPD2838E Central Semiconductor | 164 | - | - | - | - | - | - | YES | - | - | SILICON | 3 | - | 0.85 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMPD2838E | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.35 W | NOT SPECIFIED | 5.3 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | DUAL | GULL WING | NOT SPECIFIED | unknown | 3 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | - | - | - | 0.004 µs | - | - | - | - | - | ||
CMPSH-3CE Central Semiconductor | 3200 | - | - | - | - | - | - | YES | - | - | SILICON | 3 | - | 1 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMPSH-3CE | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | 0.35 W | NOT SPECIFIED | 5.3 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | - | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | GULL WING | NOT SPECIFIED | unknown | 3 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | 1 | - | - | 40 V | - | - | 0.75 A | - | 0.5 µA | - | 40 V | 0.005 µs | 25 V | - | - | - | - | ||
CMXD4448TR Central Semiconductor | In Stock | - | - | - | - | Surface Mount | SOT-23-6 | YES | - | SOT-26 | SILICON | 6 | 250mA (DC) | 1 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMXD4448TR | - | 3 | - | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, SUPERMINI-6 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.35 W | NOT SPECIFIED | 5.41 | - | No | Tape & Reel (TR) | -- | e0 | No | Active | - | EAR99 | TIN LEAD | - | - | - | - | 8541.10.00.70 | Other Diodes | - | DUAL | GULL WING | NOT SPECIFIED | unknown | 6 | R-PDSO-G6 | - | SEPARATE, 3 ELEMENTS | - | Fast Recovery = 200mA (Io) | Standard | 25nA @ 20V | - | 1V @ 100mA | - | - | -65°C ~ 150°C | - | 0.25 A | 75V | - | - | - | - | - | - | - | 100 V | - | - | - | 3 Independent | 0.025 µA | - | - | 0.004 µs | 20 V | 4ns | - | - | - | ||
CMSH1-100M Central Semiconductor | 36000 | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | 0.85 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMSH1-100M | - | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 5.23 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | unknown | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 100 V | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | ||
CMPD2003C Central Semiconductor | 1980 | - | - | - | - | - | - | YES | - | - | SILICON | 3 | - | 1 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMPD2003C | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | 0.35 W | NOT SPECIFIED | 5.18 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | DUAL | GULL WING | NOT SPECIFIED | unknown | 3 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | - | 250 V | - | - | 4 A | - | - | - | - | 0.05 µs | - | - | - | - | - | ||
CMKD7000 Central Semiconductor | 837 | - | - | - | - | - | - | YES | - | - | SILICON | 6 | - | 1.1 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMKD7000 | - | 4 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-363, 6 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.25 W | NOT SPECIFIED | 5.33 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 6 | R-PDSO-G6 | Not Qualified | 2 BANKS, SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | 1 | - | - | 100 V | - | - | - | - | 0.5 µA | - | 100 V | 0.004 µs | 100 V | - | - | - | - | ||
CMSD7000 Central Semiconductor | In Stock | - | - | - | - | - | - | YES | - | - | SILICON | 3 | - | 0.7 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMSD7000 | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, SUPERMINI-3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.25 W | NOT SPECIFIED | 5.23 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | HIGH SPEED SWITCH | 8541.10.00.70 | Rectifier Diodes | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 0.004 µs | - | - | - | - | - | ||
CMR1-02 Central Semiconductor | In Stock | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | 1.1 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMR1-02 | - | 1 | - | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 1.66 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn80Pb20) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 200 V | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | ||
CMOSH-4E Central Semiconductor | 1400 | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | 0.33 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | SOD-523 | CMOSH-4E | - | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOD | 0.25 W | NOT SPECIFIED | 5.34 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn80Pb20) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | FLAT | NOT SPECIFIED | not_compliant | 2 | R-PDSO-F2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | 40 V | - | - | 0.75 A | - | - | - | - | 0.005 µs | - | - | - | - | - | ||
CMSH1-20 Central Semiconductor | 36000 | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | 0.55 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMSH1-20 | 1 | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 5.11 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn80Pb20) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | not_compliant | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 20 V | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | ||
CBAT54STR Central Semiconductor | 590 | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | SILICON | 3 | 200mA | 0.24 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CBAT54STR | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.35 W | - | 5.15 | - | No | Tape & Reel (TR) | -- | e0 | - | Active | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | GULL WING | - | not_compliant | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Small Signal = | Schottky | 2µA @ 25V | - | 800mV @ 100mA | - | - | -65°C ~ 150°C | - | 0.2 A | 30V | - | - | - | - | - | - | - | 30 V | - | - | 0.6 A | 1 Pair Series Connection | - | - | - | 0.005 µs | - | 5ns | - | - | - | ||
CMSD7000TR Central Semiconductor | 122556 | - | - | - | - | Surface Mount | SC-70, SOT-323 | YES | - | SOT-323 | SILICON | 3 | 200mA | 0.7 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | SOT323 | CMSD7000TR | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-323, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | SC-70 | 0.25 W | NOT SPECIFIED | 5.25 | - | No | Tape & Reel (TR) | -- | e0 | No | Active | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Small Signal = | Standard | 300nA @ 50V | - | 1.1V @ 100mA | - | - | -65°C ~ 150°C | - | 0.2 A | 100V | - | - | - | - | - | - | - | 100 V | - | - | - | 1 Pair Series Connection | - | - | - | 0.004 µs | - | 4ns | - | - | - | ||
CMSSH-3CTR Central Semiconductor | 3000 | - | - | - | - | Surface Mount | SC-70, SOT-323 | - | - | SOT-323 | - | - | 100mA (DC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal = | Schottky | 500nA @ 25V | - | 1V @ 100mA | - | - | -65°C ~ 150°C | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | 5ns | - | - | - | ||
![]() CMDSH-3 TR PBFREE Central Semiconductor Corp | 50490 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 25V | - | 800mV @ 100mA | - | - | -65°C~150°C | - | 0.1A | 30V | 100mA | - | - | - | - | - | - | 30V | 7pF @ 10V 1MHz | - | 1A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
CMR1-06TR13 Central Semiconductor | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMB | SILICON | 2 | - | 1.1 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMR1-06TR13 | - | 1 | - | 175 °C | -65 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 1.09 | - | No | Tape & Reel (TR) | -- | e0 | No | Active | - | EAR99 | Tin/Lead (Sn80Pb20) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 600V | - | 1.1V @ 1A | - | - | -65°C ~ 175°C | - | 1 A | 600V | 1A | - | - | - | - | - | - | 600 V | 8pF @ 4V, 1MHz | - | 30 A | - | - | - | - | - | - | - | - | - | - | ||
CMPD2003S Central Semiconductor | 36000 | - | - | - | - | - | - | YES | - | - | SILICON | 3 | - | 1 V | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | - | CMPD2003S | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | 0.35 W | NOT SPECIFIED | 5.18 | - | No | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | DUAL | GULL WING | NOT SPECIFIED | unknown | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | - | 250 V | - | - | 4 A | - | - | - | - | 0.05 µs | - | - | - | - | - |