- Package / Case
- Collector Base Voltage (VCBO)
- Packaging
- Configuration
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Transistor Polarity
- Mounting Styles
- Emitter- Base Voltage VEBO
- Collector-Emitter Saturation Voltage
- Gain Bandwidth Product fT
- Collector- Emitter Voltage VCEO Max
Attribute column
Manufacturer
Central Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Transistor Element Material | Collector- Emitter Voltage VCEO Max | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | DC Collector/Base Gain hfe Min | DC Current Gain hFE Max | Emitter- Base Voltage VEBO | Factory Pack QuantityFactory Pack Quantity | Frequency(Max) | Gain Bandwidth Product fT | hFEMin | Ihs Manufacturer | Manufacturer Part Number | Maximum Collector Cut-off Current | Maximum DC Collector Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tradename | Transistor Polarity | Transition Frequency-Nom (fT) | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Power Dissipation | Case Connection | Power - Max | Transistor Application | Gain Bandwidth Product | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | JEDEC-95 Code | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Frequency - Transition | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Emitter Base Voltage (VEBO) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Continuous Collector Current | Collector-Emitter Voltage-Max | VCEsat-Max | Turn Off Time-Max (toff) | Turn On Time-Max (ton) | Collector-Base Capacitance-Max | Power Dissipation Ambient-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPSA66 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-92-3 | - | - | - | - | 30 V | - | - | - | 40000 at 5 V, 100 mA | - | 8 V | 2500 | - | 100 MHz | - | - | - | - | - | + 150 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | 625 mW | - | - | - | Details | - | - | PNP | - | - | - | Bulk | - | MPSA66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | ||
![]() MPSA77 APP TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-92-3 | - | - | - | - | 60 V | - | - | - | 10000 at 5 V, 100 mA | - | 10 V | 2000 | - | 125 MHz | - | - | - | - | - | + 150 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | 625 mW | - | - | - | Details | - | - | PNP | - | - | - | Ammo Pack | - | MPSA77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | ||
![]() MM3007 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-39-3 | NO | - | 3 | SILICON | 100 V | - | 350 mV | - | 50 | 250 | 5 V | 500 | - | 50 MHz | - | CENTRAL SEMICONDUCTOR CORP | MM3007TIN/LEAD | - | - | - | - | Through Hole | 1 | - | - | METAL | - | ROUND | CYLINDRICAL | Active | - | - | NOT SPECIFIED | 5.82 | N | No | 0 | NPN | 50 MHz | - | - | Bulk | - | MM3007 | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | - | - | - | O-MBCY-W3 | - | - | Single | - | - | - | - | SWITCHING | - | NPN | - | - | - | - | - | TO-39 | - | - | - | - | 120 V | - | - | - | 50 | - | 100 V | 0.35 V | - | - | 15 pF | - | - | - | - | ||
![]() MPS3704 PBFREE Central Semiconductor | In Stock | - | - | - | - | - | TO-92 | - | - | - | - | 30 V | - | 1 V | - | 100 | 300 | 5 V | 2500 | - | 100 MHz | - | - | - | - | 600 mA | + 150 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | 625 mW | - | - | - | Details | - | - | NPN | - | 0.016000 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 600 mA | - | - | - | - | - | - | - | - | - | ||
![]() MPS6531 PBFREE Central Semiconductor | In Stock | - | - | - | - | - | TO-92 | NO | - | 3 | SILICON | 40 V | - | 300 mV | - | 90 | 270 | 5 V | 2500 | - | 300 MHz | - | CENTRAL SEMICONDUCTOR CORP | MPS6531PBFREE | - | 600 mA | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Active | 625 mW | - | NOT SPECIFIED | 5.66 | Details | Yes | - | NPN | 300 MHz | 0.016000 oz | - | Bulk | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | compliant | - | - | - | O-PBCY-T3 | - | - | Single | - | - | - | - | AMPLIFIER | - | NPN | - | - | - | - | - | TO-92 | - | - | - | - | 60 V | 0.625 W | - | 0.6 A | 90 | 600 mA | 40 V | 0.3 V | - | - | 5 pF | 0.625 W | - | - | - | ||
![]() 2N3505 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-18-3 | - | - | - | - | 60 V | - | 400 mV | - | - | - | 5 V | 2000 | - | 200 MHz | - | - | - | - | 600 mA | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | 400 mW | - | - | - | N | - | - | PNP | - | 0.041226 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N2907A Central Semiconductor | 311 | - | Datasheet | 8 Weeks | Through Hole | - | TO-18 | - | 3 | - | - | - | 60V | 1.6V | - | - | - | - | - | 250MHz | - | 100 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 400mW | - | - | - | - | - | - | - | - | - | - | 2003 | - | e0 | no | Active | - | 3 | EAR99 | Tin/Lead (Sn/Pb) | 200°C | -65°C | - | BOTTOM | WIRE | - | - | 200MHz | - | - | - | - | PNP | - | Single | 400mW | - | - | SWITCHING | 250MHz | - | - | 60V | 600mA | - | - | - | - | - | 200MHz | 200MHz | 60V | - | 5V | - | 50 | -600mA | - | - | - | 45ns | - | - | No | RoHS Compliant | Lead Free | ||
![]() 2N4910 PBFREE Central Semiconductor | In Stock | - | - | - | - | - | TO-66-2 | - | - | - | - | 40 V | - | 600 mV | - | 20 at 500 mA | 150 at 500 mA | - | 30 | - | 3 MHz | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 25 W | - | - | - | Details | - | - | NPN | - | - | - | Tube | - | 2N49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | ||
![]() 2N2222A PBFREE Central Semiconductor Corp | In Stock |
| Datasheet | 20 Weeks | - | Through Hole | TO-206AA, TO-18-3 Metal Can | NO | - | - | SILICON | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~200°C TJ | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BOTTOM | WIRE | 260 | - | - | 30 | - | O-MBCY-W3 | - | - | SINGLE | - | - | - | 500mW | SWITCHING | - | NPN | NPN | - | - | 100 @ 150mA 10V | 10nA ICBO | - | 1V @ 50mA, 500mA | 40V | 300MHz | 300MHz | - | 0.5W | - | - | - | - | - | - | 285ns | 35ns | - | - | - | ROHS3 Compliant | - | ||
![]() PN3569 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-92-3 | - | - | - | - | 40 V | - | 250 mV | - | 100 at 30 mA, 1 V | 300 at 150 mA, 1 V | 5 V | 2500 | - | 600 MHz | - | - | - | - | - | + 150 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | 625 mW | - | - | - | N | - | 0 | NPN | - | - | - | Bulk | - | PN3569 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 V | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | ||
![]() 2N2219A Central Semiconductor | 911 | - | Datasheet | 8 Weeks | Through Hole | - | TO-39 | - | - | - | - | - | 40V | 1V | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 800mW | - | - | - | - | - | - | - | - | - | - | 2003 | - | e0 | no | Active | - | 3 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -65°C | 8541.21.00.75 | BOTTOM | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | 3 | O-MBCY-W3 | Not Qualified | NPN | - | Single | - | - | - | SWITCHING | 300MHz | - | - | 1V | 800mA | - | - | - | - | - | 250MHz | 300MHz | 75V | - | 6V | - | 100 | 450mA | - | - | 285ns | - | - | - | - | RoHS Compliant | - | ||
![]() 2N4231A PBFREE Central Semiconductor | In Stock | - | - | - | - | - | TO-66-2 | NO | - | 2 | SILICON | 40 V | - | 4 V | - | 25 at 1.5 A, 2 V | 100 at 1.5 A, 2 V | 5 V | 30 | - | 4 MHz | - | CENTRAL SEMICONDUCTOR CORP | 2N4231APBFREE | - | - | + 200 C | - 65 C | Through Hole | 1 | 200 °C | -65 °C | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | Active | 75 W | - | NOT SPECIFIED | 5.65 | Details | Yes | - | NPN | 4 MHz | - | - | Tube | - | 2N42 | e3 | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BOTTOM | PIN/PEG | NOT SPECIFIED | compliant | - | - | - | O-MBFM-P2 | - | - | Single | - | - | COLLECTOR | - | SWITCHING | - | NPN | - | - | - | - | - | TO-66 | - | - | - | - | 40 V | 75 W | - | 5 A | 4 | 5 A | 40 V | 4 V | - | - | 300 pF | - | - | - | - | ||
![]() 2N2714 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-92-3 | - | - | - | - | - | - | 1.2 V | - | 75 at 0.3 V, 50 mA | 250 at 0.3 V, 50 mA | 5 V | 2500 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NPN | - | - | - | Bulk | - | 2N2714 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | ||
![]() 2N3414 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-92-3 | - | - | - | - | 25 V | - | 300 mV | - | 75 at 4.5 V, 2 mA | 225 at 4.5 V, 2 mA | 5 V | 2500 | - | - | - | - | - | - | - | + 150 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | 1.5 W | - | - | - | Details | - | - | NPN | - | - | - | Bulk | - | 2N3414 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | ||
![]() 2N4900 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-66-2 | - | - | - | - | 80 V | - | 600 mV | - | 20 | 150 | - | 30 | - | 3 MHz | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 25 W | - | - | - | N | - | - | PNP | - | - | - | Tube | - | 2N4900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 V | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | ||
![]() PN4355 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-92-3 | - | - | - | - | 60 V | - | 150 mV | - | 60 at 100 uA, 10 V | 400 at 10 mA, 19 V | 5 V | 2500 | - | 500 MHz | - | - | - | - | - | + 150 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | 625 mW | - | - | - | N | - | 0 | PNP | - | - | - | Bulk | - | PN4355 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | ||
![]() 2N4037 Central Semiconductor | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | TO-39 | - | - | - | - | - | 40V | 1.4V | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | e0 | no | Active | - | 3 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -65°C | 8541.29.00.75 | BOTTOM | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | 3 | O-MBCY-W3 | Not Qualified | PNP | SINGLE | - | - | - | - | SWITCHING | 60MHz | - | - | 1.4V | 1A | - | - | - | - | - | 60MHz | 60MHz | 60V | - | 7V | - | 50 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MPSA29 PBFREE Central Semiconductor | 200 |
| - | - | - | - | TO-92-3 | - | - | - | - | 100 V | - | - | - | - | - | 12 V | 2500 | - | 125 MHz | - | - | - | - | - | + 150 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | 625 mW | - | - | - | Details | - | - | NPN | - | 0.016000 oz | - | Bulk | - | MPSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | ||
![]() 2N6551 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-39-3 | - | - | - | - | 60 V | - | 1 V | - | 40 at 2 A, 2 V | 150 at 2 A, 2 V | 6 V | 500 | - | 70 MHz | - | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | 1 W | - | - | - | N | - | - | NPN | - | - | - | Bulk | - | 2N6551 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | ||
![]() D40K2 TIN/LEAD Central Semiconductor | In Stock | - | - | - | - | - | TO-202-3 | - | - | - | - | 50 V | - | - | - | 10000 at 200 mA, 5 V | - | 13 V | 500 | - | 75 MHz | - | - | - | 500 nA | 3 A | + 150 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | 1.67 W | - | - | - | N | - | 0 | NPN | - | - | - | Bulk | - | D40K2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - |