- Current - Continuous Drain (Id) @ 25℃
- Drain Current-Max (Abs) (ID)
- Drain to Source Voltage (Vdss)
- FET Feature
- FET Technology
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Central Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Transistor Element Material | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Mfr | Number of Elements | Operating Temperature (Max.) | Package | Primary Material | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Terminal Finish | Color | HTS Code | Fastening Type | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Power - Max | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | FET Feature | Feedback Cap-Max (Crss) | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
CTLDM7120-M832D BK Central | In Stock | - | - | - | Panel Mount, Through Hole | 8-TDFN Exposed Pad | - | Flange | Aluminum | TLM832D | - | Gold | Copper Alloy | 1A | Glenair | - | - | Retail Package | Metal | Active | -65°C ~ 175°C | - | - | 806 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | Olive Drab | - | Threaded | B | - | - | - | - | Olive Drab Cadmium | - | 32-8 | - | - | - | - | - | 1.65W | 2 N-Channel (Dual) | - | 100mOhm @ 500mA, 4.5V | 1.2V @ 1mA | 220pF @ 10V | 2.4nC @ 4.5V | 20V | - | - | - | - | - | - | Logic Level Gate | - | Ground | - | ||
CTLDM8120-M832D TR Central | In Stock | - | - | - | Surface Mount | 8-TDFN Exposed Pad | - | - | - | TLM832D | - | - | - | 860mA (Ta) | Central Semiconductor Corp | - | - | Tape & Reel (TR) | - | Obsolete | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65W (Ta) | 2 P-Channel (Dual) | - | 150mOhm @ 950mA, 4.5V | 1V @ 250µA | 200pF @ 16V | 3.56nC @ 10V | 20V | - | - | - | - | - | - | Logic Level Gate | - | - | - | ||
CTLDM7120-M832D TR Central | In Stock | - | - | - | Surface Mount | 8-TDFN Exposed Pad | - | - | - | TLM832D | - | - | - | 1A | Central Semiconductor Corp | - | - | Tape & Reel (TR) | - | Obsolete | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65W | 2 N-Channel (Dual) | - | 100mOhm @ 500mA, 4.5V | 1.2V @ 1mA | 220pF @ 10V | 2.4nC @ 4.5V | 20V | - | - | - | - | - | - | Logic Level Gate | - | - | - | ||
CMXDM7002A TR PBFREE Central Semiconductor Corp | In Stock | - | Datasheet | 35 Weeks | Surface Mount | SOT-23-6 | YES | - | - | - | - | - | - | 280mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | 2 N-Channel (Dual) | - | 2 Ω @ 500mA, 10V | 2.5V @ 250μA | 50pF @ 25V | 0.59nC @ 4.5V | 60V | - | 0.28A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Standard | - | - | ROHS3 Compliant | ||
CMLDM7003T TR Central Semiconductor Corp | 3000 |
| Datasheet | 24 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | SILICON | - | - | 280mA | - | 2 | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | 2016 | - | e0 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | 6 | - | R-PDSO-F6 | Not Qualified | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | 350mW | 2 N-Channel (Dual) | SWITCHING | 1.5 Ω @ 50mA, 5V | 1.2V @ 250μA | 50pF @ 25V | 0.76nC @ 4.5V | 50V | - | 0.28A | 2.3Ohm | 50V | METAL-OXIDE SEMICONDUCTOR | 0.35W | Standard | 5 pF | - | ROHS3 Compliant | ||
CMLDM7002AG TR Central Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | - | - | - | - | - | - | - | - | N-CHANNEL | 0.28A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | - | - | - | RoHS Compliant | ||
CTLDM303N-M832DS TR Central Semiconductor Corp | 45000 | - | Datasheet | 6 Weeks | Surface Mount | 8-TDFN Exposed Pad | YES | - | - | - | SILICON | - | - | 3.6A | - | 2 | - | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2014 | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 8541.29.00.95 | - | - | NO LEAD | - | compliant | - | - | - | - | R-PDSO-N8 | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | 1.65W | 2 N-Channel (Dual) | SWITCHING | 40m Ω @ 1.8A, 4.5V | 1.2V @ 250μA | 590pF @ 10V | 13nC @ 4.5V | 30V | - | 3.6A | 0.078Ohm | 30V | METAL-OXIDE SEMICONDUCTOR | - | Standard | - | - | - | ||
CTLDM7120-M832DS TR Central Semiconductor Corp | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TDFN Exposed Pad | YES | - | - | - | - | - | - | 1A Ta | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 1.65W | 2 N-Channel (Dual) | - | 100m Ω @ 500mA, 4.5V | 1.2V @ 1mA | 220pF @ 10V | 2.4nC @ 4.5V | 20V | - | 1A | - | - | METAL-OXIDE SEMICONDUCTOR | 1.65W | Logic Level Gate | - | - | - | ||
CWDM305ND TR13 PBFREE Central Semiconductor Corp | 36 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | 5.8A | - | - | - | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | 2 N-Channel (Dual) | - | 30m Ω @ 2.9A, 10V | 3V @ 250μA | 560pF @ 10V | 6.3nC @ 5V | 30V | - | - | - | - | - | - | Standard | - | - | ROHS3 Compliant | ||
CMLDM5757 TR PBFREE Central Semiconductor Corp | 2682 |
| Datasheet | 24 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | - | - | 430mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | 2 P-Channel (Dual) | - | 900m Ω @ 430mA, 4.5V | 1V @ 250μA | 175pF @ 16V | 1.2nC @ 4.5V | 20V | - | 0.43A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Logic Level Gate | - | - | ROHS3 Compliant | ||
CMLDM3757 TR PBFREE Central Semiconductor Corp | 5484 |
| Datasheet | 42 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | - | - | 540mA 430mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | N and P-Channel | - | 550m Ω @ 540mA, 4.5V | 1V @ 250μA | 150pF @ 16V | 1.58nC @ 4.5V | 20V | N-CHANNEL AND P-CHANNEL | 0.54A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Logic Level Gate | - | - | ROHS3 Compliant | ||
CMLDM7484 TR PBFREE Central Semiconductor Corp | 63365 |
| Datasheet | 24 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | - | - | 450mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 150mW | N and P-Channel Complementary | - | 460m Ω @ 200mA, 4.5V | 1V @ 250μA | 45pF @ 25V | 0.79nC @ 4.5V | 30V | N-CHANNEL AND P-CHANNEL | 0.45A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Standard | - | - | ROHS3 Compliant | ||
CMLDM7585 TR PBFREE Central Semiconductor Corp | 102490 |
| Datasheet | 24 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | - | - | 650mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | N and P-Channel | - | 230m Ω @ 600mA, 4.5V | 1.1V @ 250μA | 100pF @ 16V | 1.58nC @ 4.5V | 20V | N-CHANNEL AND P-CHANNEL | 0.65A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Logic Level Gate | - | - | ROHS3 Compliant | ||
CMKDM8005 TR PBFREE Central Semiconductor Corp | 6811 |
| Datasheet | 20 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | - | - | 650mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | 2 P-Channel (Dual) | - | 360m Ω @ 350mA, 4.5V | 1V @ 250μA | 100pF @ 16V | 1.2nC @ 4.5V | 20V | - | 0.65A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Logic Level Gate | - | - | ROHS3 Compliant | ||
CTLDM304P-M832DS TR Central Semiconductor Corp | 45000 | - | Datasheet | 6 Weeks | Surface Mount | 8-TDFN Exposed Pad | YES | - | - | - | SILICON | - | - | 4.2A | - | 2 | - | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2014 | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 8541.29.00.95 | - | - | NO LEAD | - | compliant | - | - | - | - | R-PDSO-N8 | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | 1.65W | 2 P-Channel (Dual) | SWITCHING | 70m Ω @ 4.2A, 10V | 1.3V @ 250μA | 760pF @ 15V | 6.4nC @ 4.5V | 30V | N-CHANNEL | 4.2A | 0.07Ohm | 30V | METAL-OXIDE SEMICONDUCTOR | - | Standard | - | - | - | ||
CMLDM8002AG TR PBFREE Central Semiconductor Corp | 2939 |
| Datasheet | 24 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | - | - | 280mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | 2 P-Channel (Dual) | - | 2.5 Ω @ 500mA, 10V | 2.5V @ 250μA | 70pF @ 25V | 0.72nC @ 4.5V | 50V | - | 0.28A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Logic Level Gate | - | - | ROHS3 Compliant | ||
CMLDM7002AG TR PBFREE Central Semiconductor Corp | 29700 |
| Datasheet | 24 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | - | - | 280mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | 2 N-Channel (Dual) | - | 2 Ω @ 500mA, 10V | 2.5V @ 250μA | 50pF @ 25V | 0.59nC @ 4.5V | 60V | - | 0.28A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Standard | - | - | ROHS3 Compliant | ||
CMLDM7003TG TR PBFREE Central Semiconductor Corp | 16268 |
| Datasheet | 42 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | - | - | 280mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | 2 N-Channel (Dual) | - | 1.5 Ω @ 50mA, 5V | 1.2V @ 250μA | 50pF @ 25V | 0.76nC @ 4.5V | 50V | - | 0.28A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Standard | - | - | ROHS3 Compliant | ||
CMLDM7003G TR PBFREE Central Semiconductor Corp | In Stock | - | Datasheet | 24 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | - | - | 280mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | 2 N-Channel (Dual) | - | 2 Ω @ 50mA, 5V | 1V @ 250μA | 50pF @ 25V | 0.76nC @ 4.5V | 50V | - | 0.28A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Standard | - | - | ROHS3 Compliant | ||
CMLDM7003 TR Central Semiconductor Corp | 99 |
| Datasheet | 24 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | - | - | 280mA | - | - | - | - | - | - | -65°C~150°C TJ | Cut Tape (CT) | 2016 | - | e3 | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | - | 350mW | 2 N-Channel (Dual) | - | 2 Ω @ 50mA, 5V | 1V @ 250μA | 50pF @ 25V | 0.76nC @ 4.5V | 50V | - | 0.28A | - | - | METAL-OXIDE SEMICONDUCTOR | 0.35W | Standard | - | - | ROHS3 Compliant |