- Package / Case
- Drain to Source Voltage (Vdss)
- Current - Continuous Drain (Id) @ 25℃
- FET Type
- Mounting Type
- Rds On (Max) @ Id, Vgs
- Vgs(th) (Max) @ Id
- Operating Temperature
- Packaging
- Input Capacitance (Ciss) (Max) @ Vds
- Power Dissipation (Max)
- Vgs (Max)
Attribute column
Manufacturer
Central Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Channel Mode | Current - Continuous Drain (Id) @ 25℃ | Drain Current-Max (ID) | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Fall Time | Forward Transconductance - Min | hFEMin | Id - Continuous Drain Current | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qg - Gate Charge | Rds On - Drain-Source Resistance | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tradename | Transistor Polarity | Transition Frequency-Nom (fT) | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | JEDEC-95 Code | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | FET Technology | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Emitter Base Voltage (VEBO) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | FET Feature | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CEDM7004TR Central Semiconductor | 24000 | - | - | Surface Mount | SC-101, SOT-883 | YES | SOT-883 | 3 | SILICON | - | 1.78A (Ta) | 1.78 A | 1.8V, 4.5V | - | - | - | - | - | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | CEDM7004TR | - | - | - | - | 1 | 150 °C | - | UNSPECIFIED | 1 X 0.60 MM, HALOGEN FREE, TLP, 3 PIN | RECTANGULAR | CHIP CARRIER | Active | - | 100mW (Ta) | - | - | - | NOT SPECIFIED | 5.66 | - | No | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | e0 | No | Active | EAR99 | TIN LEAD | - | - | ESD PROTECTED, LOW THERHOLD, LOGIC LEVEL COMPATIBLE | 8541.21.00.95 | FET General Purpose Power | MOSFET (Metal Oxide) | BOTTOM | NO LEAD | NOT SPECIFIED | unknown | 3 | R-XBCC-N3 | Not Qualified | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | N-Channel | SWITCHING | 460 mOhm @ 200mA, 4.5V | 1V @ 250µA | 43pF @ 25V | 0.79nC @ 4.5V | - | 30V | 8V | N-CHANNEL | - | - | - | - | 1.78 A | 0.46 Ω | 30 V | METAL-OXIDE SEMICONDUCTOR | - | 0.1 W | - | - | - | -- | - | ||
![]() CMXDM7002A Central Semiconductor | 126688 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | CMXDM7002A | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.66 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | not_compliant | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEDM7002AETR Central Semiconductor | In Stock | - | - | Surface Mount | SC-101, SOT-883 | YES | SOT-883L | - | - | - | 300mA (Ta) | - | 2.5V, 10V | - | - | - | - | - | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | CEDM7002AETR | - | - | - | - | - | 150 °C | - | - | - | - | - | Active | - | 100mW (Ta) | - | - | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | EAR99 | - | - | - | - | - | FET General Purpose Power | MOSFET (Metal Oxide) | - | - | - | compliant | - | - | - | - | Single | - | - | ENHANCEMENT MODE | - | - | N-Channel | - | 1.4 Ohm @ 500mA, 10V | 2V @ 250µA | 50pF @ 25V | 0.5nC @ 4.5V | - | 60V | 20V | N-CHANNEL | - | - | - | - | 0.3 A | - | - | METAL-OXIDE SEMICONDUCTOR | - | 0.1 W | - | - | - | -- | - | ||
![]() CDM2206-800LRSL Central Semiconductor | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220 | - | - | - | 6A (Tc) | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110W (Tc) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 950 mOhm @ 3A, 10V | 4V @ 250µA | - | 24.3nC @ 10V | - | 800V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | ||
![]() CEDM8004VLTR Central Semiconductor | 7990 | - | - | Surface Mount | SC-101, SOT-883 | - | SOT-883VL | - | - | - | 450mA (Ta) | - | 1.8V, 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW (Ta) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | - | 1.1 Ohm @ 430mA, 4.5V | 1V @ 250µA | 55pF @ 25V | 0.88nC @ 4.5V | - | 30V | 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | ||
![]() CP771-CXDM4060P-WN Central | In Stock | - | - | Surface Mount | Die | - | Die | - | - | - | 6A (Ta) | - | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | - | 65mOhm @ 6A, 10V | 3V @ 250µA | 750 pF @ 25 V | 6.5 nC @ 4.5 V | - | 40 V | ±25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLDM7120-M621H TR PBFREE Central Semiconductor | In Stock | - | - | - | TLM621H | YES | - | - | - | Enhancement | - | - | - | 3000 | - | - | - | 1 A | CENTRAL SEMICONDUCTOR CORP | - | CTLDM7120-M621HTRPBFREE | + 150 C | - | - 65 C | SMD/SMT | - | 150 °C | - | - | - | - | - | Obsolete | 1.6 W | - | - | 2.4 nC | 250 mOhms | - | 5.84 | Details | Yes | - | N-Channel | - | - | - | - | 20 V | - 8 V, + 8 V | 1.2 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Single | 1 Channel | - | ENHANCEMENT MODE | - | - | - | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | 1 A | - | - | METAL-OXIDE SEMICONDUCTOR | - | 1.6 W | - | - | - | - | - | ||
![]() CMPDM302PH TR PBFREE Central Semiconductor | In Stock | - | - | - | SOT-23F | - | - | - | - | Enhancement | - | - | - | 3000 | - | 4.6 S | - | 2.4 A | CENTRAL SEMICONDUCTOR CORP | - | CMPDM302PHTRPBFREE | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | , | - | - | Obsolete | 350 mW | - | - | 7 nC | 50 mOhms | - | 5.82 | Details | - | - | P-Channel | - | 17 ns | 12 ns | 0.000282 oz | 30 V | - 12 V, + 12 V | 1.4 V | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Single | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 P-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDM2205-800FP TIN/LEAD Central Semiconductor | In Stock | - | - | - | TO-220FP-3 | - | - | - | - | Enhancement | - | - | - | 50 | 30 ns | - | - | 5 A | - | - | - | + 150 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | 48 W | - | - | 17.4 nC | 2.7 Ohms | - | - | N | - | - | N-Channel | - | 44 ns | 13 ns | 0.068784 oz | 800 V | - 30 V, + 30 V | 4 V | - | Tube | CDM2205 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 1 Channel | - | - | - | - | - | - | - | - | - | - | 27 ns | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDM22012-800LRFP SL PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | - | Enhancement | - | - | - | 50 | - | - | - | 12 A | CENTRAL SEMICONDUCTOR CORP | - | CDM22012-800LRFPSLPBFREE | + 150 C | - | - 55 C | Through Hole | - | - | - | - | , | - | - | Active | 40 W | - | - | 52.4 nC | 370 mOhms | - | 5.67 | Details | - | UltraMOS | N-Channel | - | - | - | - | 800 V | - 30 V, + 30 V | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMNDM7001 TR PBFREE Central Semiconductor | In Stock | - | - | - | - | YES | - | - | - | - | - | - | - | 8000 | - | - | - | - | CENTRAL SEMICONDUCTOR CORP | - | CMNDM7001TRPBFREE | - | - | - | - | - | 150 °C | - | - | , | - | - | Active | - | - | - | - | 1.3 Ohms | - | 5.76 | Details | Yes | - | - | - | - | - | - | - | - | - | - | Reel | CMxxDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Single | - | - | ENHANCEMENT MODE | - | - | - | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | 0.1 A | - | - | METAL-OXIDE SEMICONDUCTOR | - | 0.25 W | - | - | - | - | - | ||
![]() CMRDM7590 TR PBFREE Central Semiconductor | In Stock | - | - | - | SOT-963 | YES | - | - | - | Enhancement | - | - | - | 8000 | - | - | - | 140 mA | CENTRAL SEMICONDUCTOR CORP | - | CMRDM7590TRPBFREE | + 150 C | - | - 65 C | SMD/SMT | - | 150 °C | - | - | , | - | - | Active | 125 mW | - | - | 500 pC | 5 Ohms | - | 5.61 | Details | Yes | ATTOmini | P-Channel | - | - | - | 0.009524 oz | 20 V | - 8 V, + 8 V | - | - | MouseReel | CMxxDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 2 Channel | - | ENHANCEMENT MODE | - | - | - | - | - | - | - | - | - | - | - | P-CHANNEL | - | - | - | - | 0.14 A | - | - | METAL-OXIDE SEMICONDUCTOR | - | 0.125 W | - | - | - | - | - | ||
![]() CMLM0584 TR PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.000106 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLR5-06 TR13 PBFREE Central Semiconductor | In Stock | - | - | - | TLM364 | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLM8110-M832D TR Central | In Stock | - | - | Surface Mount | 8-TDFN Exposed Pad | - | TLM832D | - | - | - | 860mA (Ta) | - | 1.8V, 4.5V | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.65W (Ta) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | - | 240mOhm @ 200mA, 1.8V | 1V @ 250µA | 200 pF @ 16 V | 3.56 nC @ 4.5 V | - | 20 V | 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diode (Isolated) | - | ||
![]() CDM4-600LR BK Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEN1235 BK Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH1245FRH928AGA | - | Central Semiconductor Corp | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N6037 Central Semiconductor | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | - | - | - | 500 | - | CENTRAL SEMICONDUCTOR CORP | - | 2N6037 | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | 2.4 | Compliant | No | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | - | - | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T3 | - | NPN | DARLINGTON | - | Single | - | 40 W | - | - | SWITCHING | - | - | - | - | - | - | - | NPN | - | 40 V | 4 A | TO-126 | - | - | - | - | 40 V | - | 5 V | 4 A | 100 | - | 40 V | ||
![]() CTLM7110-M832D TR Central | In Stock | - | - | Surface Mount | 8-TDFN Exposed Pad | - | TLM832D | - | - | - | 1A (Ta) | - | 1.5V, 4.5V | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.65W (Ta) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | * | - | - | Active | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 250mOhm @ 100mA, 1.5V | 1.2V @ 1mA | 220 pF @ 10 V | 2.4 nC @ 4.5 V | - | 20 V | 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diode (Isolated) | - | ||
![]() CEDM7004VL BK Central | In Stock | - | - | Surface Mount | SC-101, SOT-883 | - | SOT-883VL | - | - | - | 450mA (Ta) | - | 1.8V, 4.5V | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | Bulk | - | - | - | - | - | - | 100mW (Ta) | Obsolete | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 460mOhm @ 200mA, 4.5V | 1V @ 250µA | 43 pF @ 25 V | 0.792 nC @ 4.5 V | - | 30 V | 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |