- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT1008CSF-272G Central Technologies | 2153 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 3.2 Ω | 140MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008CSF-272G | CT1008CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.39 | Yes | 140 MHz | Q MEASURED AT 25 MHZ | -40°C ~ 125°C | ct1008csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 2.7 μH | 7.9 MHz | 3.2Ohm | RF INDUCTOR | DUAL ENDED | - | 22 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.29 A | 2.7 µH | - | - | - | ||
![]() CTH6VF-101K Central Technologies | 321 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 300mA | 0.67 Ω | 3.9MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH6VF-101K | CTH6F | - | Central Technologies | 105 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.25 | Yes | 3.9 MHz | - | -55°C ~ 105°C | CTH6F | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 550 mA | - | Unshielded | 1 | - | compliant | 100 μH | 0.001 MHz | 670mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.55 A | 100 µH | - | - | - | ||
![]() CTAC0805F-10NK Central Technologies | 24 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0054 Ω | 3GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC0805F-10NK | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1107 | - | - | - | - | Obsolete | Obsolete | 5.82 | - | 3000 MHz | - | -25°C ~ 85°C | ctac0805f | - | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 10 nH | 300 MHz | 5.4mOhm | RF INDUCTOR | DUAL ENDED | - | 70 | GENERAL PURPOSE INDUCTOR | 1107 | NO | 0.9 A | 0.01 µH | - | - | - | ||
![]() CT0603CSF-R27G Central Technologies | 1404 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 900MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 270 nH | - | 2.3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CSF-9N5G Central Technologies | 70 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.135 Ω | 5.4GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-9N5G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | CHIP, 0603, ROHS COMPLIANT | - | - | - | - | Active | Active | 5.45 | Yes | 5400 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±2% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 9.5 nH | 250 MHz | 135mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 28 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.0095 µH | - | - | - | ||
![]() CTLV4026SF-6R8M Central Technologies | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.8A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4026SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 1.53 A | - | Shielded | - | - | - | 6.8 μH | - | 130mOhm | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CT0805HTF-R39G Central Technologies | 105 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.6 Ω | 700MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805HTF-R39G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | - | - | - | - | Active | Active | 5.45 | Yes | 700 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0805htf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 390 nH | 100 MHz | 1.6Ohm | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.3 A | 0.39 µH | - | - | - | ||
![]() CTH8F-562K Central Technologies | 34 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 359mA | 3.9 Ω | 400kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-562K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.41 | Yes | 0.4 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 315 mA | - | Unshielded | 1 | - | compliant | 5.6 mH | 0.001 MHz | 3.92Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 5600 µH | - | - | - | ||
![]() CTIHLP6826AF-5R6M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 45A | - | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP6826AF-5R6M | CTIHLP6826AF | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.67 | Yes | - | - | -40°C ~ 125°C | CTIHLP6826AF | 0.681" L x 0.665" W (17.30mm x 16.90mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 21 A | - | Shielded | - | - | compliant | 5.6 μH | - | 7.05mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.276" (7.00mm) | - | ||
![]() CTMC1210SF-R18K Central Technologies | 43 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 685MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 450 mA | - | Unshielded | - | - | - | 180 nH | - | 280mOhm Max | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CTCDRH124F-6R8N Central Technologies | 1447 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | - | - | - | - | 4.9 A | - | Shielded | - | - | - | 6.8 μH | - | 23mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CT622LYF-4R7M Central Technologies | 426 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 51MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct622lyf | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 μH | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLL1005F-FHR10J Central Technologies | 4415 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 2.5 Ω | 900MHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FHR10J | CTLL1005F-FH | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.43 | Yes | 850 MHz | - | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 100 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 100 nH | 100 MHz | 2Ohm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.1 A | 0.1 µH | - | 0.026" (0.65mm) | - | ||
![]() CTLV4026SF-220M Central Technologies | 21 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.09A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4026SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 900 mA | - | Shielded | - | - | - | 22 μH | - | 330mOhm | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CTDT1608CF-473 Central Technologies | 919 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.34 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDT1608CF-473 | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 85°C | CTDT1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 340 mA | - | Shielded | 1 | - | compliant | 47 μH | 0.1 MHz | 340mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.34 A | 47 µH | - | 0.115" (2.92mm) | - | ||
![]() CT0402CSF-8N7J Central Technologies | 255 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.2 Ω | 4.1GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-8N7J | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.4 | Yes | 4100 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 8.7 nH | 250 MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | - | 18 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.48 A | 0.0087 µH | - | - | - | ||
![]() CTCDRH2D18/HPF-3R3N Central Technologies | 405 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.45A | 0.086 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH2D18/HPF-3R3N | CTCDRH2D18/HPF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 1212 | 2 mm | 3.2 mm | SMT | 3.2 mm | Active | Active | 5.43 | Yes | - | - | -40°C ~ 85°C | CTCDRH2D18/HPF | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | Shielded | 1 | Shielded | compliant | 3.3 μH | 0.1 MHz | 86mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.45 A | 3.3 µH | - | 0.079" (2.00mm) | - | ||
![]() CTIHLP1808F-1R5M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 6A | - | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP1808F-1R5M | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.67 | Yes | - | - | -55°C ~ 125°C | CTIHLP1808F | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 4 A | - | Shielded | - | - | compliant | 1.5 μH | - | 46mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.079" (2.00mm) | - | ||
![]() CTH6EF-470K Central Technologies | 284 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 430mA | 0.35 Ω | 6MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH6EF-470K | CTH6F | - | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.25 | Yes | 6 MHz | - | -55°C ~ 105°C | CTH6F | 0.160" Dia x 0.500" L (4.06mm x 12.70mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 760 mA | - | Unshielded | 1 | - | compliant | 47 μH | 0.001 MHz | 350mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.76 A | 47 µH | - | - | - | ||
![]() CTH8F-273K Central Technologies | 16 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 171mA | 19 Ω | 150kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-273K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.41 | Yes | 0.15 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 130 mA | - | Unshielded | 1 | - | compliant | 27 mH | 0.001 MHz | 18.6Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 27000 µH | - | - | - |