- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSPMA5012F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA5012F | 0.213 L x 0.213 W (5.40mm x 5.40mm) | ±20% | - | 3.7 A | Shielded | 2.2 µH | 51.5mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTHC1812SF-3R3M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 55MHz | 7.96 MHz | - | - | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 750 mA | Unshielded | 3.3 µH | 220mOhm Max | 10 @ 7.96MHz | - | 0.134 (3.40mm) | - | ||
![]() CTLC0603F-22NG Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4GHz | 100 MHz | - | - | - | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | - | 360 mA | Unshielded | 22 nH | 500mOhm Max | 14 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() CTCH114F-821L Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 620mA | - | 1 kHz | - | - | - | Central Technologies | Bulk | Active | - | CTCH114F | 0.394 Dia (10.00mm) | ±15% | - | - | Unshielded | 820 µH | 1.22Ohm Max | - | - | 0.567 (14.40mm) | - | ||
![]() CTFCF-4R7K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 7.9 MHz | - | - | - | Central Technologies | Bulk | Active | -20°C ~ 100°C | CTFCF | 1.500 Dia (38.10mm) | ±10% | Wirewound | 3.2 A | Unshielded | 4.7 µH | 50mOhm Max | 37 @ 7.9MHz | - | 1.031 (26.20mm) | - | ||
![]() CTM3F-151K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 6.2MHz | 790 kHz | - | - | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±10% | Molded | 180 mA | Unshielded | 150 µH | 6.2Ohm Max | 60 @ 790kHz | - | - | - | ||
![]() CTHC2220F-102M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 1.8MHz | 252 kHz | - | - | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 85 mA | Shielded | 1 mH | 15Ohm Max | 20 @ 252kHz | - | 0.169 (4.30mm) | - | ||
![]() CT7503CYF-6R8M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 85°C | ct7503cyf | - | ±20% | - | - | - | 6.8 µH | 24mOhm | - | - | - | - | ||
![]() CTS4HTF-R47J Central | In Stock | - | - | Through Hole | Axial | Axial | 1.06A | 264MHz | 25 MHz | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 1.06 A | Shielded | 470 nH | 220mOhm Max | 47 @ 25MHz | - | - | - | ||
![]() CTCDC5D23F-330K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | - | 100 kHz | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDC5D23F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±10% | - | - | Shielded | 33 µH | 378mOhm Max | - | - | 0.098 (2.50mm) | - | ||
![]() CTLQ1210NF-2R7K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 43MHz | 1 MHz | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Wirewound | 320 mA | Unshielded | 2.7 µH | 900mOhm Max | 20 @ 1MHz | - | 0.087 (2.20mm) | - | ||
![]() CTS4HTF-332J Central | In Stock | - | - | Through Hole | Axial | Axial | 22mA | 2MHz | 1 kHz | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 85 mA | Shielded | 3.3 mH | 33Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CTGS137F-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 15A | 38MHz | 100 kHz | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS137F | 0.512 L x 0.512 W (13.00mm x 13.00mm) | ±20% | Wirewound | 7.5 A | Unshielded | 3.3 µH | 8.7mOhm | 26 @ 7.96MHz | - | 0.287 (7.30mm) | - | ||
![]() CTRFB0810F-222K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 290mA | 1.3MHz | 100 kHz | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRFB0810F | 0.374 Dia (9.50mm) | ±10% | - | 390 mA | Unshielded | 2.2 mH | 4.8Ohm Max | - | - | 0.453 (11.50mm) | - | ||
![]() CTTF0201F-3N7B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 150 mA | Unshielded | 3.7 µH | 1.2Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSPMA5020F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9.6A | - | 100 kHz | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA5020F | 0.213 L x 0.213 W (5.40mm x 5.40mm) | ±20% | - | 5.6 A | Shielded | 2.2 µH | 26.2mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTML1206HCF-2R2M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 1 MHz | - | - | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTML1206HCF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 1.2 A | Shielded | 2.2 µH | 220mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTHC1812SF-820M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 8.5MHz | 2.52 MHz | - | - | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 200 mA | Unshielded | 82 µH | 3.5Ohm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CTH8HCF-124K Central | In Stock | - | - | Through Hole | Axial | Axial | 80mA | - | 1 kHz | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 70 mA | Unshielded | 120 mH | 75Ohm Max | - | - | - | - | ||
![]() CT132SMF-10TJ Central | In Stock | - | - | Surface Mount | - | - | - | 1GHz | - | Cutler Hammer, Div of Eaton Co | V48M28F1216CUSS | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct132smf | - | ±5% | Wirewound | - | - | 11 nH | 9.3Ohm | - | - | - | - |