- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT1008HQF-R10K Central Technologies | 36 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 820MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008hqf | - | ±10% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 100 nH | - | 160mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CTF-5N6H Central Technologies | 42 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 5.05GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±3% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 5.6 nH | - | 58mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTIHLP1805F-R22M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 11.5A | - | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP1805F-R22M | CTIHLP1805F | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.68 | Yes | - | - | -55°C ~ 125°C | CTIHLP1805F | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 8.5 A | - | Shielded | - | - | compliant | 220 nH | - | 12mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTDO1608CF-683 Central Technologies | 468 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 400mA | 0.86 Ω | 11MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1608CF-683 | CTDO1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | 2.92 mm | 6.58 mm | SMT | 4.45 mm | Active | Active | 5.17 | Yes | 11 MHz | - | -40°C ~ 85°C | CTDO1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 400 mA | TR | Unshielded | 1 | Unshielded | compliant | 68 μH | 0.1 MHz | 860mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 0.4 A | 68 µH | - | 0.115" (2.92mm) | - | ||
![]() CTCDRH4D28F-560N Central Technologies | 35 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 410mA | 0.6245 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH4D28F-560N | CTCDRH4D28 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 1919 | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH4D28F | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 56 μH | 0.1 MHz | 624.5mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.41 A | 56 µH | - | 0.118" (3.00mm) | - | ||
![]() CTFCF-101K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | - | 790 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -20°C ~ 100°C | CTFCF | 1.500" Dia (38.10mm) | ±10% | - | - | - | Wirewound | - | - | 700 mA | - | Unshielded | - | - | - | 100 μH | - | 1.6Ohm Max | - | - | 80 @ 790kHz | - | - | - | - | - | - | - | 1.031" (26.20mm) | - | ||
![]() CTDO3316PF-152 Central Technologies | 276 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 8A | 0.01 Ω | 90MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO3316PF-152 | CTDO3316F | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 5137 | 5.2 mm | 12.95 mm | SMT | 9.4 mm | Active | Active | 5.42 | Yes | 90 MHz | - | -40°C ~ 125°C | CTDO3316F | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 6.4 A | TR | Unshielded | 1 | Unshielded | compliant | 1.5 μH | 0.1 MHz | 10mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 8 A | 1.5 µH | - | 0.205" (5.20mm) | - | ||
![]() CT1206CSF-R18G Central Technologies | 2439 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.43 Ω | 900MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1206CSF-R18G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1206 | - | - | - | - | Active | Active | 5.45 | Yes | 900 MHz | Q MEASURED AT 300 MHZ | -40°C ~ 125°C | ct1206csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 180 nH | 50 MHz | 430mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.7 A | 0.18 µH | - | - | - | ||
![]() CTLL1608F-FH15NJ Central Technologies | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.32 Ω | 2.5kHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1608F-FH15NJ | CTLL1608FH | Ceramic | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.42 | Yes | 2500 MHz | Q MEASURED AT 100 MHZ | -40°C ~ 125°C | CTLL1608F-FH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 600 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 15 nH | - | 320mOhm Max | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.015 µH | - | 0.037" (0.95mm) | - | ||
![]() CTDS1608CF-225 Central Technologies | 210 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | 8.5 Ω | 2MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDS1608CF-225 | CTDS1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | Active | 5.12 | Yes | 2 MHz | Q MEASURED AT 0.1 MHZ | -40°C ~ 85°C | CTDS1608CF | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 100 mA | TR | Shielded | 1 | Magnetically Shielded | compliant | 2.2 mH | 0.1 MHz | 8.5Ohm Max | POWER INDUCTOR | DUAL ENDED | 50 @ 100kHz | 50 | GENERAL PURPOSE INDUCTOR | 2618 | YES | 0.1 A | 2200 µH | - | 0.115" (2.92mm) | - | ||
![]() CTLV4015SF-4R7M Central Technologies | 20 |
| - | Surface Mount | 1616 (4040 Metric) | - | - | 1616 | - | - | - | 1.62A | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4015SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 1.44 A | - | Shielded | - | - | - | 4.7 μH | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | 0.067" (1.70mm) | - | ||
![]() CTTF0402F-0N4B Central Technologies | 25 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 0.1 Ω | 6GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-0N4B | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.45 | Yes | 6000 MHz | INDUCTANCE TOLERANCE 0.1NF | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 800 mA | - | Unshielded | 1 | - | compliant | 400 pH | 500 MHz | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.8 A | 0.0004 µH | - | 0.016" (0.40mm) | - | ||
![]() CTLL2012SF-39NJ Central Technologies | 44 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 1GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | 39 nH | - | 650mOhm Max | - | - | 18 @ 100MHz | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CTLL1005F-FH18NJ Central Technologies | 12062 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.5 Ω | 2.5GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FH18NJ | CTLL1005F-FH | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.43 | Yes | 2350 MHz | Q MEASURED AT 800 MHZ | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 18 nH | 100 MHz | 550mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 29 | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.3 A | 0.018 µH | - | 0.026" (0.65mm) | - | ||
![]() CTMC1008F-R22M Central Technologies | 36 |
| - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | 1008 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.5 Ω | 450MHz | CENTRAL TECHNOLOGIES | 25.2 MHz | Central Technologies | CTMC1008F-R22M | CTMC1008 | Ferrite | Central Technologies | 85 °C | -45 °C | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.38 | Yes | 450 MHz | - | -45°C ~ 85°C | CTMC1008F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 430 mA | - | Unshielded | 1 | - | compliant | 220 nH | 25.2 MHz | 500mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.43 A | 0.22 µH | - | 0.075" (1.90mm) | - | ||
![]() CTIHLP2208F-2R2M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 6A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP2208F | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | - | - | - | - | - | - | 4 A | - | Shielded | - | - | - | 2.2 μH | - | 45mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.079" (2.00mm) | - | ||
![]() CTDO1608CF-332 Central Technologies | 919 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2A | 0.08 Ω | 70MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1608CF-332 | CTDO1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | 2.92 mm | 6.58 mm | SMT | 4.45 mm | Active | Active | 5.16 | Yes | 70 MHz | - | -40°C ~ 85°C | CTDO1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 2 A | TR | Unshielded | 1 | Unshielded | compliant | 3.3 μH | 0.1 MHz | 80mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 2 A | 3.3 µH | - | 0.115" (2.92mm) | - | ||
![]() CT0603CTF-39NG Central Technologies | 42 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.25GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 39 nH | - | 400mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLVH2012F-4R7M Central Technologies | 20 |
| - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 | - | - | - | 1.4A | - | 26MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLVH2012F | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | - | - | - | - | - | 1.2 A | - | Shielded | - | - | - | 4.7 μH | - | 270mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTRL5480F-3-683K Central Technologies | 15 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial, Vertical Cylinder | CYLINDRICAL PACKAGE | 2 | - | 40mA | 115 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTRL5480F-3-683K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.29 | Yes | - | - | -55°C ~ 125°C | CTRL5480F-3 | 0.374" Dia (9.50mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 36 mA | - | Unshielded | 1 | - | compliant | 68 mH | 0.001 MHz | 115Ohm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.036 A | 68000 µH | - | 0.449" (11.40mm) | - |